Your choice of optional power connectors. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Intelligent snmp with PS9630 or monitor remote devices also with PS9631. Bi Weekly Battery testing std., removable front exit batteries for hot-swap replacement. Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS6000rm3u-1 |
| Product Name | Powerstar UPS |
| Technology | Line-interactive |
| Outlet Options | MIL, IEC |
| Mounting Options | Rack or Tray; Rail Kit for 4 Post Rack Included |
| Interfaces | Serial; OtherDigital; Ethernet (optional feature) |
| Standards / Compliance | UL1449; Grade MIL 901 / 167; FCC; UL |