2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C.
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS3153rm2u-H |
| Product Name | Powerstar UPS |
| Technology | On-line (Double-conversion) |
| Outlet Options | MIL, IEC |
| Mounting Options | Rack or Tray; Rail Kit for 4 Post Rack Included |
| Interfaces | Serial; OtherDigital; Ethernet (optional feature) |
| Standards / Compliance | UL1449; Grade MIL 901 / 167; FCC; UL; IEC 62040-3; C-UL List |