True online Shipboard full stainless steel cabinet 3KVA /2700W (2 rack units tall x 19.25" deep on outlet side and 22" deep on fan side) Dimensions subject to change. New 304 grade fully welded Stainless Steel version of the PS3300rm2u with a recessed area in back for 6 Power output connectors. Built to Mil-STD-901D-A and MIL-STD-167 shock and vibration standards. Recessed area helps protect plug-in outlets. NEMA or MilSpec available. Rail Kit included. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C.
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS3300rm2uSS |
| Product Name | Powerstar UPS |
| Technology | On-line (Double-conversion); Input PF .99 to meet MIL1399 |
| Outlet Options | NEMA or MilSpec |
| Mounting Options | Rack or Tray; Rail Kit Included |
| Interfaces | Serial; Ethernet (optional feature); USB |
| Standards / Compliance | UL1449; Grade MIL 901 / 167 (optional feature); FCC; UL; C-UL List |