Lingto Electronic Limited Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 100 150 160 170 180 190 200 206 207 208 209 210 211 212 213 214 215 216
Product Name Notes
0.5UA ULTRA LOW QUIESCENT CURREN
200NA ULTRA-LOW IQ BUCK CONVERTE
36V OPERATION 0.6A SYNCHRONOUS S
COT CONTROL, 3.0A SYNCHRONOUS ST
HISAT-COT CONTROL EXTREMELY SMAL
IC REG BUCK 0.65V 50MA 6USPEL
IC REG BUCK 0.6V 50MA 6USPEL
IC REG BUCK 0.7V 50MA 6USPEL
IC REG BUCK 0.85V 50MA 6USPEL
IC REG BUCK 0.8V 50MA 6USPEL
IC REG BUCK 0.95V 50MA 6USPEL
IC REG BUCK 0.9V 50MA 6USPEL
IC REG BUCK ADJUSTABLE 2A 8SOPFD
IC REG BUCK ADJUSTABLE 3A TSOT26
IC REG BUCK ADJUSTABLE 6A 24QFN
ULTRA LOW QUIESCENT CURRENT SYNC

<< Prev Next >>