Lingto Electronic Limited Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 0.5UA ULTRA LOW QUIESCENT CURREN | |
| IC REG 0.5UA ULTRA LOW QUIESCENT | |
| IC REG BUCK 1.2V 50MA 6USPEL | |
| IC REG BUCK 1.2V 50MA SOT25-5 | |
| IC REG BUCK 1.8V 200MA 6USPEL | |
| IC REG BUCK 1.8V 200MA SOT25-5 | |
| IC REG BUCK 2.2V 200MA 6USPEL | |
| IC REG BUCK 2.2V 200MA SOT25-5 | |
| IC REG BUCK 3.3V 200MA 6USPEL | |
| IC REG BUCK 3.3V 200MA SOT25-5 | |
| IC REG BUCK 3V 200MA 6USPEL | |
| IC REG BUCK 3V 200MA SOT25-5 | |
| IC REG BUCK ADJ 500MA 6USPC | |
| IC REG BUCK ADJ 500MA SOT25 | |
| ULTRA SMALL 1.5A COT CONTROL SYN |
| << Prev | Next >> |