Lingto Electronic Limited Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1A 16V DRIVER TRANSISTOR BUILT-I | |
| 1A COT CONTROL SYNCHRONOUS STEP | |
| 2A SYNCHRONOUS STEP-DOWN DCDC CO | |
| 30V LOW QUIESCENT CURRENT STEP-D | |
| 400MA SYNCHRONOUS STEP-DOWN DCDC | |
| 600MA SYNCHRONOUS STEP-DOWN DCDC | |
| IC REG BUCK ADJ 2.2A 8SOPFB | |
| IC REG BUCK ADJUSTABLE 1A SOT26W | |
| IC REG BUCK ADJUSTABLE 2A 10USPB | |
| IC REG BUCK ADJUSTABLE 2A 8SOPFB | |
| IC REG CTRLR BUCK 16TSSOP |
| << Prev | Next >> |