Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Page: 1 10 20 23 24 25 26 27 28 29 30 31 32 33 34 35 40 50 60 66
Product Name Notes
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 0 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 0.4 -...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 0 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 0.63 -...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 0 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 1 -...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 0 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 1.6 -...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 0 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 2.5 -...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 0 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 4 -...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 0 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 6.3 -...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 0 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O., 6.3 - 10 A, 110V...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 0 N.O. 1 N.C., 140M-C2T (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 2.5 -...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 0 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., 2.5...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 0 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., 4...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary and Trip Contact 1 N.C. + 1 N.O.,...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.C., 2.5 - 4 A, 240V...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 0.63 -...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 1 -...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O., 1 - 1.6 A, 110V...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, No Auxiliary Contacts, 0.1 - 0.16 A, 110V 50Hz /...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, No Auxiliary Contacts, 0.1 - 0.16 A, 240V 60Hz
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, No Auxiliary Contacts, 0.16 - 0.25 A, 110V 50Hz /...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, No Auxiliary Contacts, 0.16 - 0.25 A, 440V 50Hz /...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, No Auxiliary Contacts, 0.25 - 0.4 A, 110V 50Hz /...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, No Auxiliary Contacts, 0.25 - 0.4 A, 440V 50Hz /...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, No Auxiliary Contacts, 0.4 - 0.63 A, 110V 50Hz /...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, No Auxiliary Contacts, 0.4 - 0.63 A, 440V 50Hz /...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, No Auxiliary Contacts, 0.63 - 1 A, 110V 50Hz /...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, No Auxiliary Contacts, 0.63 - 1 A, 240V 60Hz
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, No Auxiliary Contacts, 0.63 - 1 A, 440V 50Hz /...
190E Eco Starter / 190S MCS Compact Starter, 100-C09, Common Open Type, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, No Auxiliary Contacts, 6.3 - 10 A, 240V 60Hz
CONT,DC,56ADC,TOP WIRED115V,2NO-1NC,1N O
DC Loop Contactor N/REV W/DB 280AMP
Manual Motor Starter, IEC, 0.1 - 0.16A
Manual Motor Starter, IEC, 0.16 - 0.25A
Manual Motor Starter, IEC, 0.25 - 0.40A
Manual Motor Starter, IEC, 0.40 - 0.63A
Manual Motor Starter, IEC, 0.63 - 1.0A
Manual Motor Starter, IEC, 1.0 - 1.6A
Manual Motor Starter, IEC, 1.6 - 2.5A
Manual Motor Starter, IEC, 10.0 - 16.0A
Manual Motor Starter, IEC, 2.5 - 4.0A
Manual Motor Starter, IEC, 4.0 - 6.3A
Manual Motor Starter, IEC, 6.3 - 10.0A
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 1, 208 Volts (H), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 1, 208/110/120 VAC - 50/60Hz (HD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 1, 480 Volts (B), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 1, 480/110/120 VAC - 50/60Hz (BD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 1, 480/24 VAC - 50/60Hz (BJ), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 1, 600 Volts (C), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 1, 600/110/120 VAC - 50/60Hz (CD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 2, 240 Volts (A), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 2, 240/110/120 VAC - 50/60Hz (AD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 2, 480 Volts (B), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 2, 480/24 VAC - 50/60Hz (BJ), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 2, 600/110/120 VAC - 50/60Hz (CD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 3, 208 Volts (H), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 3, 240/110/120 VAC - 50/60Hz (AD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 3, 480 Volts (B), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 3, 480/24 VAC - 50/60Hz (BJ), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 3, 600/110/120 VAC - 50/60Hz (CD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 4, 208 Volts (H), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 4, 208/110/120 VAC - 50/60Hz (HD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 4, 240 Volts (A), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 4, 600 Volts (C), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 4, 600/110/120 VAC - 50/60Hz (CD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 5, 208 Volts (H), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 5, 480/110/120 VAC - 50/60Hz (BD), Type 3R - Enclosure Code N"- Pump Panel"
PowerFlex DC DC Loop Contactor
SMC-3, 3-Wire, Solid-State Controller with Circuit Breaker, NEMA 3R Pump Panel, 85A, 480V, Control Voltage 120V AC, 40 Hp
SMC-3, 3-Wire, Solid-State Controller with Circuit Breaker, NEMA 3R Pump Panel, 85A, 480V, Control Voltage 120V AC, 50 Hp
SMC-3, 3-Wire, Solid-State Controller with Circuit Breaker, NEMA 3R Pump Panel, 85A, 480V, Control Voltage 120V AC, 60 Hp
SMC-3, 3-Wire, Solid-State Controller with Fusible Disconnect, NEMA 3R Pump Panel, 85A, 480V, Control Voltage 120V AC, 50 Hp
Solid State Contactor, 20 Amperes, Open Type, 230V AC ,5 to 32V DC
Solid State Contactor, 20 Amperes, Open Type, 230V AC, 20-275 volts AC, 24...190V DC
Solid State Contactor, 20 Amperes, Open Type, 600V AC ,5 to 32V DC
Solid State Contactor, 20 Amperes, Open Type, 600V AC, 20-275 volts AC, 24...190V DC
Solid State Contactor, 25 Amperes, Open Type, 230V AC ,5 to 32V DC
Solid State Contactor, 25 Amperes, Open Type, 230V AC, 20-275 volts AC, 24...190V DC
Solid State Contactor, 25 Amperes, Open Type, 600V AC ,5 to 32V DC
Solid State Contactor, 25 Amperes, Open Type, 600V AC, 20-275 volts AC, 24...190V DC
Solid State Contactor, 30 Amperes, Open Type, 600V AC ,5 to 32V DC
Solid State Contactor, 30 Amperes, Open Type, 600V AC, 20-275 volts AC, 24...190V DC
Solid State Contactor, 40 Amperes, Open Type, 600V AC ,5 to 32V DC
Solid State Contactor, 40 Amperes, Open Type, 600V AC, 20-275 volts AC, 24...190V DC
Solid State Contactor, 43 Amperes, Open Type, 600V AC ,5 to 32V DC
Solid State Contactor, 43 Amperes, Open Type, 600V AC, 20-275 volts AC, 24...190V DC
Solid State Contactor, 65 Amperes, Open Type, 600V AC ,5 to 32V DC
Solid State Contactor, 65 Amperes, Open Type, 600V AC, 20-275 volts AC, 24...190V DC
Solid State Contactor, 75 Amperes, Open Type, 600V AC ,5 to 32V DC
Solid State Contactor, 75 Amperes, Open Type, 600V AC, 20-275 volts AC, 24...190V DC
Solid State Contactor, 85 Amperes, Open Type, 600V AC ,5 to 32V DC
Solid State Contactor, 85 Amperes, Open Type, 600V AC, 20-275 volts AC, 24...190V DC
Vacuum Contactor, fixed mounted for use with IntelliVAC Control, 400A, electrically held
Vacuum Contactor, fixed mounted for use with IntelliVAC Control, 400A, mechanically latched
Vacuum Contactor, fixed mounted for use with IntelliVAC Control, 800A, electrically held
Vacuum Contactor, fixed mounted for use with IntelliVAC Control, 800A, mechanically latched
Vacuum Contactor, fixed mounted, 400A, electrically held, w/fast drop-out
Vacuum Contactor, fixed mounted, 400A, electrically held
Vacuum Contactor, fixed mounted, 400A, mechanically latched
Vacuum Contactor, fixed mounted, 800A, electrically held, w/fast drop-out
Vacuum Contactor, fixed mounted, 800A, electrically held
Vacuum Contactor, fixed mounted, 800A, mechanically latched

<< Prev Next >>