Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| Available from RCC, NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 480 Volts (B), Type 3R/4/12 - Enclosure Code F"" | |
| Available from RCC, NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code F"" | |
| Available from RCC, NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 600 Volts (C), Type 3R/4/12 - Enclosure Code F"" | |
| Available from RCC, NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 600/110/120 VAC - 50/60Hz (CD), Type 3R/4/12 - Enclosure Code F"" | |
| Available from RCC, NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 480 Volts (B), Type 1 - Enclosure Code A"" | |
| Available from RCC, NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 480 Volts (B), Type 3R/4/12 - Enclosure Code F"" | |
| Available from RCC, NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 480 Volts (B), Type 4/4X - Enclosure Code C"" | |
| Available from RCC, NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 480/110/120 VAC - 50/60Hz (BD), Type 4/4X - Enclosure Code C"" | |
| Available from RCC, NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 600 Volts (C), Type 1 - Enclosure Code A"" | |
| Available from RCC, NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 600 Volts (C), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter with Extra Panel Space, Circuit Breaker Type, NEMA 1, 240 Volts (A), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter with Extra Panel Space, Circuit Breaker Type, NEMA 1, 240 Volts (A), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter with Extra Panel Space, Circuit Breaker Type, NEMA 1, 240/110/120 VAC - 50/60Hz (AD), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter with Extra Panel Space, Circuit Breaker Type, NEMA 1, 480 Volts (B), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter with Extra Panel Space, Circuit Breaker Type, NEMA 1, 480 Volts (B), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter with Extra Panel Space, Circuit Breaker Type, NEMA 1, 480/110/120 VAC - 50/60Hz (BD), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 208 Volts (H), Type 3R, 7 & 9 Bolted - Enclosure Code H"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 208 Volts (H), Type 3R, 7 & 9 Unilock - Enclosure Code U"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 208 Volts (H), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 208/110/120 VAC - 50/60Hz (HD), Type 3R, 7 & 9 Bolted - Enclosure Code H"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 240 Volts (A), Type 3R, 7 & 9 Bolted - Enclosure Code H"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 240 Volts (A), Type 3R, 7 & 9 Unilock - Enclosure Code U"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 240/110/120 VAC - 50/60Hz (AD), Type 3R, 7 & 9 Bolted - Enclosure Code H"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 400 Volts (N), Type 3R, 7 & 9 Bolted - Enclosure Code H"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 400 Volts (N), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 480 Volts (B), Type 3R, 7 & 9 Bolted - Enclosure Code H"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 480 Volts (B), Type 3R, 7 & 9 Unilock - Enclosure Code U"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 480 Volts (B), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 3R, 7 & 9 Bolted - Enclosure Code H"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 3R, 7 & 9 Unilock - Enclosure Code U"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 480/24 VAC - 50/60Hz (BJ), Type 3R, 7 & 9 Bolted - Enclosure Code H"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 480/24 VAC - 50/60Hz (BJ), Type 3R, 7 & 9 Unilock - Enclosure Code U"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 480/24 VAC - 50/60Hz (BJ), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 600 Volts (C), Type 3R, 7 & 9 Bolted - Enclosure Code H"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 600 Volts (C), Type 3R, 7 & 9 Unilock - Enclosure Code U"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 600 Volts (C), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 600/110/120 VAC - 50/60Hz (CD), Type 3R, 7 & 9 Bolted - Enclosure Code H"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 2, 600/110/120 VAC - 50/60Hz (CD), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 240 Volts (A), Type 1 - Enclosure Code A"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 240 Volts (A), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 240/110/120 VAC - 50/60Hz (AD), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 400 Volts (N), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 480 Volts (B), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 480/110/120 VAC - 50/60Hz (BD), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 480/24 VAC - 50/60Hz (BJ), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 600 Volts (C), Type 1 - Enclosure Code A"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 3, 600/110/120 VAC - 50/60Hz (CD), Type 1 - Enclosure Code A"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 208 Volts (H), Type 1 - Enclosure Code A"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 208 Volts (H), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 240 Volts (A), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 240 Volts (A), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 240/110/120 VAC - 50/60Hz (AD), Type 1 - Enclosure Code A"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 480 Volts (B), Type 1 - Enclosure Code A"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 480 Volts (B), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 480 Volts (B), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 600 Volts (C), Type 1 - Enclosure Code A"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 600 Volts (C), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 600 Volts (C), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 4, 600/110/120 VAC - 50/60Hz (CD), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 5, 480 Volts (B), Type 1 - Enclosure Code A"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 5, 480 Volts (B), Type 3R, 7 & 9 Unilock - Enclosure Code U"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 5, 480 Volts (B), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 5, 480 Volts (B), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 5, 480/110/120 VAC - 50/60Hz (BD), Type 1 - Enclosure Code A"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 5, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 5, 600 Volts (C), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter, Circuit Breaker Type, NEMA 5, 600/110/120 VAC - 50/60Hz (CD), Type 3R/4/12 - Enclosure Code F"" |
| << Prev | Next >> |