Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Page: 1 10 20 22 23 24 25 26 27 28 29 30 31 32 33 34 40 50 60 66
Product Name Notes
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP42 (Type 1 - Metal), 43 Amp, 208V 60Hz Common Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP42 (Type 1 - Metal), 43 Amp, 208V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP42 (Type 1 - Metal), 43 Amp, 230-240V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP42 (Type 1 - Metal), 43 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP42 (Type 1 - Metal), 43 Amp, 575-600V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP42 (Type 1 - Metal), 60 Amp, 208V 60Hz Common Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP42 (Type 1 - Metal), 60 Amp, 208V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP42 (Type 1 - Metal), 60 Amp, 460-480V 60Hz Common Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP42 (Type 1 - Metal), 60 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP42 (Type 1 - Metal), 60 Amp, 575-600V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP42 (Type 1 - Metal), 72 Amp, 208V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP42 (Type 1 - Metal), 72 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP42 (Type 1 - Metal), 72 Amp, 575-600V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP66 (Type 3/4/12 - Metal), 30 Amp, 208V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP66 (Type 3/4/12 - Metal), 30 Amp, 230-240V 60Hz Common Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP66 (Type 3/4/12 - Metal), 30 Amp, 460-480V 60Hz Common Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP66 (Type 3/4/12 - Metal), 30 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP66 (Type 3/4/12 - Metal), 30 Amp, 575-600V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP66 (Type 3/4/12 - Metal), 30 Amp
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP66 (Type 3/4/12 - Metal), 43 Amp, 208V 60Hz Common Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP66 (Type 3/4/12 - Metal), 43 Amp, 230-240V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP66 (Type 3/4/12 - Metal), 43 Amp, 460-480V 60Hz Common Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP66 (Type 3/4/12 - Metal), 43 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP66 (Type 3/4/12 - Metal), 43 Amp, 575-600V 60Hz Common Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP66 (Type 3/4/12 - Metal), 43 Amp, 575-600V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP66 (Type 3/4/12 - Metal), 60 Amp, 208V 60Hz Common Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP66 (Type 3/4/12 - Metal), 60 Amp, 230-240V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP66 (Type 3/4/12 - Metal), 60 Amp, 460-480V 60Hz Common Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP66 (Type 3/4/12 - Metal), 60 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP66 (Type 3/4/12 - Metal), 60 Amp, 575-600V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP66 (Type 3/4/12 - Metal), 60 Amp
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP66 (Type 3/4/12 - Metal), 72 Amp, 208V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP66 (Type 3/4/12 - Metal), 72 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Fusible -ClassJ Disconnect Type, IP66 (Type 3/4/12 - Metal), 72 Amp, 575-600V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Non-Fusible Disconnect Type, IP42 (Type 1 - Metal), 43 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Non-Fusible Disconnect Type, IP42 (Type 1 - Metal), 43 Amp, 575-600V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Non-Fusible Disconnect Type, IP42 (Type 1 - Metal), 60 Amp, 460-480V 60Hz Common Control
Bulletin 112 - IEC Combination Starter, Non-Fusible Disconnect Type, IP42 (Type 1 - Metal), 60 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Non-Fusible Disconnect Type, IP42 (Type 1 - Metal), 72 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Non-Fusible Disconnect Type, IP66 (Type 3/4/12 - Metal), 30 Amp, 460-480V 60Hz Common Control
Bulletin 112 - IEC Combination Starter, Non-Fusible Disconnect Type, IP66 (Type 3/4/12 - Metal), 30 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Non-Fusible Disconnect Type, IP66 (Type 3/4/12 - Metal), 30 Amp, 575-600V 60Hz Common Control
Bulletin 112 - IEC Combination Starter, Non-Fusible Disconnect Type, IP66 (Type 3/4/12 - Metal), 43 Amp, 460-480V 60Hz Common Control
Bulletin 112 - IEC Combination Starter, Non-Fusible Disconnect Type, IP66 (Type 3/4/12 - Metal), 43 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Non-Fusible Disconnect Type, IP66 (Type 3/4/12 - Metal), 43 Amp, 575-600V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Non-Fusible Disconnect Type, IP66 (Type 3/4/12 - Metal), 60 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 112 - IEC Combination Starter, Non-Fusible Disconnect Type, IP66 (Type 3/4/12 - Metal), 72 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 113 - IEC Combination Starter - Circuit Breaker Type, IP66 (Type 3/4/12 - Metal), 30 Amp, 460-480V 60Hz Common Control
Bulletin 113 - IEC Combination Starter - Circuit Breaker Type, IP66 (Type 3/4/12 - Metal), 30 Amp
Bulletin 113 - IEC Combination Starter - Circuit Breaker Type, IP66 (Type 3/4/12 - Metal), 43 Amp, 460-480V 60Hz Common Control
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 1, 208 Volts (H), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 1, 208/110/120 VAC - 50/60Hz (HD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 1, 240 Volts (A), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 1, 240/110/120 VAC - 50/60Hz (AD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 1, 480 Volts (B), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 1, 480/110/120 VAC - 50/60Hz (BD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 1, 480/24 VAC - 50/60Hz (BJ), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 1, 600 Volts (C), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 1, 600/110/120 VAC - 50/60Hz (CD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 2, 208 Volts (H), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 2, 240 Volts (A), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 2, 240/110/120 VAC - 50/60Hz (AD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 2, 480 Volts (B), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 2, 480/24 VAC - 50/60Hz (BJ), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Circuit Breaker Type, NEMA 3, 480 Volts (B), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 1, 208 Volts (H), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 1, 240 Volts (A), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 1, 240/110/120 VAC - 50/60Hz (AD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 1, 240/24 VAC - 50/60Hz (AJ), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 1, 480 Volts (B), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 1, 480/24 VAC - 50/60Hz (BJ), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 1, 600 Volts (C), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 1, 600/110/120 VAC - 50/60Hz (CD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 1, 600/24 VAC - 50/60Hz (CJ), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 2, 208 Volts (H), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 2, 240 Volts (A), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 2, 240/110/120 VAC - 50/60Hz (AD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 2, 240/24 VAC - 50/60Hz (AJ), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 2, 480 Volts (B), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 2, 480/24 VAC - 50/60Hz (BJ), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 2, 600 Volts (C), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 2, 600/110/120 VAC - 50/60Hz (CD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 2, 600/24 VAC - 50/60Hz (CJ), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 3, 240 Volts (A), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 3, 240/110/120 VAC - 50/60Hz (AD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 3, 480 Volts (B), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 3, 600/110/120 VAC - 50/60Hz (CD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 4, 240 Volts (A), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 4, 240/110/120 VAC - 50/60Hz (AD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 4, 480 Volts (B), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 4, 600 Volts (C), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 4, 600/110/120 VAC - 50/60Hz (CD), Type 3R - Enclosure Code N"- Pump Panel"
NEMA Pump Control Panel, Disconnect Type, NEMA 5, 480 Volts (B), Type 3R - Enclosure Code N"- Pump Panel"

<< Prev Next >>