Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| 281 Reversing Starter, DeviceNet, 120V AC, 25 A Rated Device, Current Range 3.2...16 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 120V AC, 25 A Rated Device, Current Range 3.2...16 A, Conduit Entrance with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 240V AC, 25 A Rated Device, Current Range 3.2...16 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 240V AC, 25 A Rated Device, Current Range 3.2...16 A, ArmorConnect Power Media Connection with NO Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 240V AC, 25 A Rated Device, Current Range 3.2...16 A, Conduit Entrance with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 1.1...5.5 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 1.1...5.5 A, Conduit Entrance with Motor Cable Supplied, Hand-Off-Auto Selector Keypad with Forward/Reverse | |
| 281 Reversing Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 1.1...5.5 A, Conduit Entrance with NO Motor Cable Supplied, Safety Monitor | |
| 281 Reversing Starter, DeviceNet, 24V DC, 25 A Rated Device, Current Range 3.2...16 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 24V DC, 25 A Rated Device, Current Range 3.2...16 A, Conduit Entrance with Motor Cable Supplied | |
| 281 Reversing Starter, EtherNet/IP, 24V DC, 10 A Rated Device, Current Range 0.24...1.2 A, Conduit Entrance with Motor Cable Supplied | |
| 281 Reversing Starter, EtherNet/IP, 24V DC, 10 A Rated Device, Current Range 0.5...2.5 A, Conduit Entrance with Motor Cable Supplied | |
| 281 Reversing Starter, EtherNet/IP, 24V DC, 10 A Rated Device, Current Range 0.5...2.5 A, Conduit Entrance with NO Motor Cable Supplied | |
| 281 Reversing Starter, EtherNet/IP, 24V DC, 10 A Rated Device, Current Range 1.1...5.5 A, Conduit Entrance with Motor Cable Supplied | |
| 281 Reversing Starter, EtherNet/IP, 24V DC, 25 A Rated Device, Current Range 3.2...16 A, ArmorConnect Power Media Connection with Motor Cable Supplied, Hand-Off-Auto Selector Keypad with Forward/Reverse | |
| 281 Reversing Starter, EtherNet/IP, 24V DC, 25 A Rated Device, Current Range 3.2...16 A, Conduit Entrance with Motor Cable Supplied | |
| 281 Safety Reversing Starter, NEMA Type 4/IP67 Enclosure, DeviceNet, 25 A Safety Contactor w/ 24V DC Control Voltage, 25 A Rated Device - Motor Circuit Protector, 3.2-16 A Overload Relay,... | |
| 281E ArmorStart EtherNet/IP for Automotives EtherNet/IPUL Type 4 /12 and IP 67,Current Range 0.24….1.2 A | |
| 281E ArmorStart EtherNet/IP for Automotives EtherNet/IPUL Type 4 /12 and IP 67,Current Range 0.5….2.5 A | |
| 281E ArmorStart EtherNet/IP for Automotives EtherNet/IPUL Type 4 /12 and IP 67,Current Range 1.1….5.5 A | |
| 281E ArmorStart EtherNet/IP for Automotives EtherNet/IPUL Type 4 /12 and IP 67,Current Range 3.2….16 A | |
| 281E ArmorStart EtherNet/IP with Safety for Automotives,Current Range 0.24….1.2 A,EtherNet/IP, Hardwired Safe Torque Off, 4 inputs & 2 outputs,UL Type 4 /12 and IP 67 | |
| 281E ArmorStart EtherNet/IP with Safety for Automotives,Current Range 0.5….2.5 A,EtherNet/IP, Hardwired Safe Torque Off, 4 inputs & 2 outputs,UL Type 4 /12 and IP 67 | |
| 281E ArmorStart EtherNet/IP with Safety for Automotives,Current Range 1.1….5.5 A,EtherNet/IP, Hardwired Safe Torque Off, 4 inputs & 2 outputs,UL Type 4 /12 and IP 67 | |
| 281E ArmorStart EtherNet/IP with Safety for Automotives,Current Range 3.2….16 A,EtherNet/IP, Hardwired Safe Torque Off, 4 inputs & 2 outputs,UL Type 4 /12 and IP 67 | |
| 281ES ArmorStart EtherNet/IP with Safety for Automotives,Current Range 0.24….1.2 A,EtherNet/IP, Integrated Safe Torque Off, 4 inputs & 2 outputs,UL Type 4 /12 and IP 67, 0 Safe input & 0... | |
| 281ES ArmorStart EtherNet/IP with Safety for Automotives,Current Range 0.24….1.2 A,EtherNet/IP, Integrated Safe Torque Off, 4 inputs & 2 outputs,UL Type 4 /12 and IP 67, 1 Safe input & 1... | |
| 281ES ArmorStart EtherNet/IP with Safety for Automotives,Current Range 0.5….2.5 A,EtherNet/IP, Integrated Safe Torque Off, 4 inputs & 2 outputs,UL Type 4 /12 and IP 67, 0 Safe input & 0... | |
| 281ES ArmorStart EtherNet/IP with Safety for Automotives,Current Range 0.5….2.5 A,EtherNet/IP, Integrated Safe Torque Off, 4 inputs & 2 outputs,UL Type 4 /12 and IP 67, 1 Safe input & 1... | |
| 281ES ArmorStart EtherNet/IP with Safety for Automotives,Current Range 1.1….5.5 A,EtherNet/IP, Integrated Safe Torque Off, 4 inputs & 2 outputs,UL Type 4 /12 and IP 67, 0 Safe input & 0... | |
| 281ES ArmorStart EtherNet/IP with Safety for Automotives,Current Range 1.1….5.5 A,EtherNet/IP, Integrated Safe Torque Off, 4 inputs & 2 outputs,UL Type 4 /12 and IP 67, 1 Safe input & 1... | |
| 281ES ArmorStart EtherNet/IP with Safety for Automotives,Current Range 3.2….16 A,EtherNet/IP, Integrated Safe Torque Off, 4 inputs & 2 outputs,UL Type 4 /12 and IP 67, 0 Safe input & 0... | |
| 281ES ArmorStart EtherNet/IP with Safety for Automotives,Current Range 3.2….16 A,EtherNet/IP, Integrated Safe Torque Off, 4 inputs & 2 outputs,UL Type 4 /12 and IP 67, 1 Safe input & 1... | |
| 281GS ArmorStart EtherNet/IP with Safety for Automotives,Current Range 0.24….1.2 A,EtherNet/IP, Integrated Safe Torque Off, 6 inputs & 0 output,UL Type 4 /12 and IP 67, 0 Safe input & 0... | |
| 281GS ArmorStart EtherNet/IP with Safety for Automotives,Current Range 0.24….1.2 A,EtherNet/IP, Integrated Safe Torque Off, 6 inputs & 0 output,UL Type 4 /12 and IP 67, 1 Safe input & 1... | |
| 281GS ArmorStart EtherNet/IP with Safety for Automotives,Current Range 0.5….2.5 A,EtherNet/IP, Integrated Safe Torque Off, 6 inputs & 0 output,UL Type 4 /12 and IP 67, 0 Safe input & 0... | |
| 281GS ArmorStart EtherNet/IP with Safety for Automotives,Current Range 0.5….2.5 A,EtherNet/IP, Integrated Safe Torque Off, 6 inputs & 0 output,UL Type 4 /12 and IP 67, 1 Safe input & 1... | |
| 281GS ArmorStart EtherNet/IP with Safety for Automotives,Current Range 1.1….5.5 A,EtherNet/IP, Integrated Safe Torque Off, 6 inputs & 0 output,UL Type 4 /12 and IP 67, 0 Safe input & 0... | |
| 281GS ArmorStart EtherNet/IP with Safety for Automotives,Current Range 1.1….5.5 A,EtherNet/IP, Integrated Safe Torque Off, 6 inputs & 0 output,UL Type 4 /12 and IP 67, 1 Safe input & 1... | |
| 281GS ArmorStart EtherNet/IP with Safety for Automotives,Current Range 3.2….16 A,EtherNet/IP, Integrated Safe Torque Off, 6 inputs & 0 output,UL Type 4 /12 and IP 67, 0 Safe input & 0... | |
| 281GS ArmorStart EtherNet/IP with Safety for Automotives,Current Range 3.2….16 A,EtherNet/IP, Integrated Safe Torque Off, 6 inputs & 0 output,UL Type 4 /12 and IP 67, 1 Safe input & 1... | |
| 284D ArmorStart Safety Distributed Motor Starter, NEMA Type 4/IP67 Enclosure, DeviceNet, 10 A Rated Device - Motor Circuit Protector, ArmorConnect Power Media Connection with Motor Cable Supplied, | |
| 284D ArmorStart Safety Distributed Motor Starter, NEMA Type 4/IP67 Enclosure, DeviceNet, 10 A Rated Device - Motor Circuit Protector, Conduit Entrance with Motor Cable Supplied, | |
| 284D ArmorStart Safety Distributed Motor Starter, NEMA Type 4/IP67 Enclosure, DeviceNet, 25 A Rated Device - Motor Circuit Protector, ArmorConnect Power Media Connection with Motor Cable Supplied, , HOA w/... | |
| 284D ArmorStart Safety Distributed Motor Starter, NEMA Type 4/IP67 Enclosure, DeviceNet, 25 A Rated Device - Motor Circuit Protector, ArmorConnect Power Media Connection with Motor Cable Supplied, | |
| 284D ArmorStart Safety Distributed Motor Starter, NEMA Type 4/IP67 Enclosure, DeviceNet, 25 A Rated Device - Motor Circuit Protector, Conduit Entrance with Motor Cable Supplied, | |
| 284E ArmorStart EtherNet/IP for Automotives EtherNet/IPUL Type 4 /12 and IP 67, 2.3A, 0.75kW, 1.0 Hp | |
| 284E ArmorStart EtherNet/IP for Automotives EtherNet/IPUL Type 4 /12 and IP 67, 4.0A, 1.5kW, 2.0 Hp | |
| 284E ArmorStart EtherNet/IP for Automotives EtherNet/IPUL Type 4 /12 and IP 67, 6.0A, 2.2kW, 3.0 Hp | |
| 284E ArmorStart EtherNet/IP for Automotives EtherNet/IPUL Type 4 /12 and IP 67, 7.6A, 3.0kW, 5.0 Hp | |
| 284E ArmorStart EtherNet/IP Modified Safety, 2.3A, 0.75kW, 1.0 Hp,EtherNet/IP, Hardwired Safe Torque Off, 4 input & 2 outputs,UL Type 4 /12 and IP 67 | |
| 284E ArmorStart EtherNet/IP Modified Safety, 4.0A, 1.5kW, 2.0 Hp,EtherNet/IP, Hardwired Safe Torque Off, 4 input & 2 outputs,UL Type 4 /12 and IP 67 | |
| 284E ArmorStart EtherNet/IP Modified Safety, 6.0A, 2.2kW, 3.0 Hp,EtherNet/IP, Hardwired Safe Torque Off, 4 input & 2 outputs,UL Type 4 /12 and IP 67 | |
| 284E ArmorStart EtherNet/IP Modified Safety, 7.6A, 3.0kW, 5.0 Hp,EtherNet/IP, Hardwired Safe Torque Off, 4 input & 2 outputs,UL Type 4 /12 and IP 67 | |
| 300 NEMA Contactor, NEMA Size 0, Open, 100V 50Hz / 100...110V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 110V 50/60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 120V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 120V 60Hz / 110V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 200V 50Hz / 200...220V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 208...240V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 208V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 230...240V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 240V 50/60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 240V 50Hz / 277V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 240V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 24V 50/60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 24V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 24V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 24V DC Electronic Coil, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 347V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 380...400V 50Hz / 440V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 380V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 400...415V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 440V 50/60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 440V 50Hz / 480V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 48V 50/60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 48V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 500V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, 550V 50Hz / 600V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 0, Open, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 100V 50Hz / 100...110V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 110V 50/60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 120V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 120V 60Hz / 110V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 200V 50Hz / 200...220V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 208...240V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 208V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 230...240V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 240V 50/60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 240V 50Hz / 277V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 240V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 24V 50/60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 24V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 24V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 24V DC Electronic Coil, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 347V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 380...400V 50Hz / 440V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 380V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 400...415V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 440V 50/60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 440V 50Hz / 480V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 48V 50/60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 48V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 500V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, 550V 50Hz / 600V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 1, Open, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 100V 50Hz / 100...110V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 110V 50/60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 120V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 120V 60Hz / 110V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 200V 50Hz / 200...220V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 208...240V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 208V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 230...240V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 240V 50/60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 240V 50Hz / 277V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 240V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 24V 50/60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 24V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 24V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 24V DC Electronic Coil, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 347V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 380...400V 50Hz / 440V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 380V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 400...415V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 440V 50/60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 440V 50Hz / 480V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 48V 50/60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 48V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 500V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, 550V 50Hz / 600V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 2, Open, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 3, Open, 120V 60Hz / 110V 50Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 3, Open, 208V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 3, Open, 220...230V 50Hz / 240V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 3, Open, 240V 50Hz / 277V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 3, Open, 24V 50/60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 3, Open, 24V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 3, Open, 24V DC w/Integrated Diode, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 3, Open, 380...400V 50Hz / 440V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 3, Open, 415V 50Hz / 480V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 3, Open, 550V 50Hz / 600V 60Hz, Three Poles, 1 N.O. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 4, Open, 100-250V 50-60 Hz/100-250V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 4, Open, 100-250V 50-60 Hz/100-250V DC, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 4, Open, 24-60V 50-60 Hz/24-60V DC, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 4, Open, 250-500V 50-60 Hz/250-500V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 4, Open, 250-500V 50-60 Hz/250-500V DC, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 4, Open, 48-130V 50-60 Hz/48-130V DC, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 5, Open, 100-250V 50-60 Hz/100-250V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 5, Open, 100-250V 50-60 Hz/100-250V DC, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 5, Open, 24-60V 50-60 Hz/24-60V DC, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 5, Open, 250-500V 50-60 Hz/250-500V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 5, Open, 250-500V 50-60 Hz/250-500V DC, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 5, Open, 48-130V 50-60 Hz/48-130V DC, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 6, Open, 100-250V 50-60 Hz/100-250V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 6, Open, 24-60V 50-60 Hz/24-60V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 6, Open, 250-500V 50-60 Hz/250-500V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 6, Open, 48-130V 50-60 Hz/48-130V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 7, Open, 100-250V 50-60 Hz/100-250V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 7, Open, 24-60V 50-60 Hz/24-60V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 7, Open, 250-500V 50-60 Hz/250-500V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 7, Open, 48-130V 50-60 Hz/48-130V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300 NEMA Contactor, NEMA Size 8, Open, 100-250V 50-60 Hz/100-250V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300S Safety Contactor, NEMA Size 4, Open, 100-250V 50-60 Hz/100-250V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300S Safety Contactor, NEMA Size 4, Open, 100-250V 50-60 Hz/100-250V DC, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300S Safety Contactor, NEMA Size 4, Open, 24-60V 50-60 Hz/24-60V DC, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300S Safety Contactor, NEMA Size 4, Open, 250-500V 50-60 Hz/250-500V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300S Safety Contactor, NEMA Size 4, Open, 250-500V 50-60 Hz/250-500V DC, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300S Safety Contactor, NEMA Size 4, Open, 48-130V 50-60 Hz/48-130V DC, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300S Safety Contactor, NEMA Size 5, Open, 100-250V 50-60 Hz/100-250V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300S Safety Contactor, NEMA Size 5, Open, 100-250V 50-60 Hz/100-250V DC, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300S Safety Contactor, NEMA Size 5, Open, 24-60V 50-60 Hz/24-60V DC, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300S Safety Contactor, NEMA Size 5, Open, 250-500V 50-60 Hz/250-500V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300S Safety Contactor, NEMA Size 5, Open, 250-500V 50-60 Hz/250-500V DC, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300S Safety Contactor, NEMA Size 5, Open, 48-130V 50-60 Hz/48-130V DC, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300S Safety Contactor, NEMA Size 6, Open, 100-250V 50-60 Hz/100-250V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300S Safety Contactor, NEMA Size 6, Open, 24-60V 50-60 Hz/24-60V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300S Safety Contactor, NEMA Size 6, Open, 250-500V 50-60 Hz/250-500V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300S Safety Contactor, NEMA Size 6, Open, 48-130V 50-60 Hz/48-130V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300S Safety Contactor, NEMA Size 7, Open, 100-250V 50-60 Hz/100-250V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300S Safety Contactor, NEMA Size 7, Open, 24-60V 50-60 Hz/24-60V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300S Safety Contactor, NEMA Size 7, Open, 250-500V 50-60 Hz/250-500V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300S Safety Contactor, NEMA Size 7, Open, 48-130V 50-60 Hz/48-130V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 300S Safety Contactor, NEMA Size 8, Open, 100-250V 50-60 Hz/100-250V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact | |
| 305 NEMA Reversing Starter, NEMA 0, 110V 50Hz / 120V 60Hz Control Voltage, Conventional Coil, 1.0 - 5.0 Amps E1 Plus Overload Relay | |
| 305 NEMA Reversing Starter, NEMA 0, 110V 50Hz / 120V 60Hz Control Voltage, Conventional Coil, 5.4 - 27 Amps E1 Plus Overload Relay | |
| 305 NEMA Reversing Starter, NEMA 0, 110V 50Hz / 120V 60Hz Control Voltage, Provision for Overload | |
| 305 NEMA Reversing Starter, NEMA 0, 220...230V 50Hz / 240V 60Hz Control Voltage, Conventional Coil, 1.0 - 5.0 Amps E1 Plus Overload Relay | |
| 305 NEMA Reversing Starter, NEMA 0, 220...230V 50Hz / 240V 60Hz Control Voltage, Conventional Coil, 5.4 - 27 Amps E1 Plus Overload Relay | |
| 305 NEMA Reversing Starter, NEMA 0, 24V 50/60Hz Control Voltage, Conventional Coil, 1.0 - 5.0 Amps E1 Plus Overload Relay | |
| 305 NEMA Reversing Starter, NEMA 0, 24V 50/60Hz Control Voltage, Conventional Coil, 5.4 - 27 Amps E1 Plus Overload Relay | |
| 305 NEMA Reversing Starter, NEMA 0, 24V DC Control Voltage, Electronic Coil, 1.0 - 5.0 Amps E1 Plus Overload Relay | |
| 305 NEMA Reversing Starter, NEMA 0, 24V DC Control Voltage, Electronic Coil, 5.4 - 27 Amps E1 Plus Overload Relay | |
| 305 NEMA Reversing Starter, NEMA 0, 415V 50Hz / 480V 60Hz or 440V 50Hz / 480V 60Hz Control Voltage, Conventional Coil, 1.0 - 5.0 Amps E1 Plus Overload Relay | |
| 305 NEMA Reversing Starter, NEMA 0, 415V 50Hz / 480V 60Hz or 440V 50Hz / 480V 60Hz Control Voltage, Conventional Coil, 5.4 - 27 Amps E1 Plus Overload Relay | |
| 305 NEMA Reversing Starter, NEMA 0, 550V 50Hz / 600V 60Hz Control Voltage, Conventional Coil, 1.0 - 5.0 Amps E1 Plus Overload Relay | |
| 305 NEMA Reversing Starter, NEMA 0, 550V 50Hz / 600V 60Hz Control Voltage, Conventional Coil, 5.4 - 27 Amps E1 Plus Overload Relay | |
| 305 NEMA Reversing Starter, NEMA 1, 110V 50Hz / 120V 60Hz Control Voltage, Conventional Coil, 5.4 - 27 Amps E1 Plus Overload Relay | |
| 305 NEMA Reversing Starter, NEMA 1, 110V 50Hz / 120V 60Hz Control Voltage, Provision for Overload | |
| 305 NEMA Reversing Starter, NEMA 1, 24V DC Control Voltage, Electronic Coil, 5.4 - 27 Amps E1 Plus Overload Relay | |
| 305 NEMA Reversing Starter, NEMA 1, 415V 50Hz / 480V 60Hz or 440V 50Hz / 480V 60Hz Control Voltage, Conventional Coil, 5.4 - 27 Amps E1 Plus Overload Relay | |
| 305 NEMA Reversing Starter, NEMA 2, 110V 50Hz / 120V 60Hz Control Voltage, Conventional Coil, 9 - 45 Amps E1 Plus Overload Relay | |
| 305 NEMA Reversing Starter, NEMA 2, 220...230V 50Hz / 240V 60Hz Control Voltage, Conventional Coil, 9 - 45 Amps E1 Plus Overload Relay | |
| 305 NEMA Reversing Starter, NEMA 2, 24V 50/60Hz Control Voltage, Conventional Coil, 9 - 45 Amps E1 Plus Overload Relay | |
| 305 NEMA Reversing Starter, NEMA 2, 24V DC Control Voltage, Electronic Coil, 9 - 45 Amps E1 Plus Overload Relay | |
| 305 NEMA Reversing Starter, NEMA 2, 415V 50Hz / 480V 60Hz or 440V 50Hz / 480V 60Hz Control Voltage, Conventional Coil, 9 - 45 Amps E1 Plus Overload Relay | |
| 305 NEMA Reversing Starter, NEMA 2, 550V 50Hz / 600V 60Hz Control Voltage, Conventional Coil, 9 - 45 Amps E1 Plus Overload Relay | |
| 309 NEMA Non-Reversing Starter, NEMA 0, 110V 50Hz / 120V 60Hz Control Voltage, Conventional Coil, 1.0 - 5.0 Amps E1 Plus Overload Relay | |
| 309 NEMA Non-Reversing Starter, NEMA 0, 110V 50Hz / 120V 60Hz Control Voltage, Conventional Coil, 5.4 - 27 Amps E1 Plus Overload Relay | |
| 309 NEMA Non-Reversing Starter, NEMA 0, 24V DC Control Voltage, Electronic Coil, 1.0 - 5.0 Amps E1 Plus Overload Relay | |
| 309 NEMA Non-Reversing Starter, NEMA 0, 24V DC Control Voltage, Electronic Coil, 5.4 - 27 Amps E1 Plus Overload Relay | |
| 309 NEMA Non-Reversing Starter, NEMA 0, 415V 50Hz / 480V 60Hz or 440V 50Hz / 480V 60Hz Control Voltage, Conventional Coil, 1.0 - 5.0 Amps E1 Plus Overload Relay | |
| 309 NEMA Non-Reversing Starter, NEMA 0, 550V 50Hz / 600V 60Hz Control Voltage, Conventional Coil, 1.0 - 5.0 Amps E1 Plus Overload Relay | |
| 309 NEMA Non-Reversing Starter, NEMA 0, 550V 50Hz / 600V 60Hz Control Voltage, Conventional Coil, 5.4 - 27 Amps E1 Plus Overload Relay | |
| 309 NEMA Non-Reversing Starter, NEMA 1, 110V 50Hz / 120V 60Hz Control Voltage, Conventional Coil, 5.4 - 27 Amps E1 Plus Overload Relay | |
| 309 NEMA Non-Reversing Starter, NEMA 1, 24V 50/60Hz Control Voltage, Conventional Coil, 5.4 - 27 Amps E1 Plus Overload Relay | |
| 309 NEMA Non-Reversing Starter, NEMA 1, 24V DC Control Voltage, Electronic Coil, 5.4 - 27 Amps E1 Plus Overload Relay | |
| 309 NEMA Non-Reversing Starter, NEMA 1, 415V 50Hz / 480V 60Hz or 440V 50Hz / 480V 60Hz Control Voltage, Conventional Coil, 5.4 - 27 Amps E1 Plus Overload Relay | |
| 309 NEMA Non-Reversing Starter, NEMA 2, 110V 50Hz / 120V 60Hz Control Voltage, Conventional Coil, 9 - 45 Amps E1 Plus Overload Relay | |
| 309 NEMA Non-Reversing Starter, NEMA 2, 220...230V 50Hz / 240V 60Hz Control Voltage, Conventional Coil, 9 - 45 Amps E1 Plus Overload Relay | |
| 309 NEMA Non-Reversing Starter, NEMA 2, 24V 50/60Hz Control Voltage, Conventional Coil, 9 - 45 Amps E1 Plus Overload Relay | |
| 309 NEMA Non-Reversing Starter, NEMA 2, 24V DC Control Voltage, Electronic Coil, 9 - 45 Amps E1 Plus Overload Relay | |
| 309 NEMA Non-Reversing Starter, NEMA 2, 415V 50Hz / 480V 60Hz or 440V 50Hz / 480V 60Hz Control Voltage, Conventional Coil, 9 - 45 Amps E1 Plus Overload Relay | |
| 309 NEMA Non-Reversing Starter, NEMA 2, 550V 50Hz / 600V 60Hz Control Voltage, Conventional Coil, 9 - 45 Amps E1 Plus Overload Relay | |
| 400 Definite Purpose Contactor, 25A, 120V 50/60Hz, 1 Pole w/Shunt, Open, | |
| 400 Definite Purpose Contactor, 25A, 120V 50/60Hz, 2 Poles, Open, | |
| 400 Definite Purpose Contactor, 25A, 120V 50/60Hz, 3 Poles, Open, 1 N.O. / 1 N.C. Auxiliary Contact | |
| 400 Definite Purpose Contactor, 25A, 120V 50/60Hz, 3 Poles, Open, Coil Terminals On Load Side (T1/2, T2/4, T3/6) w/o QC Line/Load Terminals | |
| 400 Definite Purpose Contactor, 25A, 120V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 25A, 120V 50/60Hz, 4 Poles, Open, | |
| 400 Definite Purpose Contactor, 25A, 208/240V 50/60Hz, 1 Pole w/Shunt, Open, | |
| 400 Definite Purpose Contactor, 25A, 208/240V 50/60Hz, 2 Poles, Open, | |
| 400 Definite Purpose Contactor, 25A, 208/240V 50/60Hz, 3 Poles, Open, Box Lug on 25...30A, 3 Pole | |
| 400 Definite Purpose Contactor, 25A, 208/240V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 25A, 208/240V 50/60Hz, 4 Poles, Open, | |
| 400 Definite Purpose Contactor, 25A, 24V 50/60Hz, 1 Pole w/Shunt, Open, | |
| 400 Definite Purpose Contactor, 25A, 24V 50/60Hz, 2 Poles, Open, | |
| 400 Definite Purpose Contactor, 25A, 24V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 25A, 24V 50/60Hz, 4 Poles, Open, | |
| 400 Definite Purpose Contactor, 25A, 277V 50/60Hz, 1 Pole w/Shunt, Open, | |
| 400 Definite Purpose Contactor, 25A, 277V 50/60Hz, 2 Poles, Open, | |
| 400 Definite Purpose Contactor, 25A, 277V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 25A, 277V 50/60Hz, 4 Poles, Open, | |
| 400 Definite Purpose Contactor, 25A, 347V 50/60Hz, 4 Poles, Open, | |
| 400 Definite Purpose Contactor, 25A, 480V 50/60Hz, 1 Pole w/Shunt, Open, | |
| 400 Definite Purpose Contactor, 25A, 480V 50/60Hz, 2 Poles, Open, | |
| 400 Definite Purpose Contactor, 25A, 480V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 25A, 480V 50/60Hz, 4 Poles, Open, | |
| 400 Definite Purpose Contactor, 30A, 120V 50/60Hz, 1 Pole w/Shunt, Open, | |
| 400 Definite Purpose Contactor, 30A, 120V 50/60Hz, 2 Poles, Open, | |
| 400 Definite Purpose Contactor, 30A, 120V 50/60Hz, 3 Poles, Open, 1 N.O. / 1 N.C. Auxiliary Contact | |
| 400 Definite Purpose Contactor, 30A, 120V 50/60Hz, 3 Poles, Open, 6-32 Screw Coil Terminal with DP25, DP30 or DP40 in 2nd position | |
| 400 Definite Purpose Contactor, 30A, 120V 50/60Hz, 3 Poles, Open, Box Lug on 25...30A, 3 Pole | |
| 400 Definite Purpose Contactor, 30A, 120V 50/60Hz, 3 Poles, Open, W/O QC Terminals on Line and Load Side | |
| 400 Definite Purpose Contactor, 30A, 120V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 30A, 120V 50/60Hz, 4 Poles, Open, Box Lug on 25...30A, 3 Pole | |
| 400 Definite Purpose Contactor, 30A, 120V 50/60Hz, 4 Poles, Open, | |
| 400 Definite Purpose Contactor, 30A, 208/240V 50/60Hz, 1 Pole w/Shunt, Open, | |
| 400 Definite Purpose Contactor, 30A, 208/240V 50/60Hz, 2 Poles, Open, | |
| 400 Definite Purpose Contactor, 30A, 208/240V 50/60Hz, 3 Poles, Open, #10-32 SEMS Terminals | |
| 400 Definite Purpose Contactor, 30A, 208/240V 50/60Hz, 3 Poles, Open, 6-32 Screw Coil Terminal with DP25, DP30 or DP40 in 2nd position | |
| 400 Definite Purpose Contactor, 30A, 208/240V 50/60Hz, 3 Poles, Open, Box Lug on 25...30A, 3 Pole | |
| 400 Definite Purpose Contactor, 30A, 208/240V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 30A, 208/240V 50/60Hz, 4 Poles, Open, | |
| 400 Definite Purpose Contactor, 30A, 24V 50/60Hz, 1 Pole w/Shunt, Open, | |
| 400 Definite Purpose Contactor, 30A, 24V 50/60Hz, 2 Poles, Open, | |
| 400 Definite Purpose Contactor, 30A, 24V 50/60Hz, 3 Poles, Open, Box Lug on 25...30A, 3 Pole | |
| 400 Definite Purpose Contactor, 30A, 24V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 30A, 24V 50/60Hz, 4 Poles, Open, | |
| 400 Definite Purpose Contactor, 30A, 277V 50/60Hz, 1 Pole w/Shunt, Open, | |
| 400 Definite Purpose Contactor, 30A, 277V 50/60Hz, 2 Poles, Open, | |
| 400 Definite Purpose Contactor, 30A, 277V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 30A, 277V 50/60Hz, 4 Poles, Open, | |
| 400 Definite Purpose Contactor, 30A, 347V 50/60Hz, 4 Poles, Open, | |
| 400 Definite Purpose Contactor, 30A, 480V 50/60Hz, 2 Poles, Open, | |
| 400 Definite Purpose Contactor, 30A, 480V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 30A, 480V 50/60Hz, 4 Poles, Open, | |
| 400 Definite Purpose Contactor, 40A, 120V 50/60Hz, 1 Pole w/Shunt, Open, | |
| 400 Definite Purpose Contactor, 40A, 120V 50/60Hz, 2 Poles, Open, | |
| 400 Definite Purpose Contactor, 40A, 120V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 40A, 120V 50/60Hz, 4 Poles, Open, Factory-Installed DIN Rail Adapter (25..40 A) | |
| 400 Definite Purpose Contactor, 40A, 120V 50/60Hz, 4 Poles, Open, | |
| 400 Definite Purpose Contactor, 40A, 208/240V 50/60Hz, 1 Pole w/Shunt, Open, | |
| 400 Definite Purpose Contactor, 40A, 208/240V 50/60Hz, 2 Poles, Open, | |
| 400 Definite Purpose Contactor, 40A, 208/240V 50/60Hz, 3 Poles, Open, 2-Poles with 3-Pole Base | |
| 400 Definite Purpose Contactor, 40A, 208/240V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 40A, 208/240V 50/60Hz, 4 Poles, Open, | |
| 400 Definite Purpose Contactor, 40A, 24V 50/60Hz, 1 Pole w/Shunt, Open, | |
| 400 Definite Purpose Contactor, 40A, 24V 50/60Hz, 2 Poles, Open, | |
| 400 Definite Purpose Contactor, 40A, 24V 50/60Hz, 3 Poles, Open, #10-32 SEMS Terminals | |
| 400 Definite Purpose Contactor, 40A, 24V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 40A, 24V 50/60Hz, 4 Poles, Open, | |
| 400 Definite Purpose Contactor, 40A, 277V 50/60Hz, 1 Pole w/Shunt, Open, | |
| 400 Definite Purpose Contactor, 40A, 277V 50/60Hz, 2 Poles, Open, | |
| 400 Definite Purpose Contactor, 40A, 277V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 40A, 277V 50/60Hz, 4 Poles, Open, | |
| 400 Definite Purpose Contactor, 40A, 480V 50/60Hz, 2 Poles, Open, | |
| 400 Definite Purpose Contactor, 40A, 480V 50/60Hz, 3 Poles, Open, Screws to Accept Ring Terminals | |
| 400 Definite Purpose Contactor, 40A, 480V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 40A, 480V 50/60Hz, 4 Poles, Open, | |
| 400 Definite Purpose Contactor, 50A, 120V 50/60Hz, 3 Poles, Open, Screws to Accept Ring Terminals | |
| 400 Definite Purpose Contactor, 50A, 120V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 50A, 208/240V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 50A, 24V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 50A, 277V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 50A, 480V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 60A, 120V 50/60Hz, 3 Poles, Open, Screws to Accept Ring Terminals | |
| 400 Definite Purpose Contactor, 60A, 120V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 60A, 208/240V 50/60Hz, 3 Poles, Open, Screws to Accept Ring Terminals | |
| 400 Definite Purpose Contactor, 60A, 208/240V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 60A, 24V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 60A, 480V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 75A, 120V 50/60Hz, 3 Poles, Open, Screws to Accept Ring Terminals | |
| 400 Definite Purpose Contactor, 75A, 120V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 75A, 208/240V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 75A, 24V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 75A, 480V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 90A, 120V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 90A, 208/240V 50/60Hz, 3 Poles, Open, Screws to Accept Ring Terminals | |
| 400 Definite Purpose Contactor, 90A, 208/240V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 90A, 24V 50/60Hz, 3 Poles, Open, | |
| 400 Definite Purpose Contactor, 90A, 480V 50/60Hz, 3 Poles, Open, | |
| Bulletin 284 ArmorStart W/ Variable Frequency AC Drive, DeviceNet, 4.0A, 1.5kW, 2.0 Hp, Control Brake Contactor, DB Brake Connector | |
| Bulletin 290 - Full Voltage Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, 24V DC Separate Control Power, Armorconnect power media connection gland plate option... | |
| Bulletin 290 - Full Voltage Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, 24V DC Separate Control Power, Conduit entry for power and motor gland... | |
| Bulletin 290 - Full Voltage Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, Internal Power Supply, Armorconnect power media connection gland plate option | |
| Bulletin 290 - Full Voltage Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, Internal Power Supply, Conduit entry for power and motor gland plate option,... | |
| Bulletin 290 - Full Voltage Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, Internal Power Supply, Conduit entry for power and motor gland plate option... | |
| Bulletin 290 - Full Voltage Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,1.1-7.6 A Overload Relay, 24V DC Separate Control Power, Armorconnect power media connection gland plate option... | |
| Bulletin 290 - Full Voltage Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,1.1-7.6 A Overload Relay, 24V DC Separate Control Power, Conduit entry for power and motor gland... | |
| Bulletin 290 - Full Voltage Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,1.1-7.6 A Overload Relay, Internal Power Supply, Armorconnect power media connection gland plate option | |
| Bulletin 290 - Full Voltage Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,1.1-7.6 A Overload Relay, Internal Power Supply, Conduit entry for power and motor gland plate option,... | |
| Bulletin 290 - Full Voltage Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,1.1-7.6 A Overload Relay, Internal Power Supply, Conduit entry for power and motor gland plate option... | |
| Bulletin 290 - Full Voltage Starter, EtherNet/IP Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, 24V DC Separate Control Power, Armorconnect power media connection gland plate option... | |
| Bulletin 290 - Full Voltage Starter, EtherNet/IP Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, 24V DC Separate Control Power, Conduit entry for power and motor gland... | |
| Bulletin 290 - Full Voltage Starter, EtherNet/IP Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, Internal Power Supply, Armorconnect power media connection gland plate option | |
| Bulletin 290 - Full Voltage Starter, EtherNet/IP Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, Internal Power Supply, Conduit entry for power and motor gland plate option,... | |
| Bulletin 290 - Full Voltage Starter, EtherNet/IP Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, Internal Power Supply, Conduit entry for power and motor gland plate option... | |
| Bulletin 290 - Full Voltage Starter, EtherNet/IP Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,1.1-7.6 A Overload Relay, 24V DC Separate Control Power, Armorconnect power media connection gland plate option... | |
| Bulletin 290 - Full Voltage Starter, EtherNet/IP Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,1.1-7.6 A Overload Relay, 24V DC Separate Control Power, Conduit entry for power and motor gland... | |
| Bulletin 290 - Full Voltage Starter, EtherNet/IP Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,1.1-7.6 A Overload Relay, Internal Power Supply, Armorconnect power media connection gland plate option | |
| Bulletin 290 - Full Voltage Starter, EtherNet/IP Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,1.1-7.6 A Overload Relay, Internal Power Supply, Conduit entry for power and motor gland plate option... | |
| Bulletin 291 - Full Voltage Reversing Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, 24V DC Separate Control Power, Armorconnect power media connection gland plate... | |
| Bulletin 291 - Full Voltage Reversing Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, 24V DC Separate Control Power, Conduit entry for power and motor... | |
| Bulletin 291 - Full Voltage Reversing Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, Internal Power Supply, Armorconnect power media connection gland plate option | |
| Bulletin 291 - Full Voltage Reversing Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, Internal Power Supply, Conduit entry for power and motor gland plate... | |
| Bulletin 291 - Full Voltage Reversing Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,1.1-7.6 A Overload Relay, 24V DC Separate Control Power, Armorconnect power media connection gland plate... | |
| Bulletin 291 - Full Voltage Reversing Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,1.1-7.6 A Overload Relay, 24V DC Separate Control Power, Conduit entry for power and motor... | |
| Bulletin 291 - Full Voltage Reversing Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,1.1-7.6 A Overload Relay, Internal Power Supply, Armorconnect power media connection gland plate option | |
| Bulletin 291 - Full Voltage Reversing Starter, DeviceNet Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,1.1-7.6 A Overload Relay, Internal Power Supply, Conduit entry for power and motor gland plate... | |
| Bulletin 291 - Full Voltage Reversing Starter, EtherNet/IP Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, 24V DC Separate Control Power, Armorconnect power media connection gland plate... | |
| Bulletin 291 - Full Voltage Reversing Starter, EtherNet/IP Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, 24V DC Separate Control Power, Conduit entry for power and motor... | |
| Bulletin 291 - Full Voltage Reversing Starter, EtherNet/IP Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, Internal Power Supply, Armorconnect power media connection gland plate option | |
| Bulletin 291 - Full Voltage Reversing Starter, EtherNet/IP Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,0.24-3.5 A Overload Relay, Internal Power Supply, Conduit entry for power and motor gland plate... | |
| Bulletin 291 - Full Voltage Reversing Starter, EtherNet/IP Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,1.1-7.6 A Overload Relay, 24V DC Separate Control Power, Armorconnect power media connection gland plate... | |
| Bulletin 291 - Full Voltage Reversing Starter, EtherNet/IP Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,1.1-7.6 A Overload Relay, 24V DC Separate Control Power, Conduit entry for power and motor... | |
| Bulletin 291 - Full Voltage Reversing Starter, EtherNet/IP Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,1.1-7.6 A Overload Relay, Internal Power Supply, Armorconnect power media connection gland plate option | |
| Bulletin 291 - Full Voltage Reversing Starter, EtherNet/IP Communications, IP66, UL Type 4/12 Enclosure for 290/291/294,1.1-7.6 A Overload Relay, Internal Power Supply, Conduit entry for power and motor gland plate... | |
| Bulletin 294 ArmorStart LT, DeviceNet Communications, IP66 UL Type 4/12 Enclosure for 290/291/294,2.5A (0.75kw) 1.0 hp, Internal Power Supply, Armorconnect power media connection gland plate option | |
| Bulletin 294 ArmorStart LT, DeviceNet Communications, IP66 UL Type 4/12 Enclosure for 290/291/294,2.5A (0.75kw) 1.0 hp, Internal Power Supply, Conduit entry for power and motor, HOA Selector w/ Jog Keypad,... | |
| Bulletin 294 ArmorStart LT, EtherNet/IP Communications, IP66 UL Type 4/12 Enclosure for 290/291/294,1.5A (0.4kw) 0.5 hp, 24V DC Separate Control Power, Conduit entry for power and motor, HOA Selector w/... | |
| Control Module for 281 Reversing Starter, DeviceNet, 24V DC, Current Range 0.24...1.2 A | |
| SPDT Aux Contacts |
| << Prev | Next >> |