Allen-Bradley / Rockwell Automation Starter 140A-C2A-A63

Description
Manual Motor Starter, IEC, 0.40 - 0.63A
Request a Quote Datasheet
Description
Manual Motor Starter, IEC, 0.40 - 0.63A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Starter - 140A-C2A-A63 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Manual Motor Starter, IEC, 0.40 - 0.63A

Manual Motor Starter, IEC, 0.40 - 0.63A

Supplier's Site Datasheet
Starter -  - Radwell International
Willingboro, NJ, United States
Starter
Starter
ALLEN BRADLEY Contactors & Starters 140A-C2A-A63

ALLEN BRADLEY Contactors & Starters 140A-C2A-A63

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 140A-C2A-A63
Product Name Starter Starter
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12KF10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
IEC 9 A Contactor - 100-C09EQ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Contactor - 979085 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Continuous Current 300 amps
View Details
IEC 9 A Contactor - 100-C09UJ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details