Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C43, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR 9.00 - 45.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C43, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR 9.00 -45.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C43, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR n/a | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C43, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 200-220V 50Hz / 208-240V 60Hz, E1 Plus OLR 9.00 - 45.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C43, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 230V 50/60Hz, E1 Plus OLR 9.00 - 45.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C43, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 230V 50/60Hz, E1 Plus OLR 9.00 -45.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C43, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 24V 50/60Hz / 24V DC Electronic Coil w/ Elec. Interface, E1 Plus OLR 9.00... | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C43, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 24V 50/60Hz, E1 Plus OLR 9.00 - 45.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C43, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR 9.00 - 45.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C43, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR 9.00 -45.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C43, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR n/a | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C43, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 550V 50Hz / 600V 60Hz, E1 Plus OLR 9.00 - 45.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C43, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 550V 50Hz / 600V 60Hz, E1 Plus OLR 9.00 -45.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C43, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 550V 50Hz / 600V 60Hz, E1 Plus OLR n/a | |
| 109S Non-Reversing Safety Starter, 12A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, 1AB, 1.0-5.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, 1BB, 3.0-15 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, 1CB, 5.0-25 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, 1PB, 0.4-2.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, EAB, 0.1-0.5 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, EBB, 0.2-1.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, ECB, 1.0-5.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, EDB, 3.2-16 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, EEB, 5.4-27 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, | |
| 109S Non-Reversing Safety Starter, 12A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, 1AB, 1.0-5.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, 1BB, 3.0-15 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, 1CB, 5.0-25 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, 1PB, 0.4-2.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, EAB, 0.1-0.5 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, EBB, 0.2-1.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, ECB, 1.0-5.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, EDB, 3.2-16 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, EEB, 5.4-27 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, | |
| 109S Non-Reversing Safety Starter, 12A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, 1AB, 1.0-5.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, 1BB, 3.0-15 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, 1CB, 5.0-25 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, 1PB, 0.4-2.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, EAB, 0.1-0.5 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, EBB, 0.2-1.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, ECB, 1.0-5.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, EDB, 3.2-16 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, EEB, 5.4-27 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, | |
| 109S Non-Reversing Safety Starter, 12A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, 1AB, 1.0-5.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, 1BB, 3.0-15 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, 1CB, 5.0-25 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, 1PB, 0.4-2.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, EAB, 0.1-0.5 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, EBB, 0.2-1.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, ECB, 1.0-5.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, EDB, 3.2-16 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, EEB, 5.4-27 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 12A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, | |
| 109S Non-Reversing Safety Starter, 16A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, 1AB, 1.0-5.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, 1BB, 3.0-15 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, 1CB, 5.0-25 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, 1PB, 0.4-2.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, EAB, 0.1-0.5 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, EBB, 0.2-1.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, ECB, 1.0-5.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, EDB, 3.2-16 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, EEB, 5.4-27 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, | |
| 109S Non-Reversing Safety Starter, 16A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, 1AB, 1.0-5.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, 1BB, 3.0-15 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, 1CB, 5.0-25 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, 1PB, 0.4-2.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, EAB, 0.1-0.5 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, EBB, 0.2-1.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, ECB, 1.0-5.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, EDB, 3.2-16 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, EEB, 5.4-27 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, | |
| 109S Non-Reversing Safety Starter, 16A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, 1AB, 1.0-5.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, 1BB, 3.0-15 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, 1CB, 5.0-25 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, 1PB, 0.4-2.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, EAB, 0.1-0.5 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, EBB, 0.2-1.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, ECB, 1.0-5.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, EDB, 3.2-16 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, EEB, 5.4-27 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, | |
| 109S Non-Reversing Safety Starter, 16A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, 1AB, 1.0-5.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, 1BB, 3.0-15 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, 1CB, 5.0-25 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, 1PB, 0.4-2.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, EAB, 0.1-0.5 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, EBB, 0.2-1.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, ECB, 1.0-5.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, EDB, 3.2-16 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, EEB, 5.4-27 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 16A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, | |
| 109S Non-Reversing Safety Starter, 23A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, 1AB, 1.0-5.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 23A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, 1BB, 3.0-15 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 23A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, 1CB, 5.0-25 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 23A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, 1PB, 0.4-2.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 23A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, EAB, 0.1-0.5 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 23A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, EBB, 0.2-1.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 23A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, ECB, 1.0-5.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 23A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, EDB, 3.2-16 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 23A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, EEB, 5.4-27 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 23A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, | |
| 109S Non-Reversing Safety Starter, 23A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, 1AB, 1.0-5.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 23A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, 1BB, 3.0-15 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 23A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, 1CB, 5.0-25 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 23A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, 1PB, 0.4-2.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 23A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, EAB, 0.1-0.5 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 23A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, | |
| 109S Non-Reversing Safety Starter, 9A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, 1AB, 1.0-5.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, 1BB, 3.0-15 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, 1CB, 5.0-25 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, 1PB, 0.4-2.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, EAB, 0.1-0.5 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, EBB, 0.2-1.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, ECB, 1.0-5.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, EDB, 3.2-16 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, EEB, 5.4-27 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, NEMA Type 12/IP54 Enclosure, 1, 24V DC Control, | |
| 109S Non-Reversing Safety Starter, 9A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, 1AB, 1.0-5.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, 1BB, 3.0-15 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, 1CB, 5.0-25 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, 1PB, 0.4-2.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, EAB, 0.1-0.5 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, EBB, 0.2-1.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, ECB, 1.0-5.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, EDB, 3.2-16 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, EEB, 5.4-27 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, | |
| 109S Non-Reversing Safety Starter, 9A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, 1AB, 1.0-5.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, 1BB, 3.0-15 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, 1CB, 5.0-25 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, 1PB, 0.4-2.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, EAB, 0.1-0.5 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, EBB, 0.2-1.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, ECB, 1.0-5.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, EDB, 3.2-16 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, EEB, 5.4-27 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, Open Panel, No Enclosure, 1, 24V DC Control, | |
| 109S Non-Reversing Safety Starter, 9A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, 1AB, 1.0-5.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, 1BB, 3.0-15 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, 1CB, 5.0-25 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, 1PB, 0.4-2.0 A, E3 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, EAB, 0.1-0.5 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, EBB, 0.2-1.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, ECB, 1.0-5.0 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, EDB, 3.2-16 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, EEB, 5.4-27 A, E1 Plus Overload | |
| 109S Non-Reversing Safety Starter, 9A Max Current, Open Panel, No Enclosure, 2, 120V AC Control, | |
| 109S Non-Reversing Safety Starter, Armor Start Interface, 10A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, | |
| 109S Non-Reversing Safety Starter, Armor Start Interface, 25A Max Current, NEMA Type 12/IP54 Enclosure, 2, 120V AC Control, | |
| Available from RCC, IEC Enclosed Metal QC Starters 43 A, Type 1 - IP42 Metal Enclosure, 110V 50Hz / 120V 60Hz, 5.4..27A | |
| Available from RCC, IEC Enclosed Metal QC Starters 43 A, Type 1 - IP42 Metal Enclosure, 110V 50Hz / 120V 60Hz, Provision for Overload | |
| Available from RCC, IEC Enclosed Metal QC Starters 43 A, Type 1 - IP42 Metal Enclosure, 208V 60Hz / 208V 60HZ Transformed 120V 60HZ, 5.4..27A | |
| Available from RCC, IEC Enclosed Metal QC Starters 43 A, Type 1 - IP42 Metal Enclosure, 208V 60Hz / 208V 60HZ Transformed 120V 60HZ, Provision for Overload | |
| Available from RCC, IEC Enclosed Metal QC Starters 43 A, Type 1 - IP42 Metal Enclosure, 600V 60Hz / 550V 50HZ / 550V 50HZ Transformed 110V 50HZ / 600V 60HZ... | |
| Available from RCC, IEC Enclosed Metal QC Starters 55 A, Type 1 - IP42 Metal Enclosure, 110V 50Hz / 120V 60Hz, Provision for Overload | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 43 Amp, 110V 50Hz / 120V 60Hz | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 43 Amp, 208-240V 60Hz | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 43 Amp, 220V 50Hz / 240V 60Hz | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 43 Amp, 440V 50Hz / 480V 60Hz | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 43 Amp, 600V 60Hz | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 60 Amp, 110V 50Hz / 120V 60Hz | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 60 Amp, 208-240V 60Hz | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 60 Amp, 208V 60Hz | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 60 Amp, 220V 50Hz / 240V 60Hz | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 60 Amp, 440V 50Hz / 480V 60Hz | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 60 Amp, 600V 60Hz | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 72 Amp, 110V 50Hz / 120V 60Hz | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 72 Amp, 220V 50Hz / 240V 60Hz | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 72 Amp, 440V 50Hz / 480V 60Hz | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 85 Amp, 110V 50Hz / 120V 60Hz **Available only by custom quote** Please contact Modified Standards... | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 85 Amp, 380-400V 50Hz / 440V 60Hz **Available only by custom quote** Please contact Modified Standards... | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 85 Amp, 440V 50Hz / 480V 60Hz **Available only by custom quote** Please contact Modified Standards... | |
| IEC Enclosed Metal QC Starters 43 A, Type 1 - IP42 Metal Enclosure, 110V 50Hz / 120V 60Hz, 9..45A | |
| IEC Enclosed Metal QC Starters 43 A, Type 1 - IP42 Metal Enclosure, 110V 50Hz / 120V 60Hz, Provision for Overload | |
| IEC Enclosed Metal QC Starters 43 A, Type 1 - IP42 Metal Enclosure, 208V 60Hz / 208V 60HZ Transformed 120V 60HZ, 9..45A | |
| IEC Enclosed Metal QC Starters 43 A, Type 1 - IP42 Metal Enclosure, 600V 60Hz / 550V 50HZ / 550V 50HZ Transformed 110V 50HZ / 600V 60HZ Transformed 120V 60HZ,... | |
| IEC Enclosed Metal QC Starters 55 A, Type 1 - IP42 Metal Enclosure, 110V 50Hz / 120V 60Hz, Provision for Overload |
| << Prev | Next >> |