Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Page: 1 10 17 18 19 20 21 22 23 24 25 26 27 28 29 30 40 50 60 66
Product Name Notes
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C30, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR 5.40 - 27.00
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C30, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR 9.00 - 45.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C30, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR 9.00 -45.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C30, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR n/a
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C30, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 200-220V 50Hz / 208-240V 60Hz, E1 Plus OLR 9.00 - 45.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C30, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 200-220V 50Hz / 208-240V 60Hz, E1 Plus OLR 9.00 -45.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C30, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 230V 50/60Hz, E1 Plus OLR 9.00 - 45.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C30, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 230V 50/60Hz, E1 Plus OLR 9.00 -45.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C30, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 24V 50/60Hz / 24V DC Electronic Coil w/ Elec. Interface, E1 Plus OLR 5.40...
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C30, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 24V 50/60Hz / 24V DC Electronic Coil w/ Elec. Interface, E1 Plus OLR 9.00...
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C30, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 24V 50/60Hz, E1 Plus OLR 9.00 - 45.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C30, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR 9.00 - 45.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C30, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR 9.00 -45.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C30, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR n/a
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C30, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 550V 50Hz / 600V 60Hz, E1 Plus OLR 9.00 - 45.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C30, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 550V 50Hz / 600V 60Hz, E1 Plus OLR 9.00 -45.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C30, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 550V 50Hz / 600V 60Hz, E1 Plus OLR n/a
Available from RCC, IEC Enclosed Metal QC Starters 30 A, Type 1 - IP42 Metal Enclosure, 208V 60Hz / 208V 60HZ Transformed 120V 60HZ, Provision for Overload
Available from RCC, IEC Enclosed Metal QC Starters 37 A, Type 1 - IP42 Metal Enclosure, 110V 50Hz / 120V 60Hz, 5.4..27A
Available from RCC, IEC Enclosed Metal QC Starters 37 A, Type 1 - IP42 Metal Enclosure, 220V 50Hz / 240V 60Hz / 220V 50HZ Transformed 110V 50HZ / 240V 60HZ...
Available from RCC, IEC Enclosed Metal QC Starters 37 A, Type 1 - IP42 Metal Enclosure, 440V 50Hz / 480V 60 Hz / 440V 50HZ Transformed 110V 50HZ / 480V...
Available from RCC, IEC Enclosed Metal QC Starters 37 A, Type 1 - IP42 Metal Enclosure, 600V 60Hz / 550V 50HZ / 550V 50HZ Transformed 110V 50HZ / 600V 60HZ...
Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 30 Amp, 110V 50Hz / 120V 60Hz
Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 30 Amp, 208-240V 60Hz
Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 30 Amp, 208V 60Hz
Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 30 Amp, 220V 50Hz / 240V 60Hz
Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 30 Amp, 380-400V 50Hz / 440V 60Hz
Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 30 Amp, 400-415V 50Hz / 440V 60Hz
Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 30 Amp, 440V 50Hz / 480V 60Hz
Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 30 Amp, 600V 60Hz
IEC Enclosed Metal QC Starters 30 A, Type 1 - IP42 Metal Enclosure, 208V 60Hz / 208V 60HZ Transformed 120V 60HZ, 9..45A
IEC Enclosed Metal QC Starters 37 A, Type 1 - IP42 Metal Enclosure, 110V 50Hz / 120V 60Hz, 9..45A
IEC Enclosed Metal QC Starters 37 A, Type 1 - IP42 Metal Enclosure, 220V 50Hz / 240V 60Hz / 220V 50HZ Transformed 110V 50HZ / 240V 60HZ Transformed 120V 60HZ,...
IEC Enclosed Metal QC Starters 37 A, Type 1 - IP42 Metal Enclosure, 440V 50Hz / 480V 60 Hz / 440V 50HZ Transformed 110V 50HZ / 480V 60HZ Transformed 120V...
IEC Enclosed Metal QC Starters 37 A, Type 1 - IP42 Metal Enclosure, 600V 60Hz / 550V 50HZ / 550V 50HZ Transformed 110V 50HZ / 600V 60HZ Transformed 120V 60HZ,...

<< Prev Next >>