Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| 1 N.C. Auxiliary Contact Blocks | |
| 1 N.O. 1 N.C. Auxiliary Contact Blocks | |
| 1 N.O. Auxiliary Contact Blocks | |
| 191E Eco Reversing Starter / 191S Compact Reversing Starter, 100-C09, Common Open Type, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 1... | |
| 191E Eco Reversing Starter / 191S Compact Reversing Starter, 100-C09, Common Open Type, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 1.6... | |
| 191E Eco Reversing Starter / 191S Compact Reversing Starter, 100-C09, Common Open Type, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 2.5... | |
| 191E Eco Reversing Starter / 191S Compact Reversing Starter, 100-C09, Common Open Type, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 4... | |
| 191E Eco Reversing Starter / 191S Compact Reversing Starter, 100-C09, Common Open Type, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 6.3... | |
| 191E Eco Reversing Starter / 191S Compact Reversing Starter, 100-C12, Common Open Type, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary and Trip Contact 1 N.O. + 1... | |
| 191E Eco Reversing Starter / 191S Compact Reversing Starter, 100-C12, Common Open Type, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 10... | |
| 191E Eco Reversing Starter / 191S Compact Reversing Starter, 100-C12, Common Open Type, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 2.5... | |
| 191E Eco Reversing Starter / 191S Compact Reversing Starter, 100-C12, Common Open Type, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 6.3... | |
| 191E Eco Reversing Starter / 191S Compact Reversing Starter, 100-C12, Common Open Type, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C.,... | |
| 191E Eco Reversing Starter / 191S Compact Reversing Starter, 100-C16, Common Open Type, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 10... | |
| 191E Eco Reversing Starter / 191S Compact Reversing Starter, 100-C16, Common Open Type, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C.,... | |
| 191E Eco Reversing Starter / 191S Compact Reversing Starter, 100-C23, Common Open Type, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 10... | |
| 191E Eco Reversing Starter / 191S Compact Reversing Starter, 100-C23, Common Open Type, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 14.5... | |
| 191E Eco Reversing Starter / 191S Compact Reversing Starter, 100-C23, Common Open Type, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., 18... | |
| 191E Eco Reversing Starter / 191S Compact Reversing Starter, 100-C23, Common Open Type, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C.,... | |
| 2080 Micro800 System, Micro810 Starter Pack: Micro810 controller, 24V DC Power Supply, Removeable LCD, USB Adapter, Input Simulator, 1 Meter USB cable, Connected Component Workbench Software, Installation and Getting Started... | |
| 2080 Micro800 System, Micro820 Starter Pack Lite: Micro820 controller, 24V DC Power Supply, 7 Digital and 1 Analog Input Simulator, 1 Meter Ethernet cable, Connected Components Workbench Software, Installation Instructions... | |
| 2080 Micro800 System, Micro820 Starter Pack with PanelView 800: Micro820 controller, 24V DC Power Supply, 4†PanelView 800 HMI, 7 Digital and 1 Analog Input Simulator, 1 Meter Ethernet cable,... | |
| 2080 Micro800 System, Micro850 Starter Pack Lite: Micro850 controller, 24V DC Power Supply, 2 Channel Analog Input Plug-in, Input Simulator, 1 Meter USB Cable, 1 Meter Ethernet Cable, Connected Component... | |
| 2080 Micro800 System, Micro850 Starter Pack with PanelView 800: Micro850 controller, 24V DC Power Supply, 4 PanelView800 HMI | |
| 280 Full Voltage Starter, DeviceNet, 120V AC, 10 A Rated Device, Current Range 0.24...1.2 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 120V AC, 10 A Rated Device, Current Range 0.24...1.2 A, Conduit Entrance with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 120V AC, 10 A Rated Device, Current Range 0.5...2.5 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 120V AC, 10 A Rated Device, Current Range 0.5...2.5 A, Conduit Entrance with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 120V AC, 10 A Rated Device, Current Range 1.1...5.5 A, ArmorConnect Power Media Connection with Motor Cable Supplied, Hand-Off-Auto Selector Keypad | |
| 280 Full Voltage Starter, DeviceNet, 120V AC, 10 A Rated Device, Current Range 1.1...5.5 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 120V AC, 10 A Rated Device, Current Range 1.1...5.5 A, Conduit Entrance with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 120V AC, 25 A Rated Device, Current Range 3.2...16 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 120V AC, 25 A Rated Device, Current Range 3.2...16 A, Conduit Entrance with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 0.24...1.2 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 0.24...1.2 A, Conduit Entrance with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 0.5...2.5 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 0.5...2.5 A, ArmorConnect Power Media Connection with NO Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 0.5...2.5 A, Conduit Entrance with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 1.1...5.5 A, ArmorConnect Power Media Connection with Motor Cable Supplied, Hand-Off-Auto Selector Keypad | |
| 280 Full Voltage Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 1.1...5.5 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 1.1...5.5 A, ArmorConnect Power Media Connection with NO Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 1.1...5.5 A, Conduit Entrance with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 240V AC, 25 A Rated Device, Current Range 3.2...16 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 240V AC, 25 A Rated Device, Current Range 3.2...16 A, ArmorConnect Power Media Connection with NO Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 240V AC, 25 A Rated Device, Current Range 3.2...16 A, Conduit Entrance with Motor Cable Supplied, Hand-Off-Auto Selector Keypad | |
| 280 Full Voltage Starter, DeviceNet, 240V AC, 25 A Rated Device, Current Range 3.2...16 A, Conduit Entrance with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 0.24...1.2 A, ArmorConnect Power Media Connection with Motor Cable Supplied, Hand-Off-Auto Selector Keypad | |
| 280 Full Voltage Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 0.24...1.2 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 0.24...1.2 A, ArmorConnect Power Media Connection with NO Motor Cable Supplied, Hand-Off-Auto Selector Keypad | |
| 280 Full Voltage Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 0.24...1.2 A, Conduit Entrance with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 0.5...2.5 A, ArmorConnect Power Media Connection with Motor Cable Supplied, Hand-Off-Auto Selector Keypad | |
| 280 Full Voltage Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 0.5...2.5 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 0.5...2.5 A, ArmorConnect Power Media Connection with NO Motor Cable Supplied, Hand-Off-Auto Selector Keypad | |
| 280 Full Voltage Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 0.5...2.5 A, Conduit Entrance with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 1.1...5.5 A, ArmorConnect Power Media Connection with Motor Cable Supplied, Hand-Off-Auto Selector Keypad | |
| 280 Full Voltage Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 1.1...5.5 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 1.1...5.5 A, Conduit Entrance with Motor Cable Supplied, Hand-Off-Auto Selector Keypad | |
| 280 Full Voltage Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 1.1...5.5 A, Conduit Entrance with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 1.1...5.5 A, Conduit Entrance with NO Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 24V DC, 25 A Rated Device, Current Range 3.2...16 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 280 Full Voltage Starter, DeviceNet, 24V DC, 25 A Rated Device, Current Range 3.2...16 A, Conduit Entrance with Motor Cable Supplied, Hand-Off-Auto Selector Keypad | |
| 280 Full Voltage Starter, DeviceNet, 24V DC, 25 A Rated Device, Current Range 3.2...16 A, Conduit Entrance with Motor Cable Supplied | |
| 280 Full Voltage Starter, EtherNet/IP, 24V DC, 10 A Rated Device, Current Range 0.24...1.2 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 280 Full Voltage Starter, EtherNet/IP, 24V DC, 10 A Rated Device, Current Range 0.24...1.2 A, Conduit Entrance with Motor Cable Supplied | |
| 280 Full Voltage Starter, EtherNet/IP, 24V DC, 10 A Rated Device, Current Range 0.5...2.5 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 280 Full Voltage Starter, EtherNet/IP, 24V DC, 10 A Rated Device, Current Range 0.5...2.5 A, Conduit Entrance with Motor Cable Supplied | |
| 280 Full Voltage Starter, EtherNet/IP, 24V DC, 10 A Rated Device, Current Range 0.5...2.5 A, Conduit Entrance with NO Motor Cable Supplied | |
| 280 Full Voltage Starter, EtherNet/IP, 24V DC, 10 A Rated Device, Current Range 0.5...2.5 A, Feed-Thru Power (Daisy Chain) Connection with NO Motor Cable Supplied, Hand-Off-Auto Selector Keypad | |
| 280 Full Voltage Starter, EtherNet/IP, 24V DC, 10 A Rated Device, Current Range 1.1...5.5 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 280 Full Voltage Starter, EtherNet/IP, 24V DC, 10 A Rated Device, Current Range 1.1...5.5 A, Conduit Entrance with Motor Cable Supplied | |
| 280 Full Voltage Starter, EtherNet/IP, 24V DC, 10 A Rated Device, Current Range 1.1...5.5 A, Conduit Entrance with NO Motor Cable Supplied, Hand-Off-Auto Selector Keypad | |
| 280 Full Voltage Starter, EtherNet/IP, 24V DC, 25 A Rated Device, Current Range 3.2...16 A, ArmorConnect Power Media Connection with Motor Cable Supplied, Hand-Off-Auto Selector Keypad | |
| 280 Full Voltage Starter, EtherNet/IP, 24V DC, 25 A Rated Device, Current Range 3.2...16 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 280 Full Voltage Starter, EtherNet/IP, 24V DC, 25 A Rated Device, Current Range 3.2...16 A, ArmorConnect Power Media Connection with NO Motor Cable Supplied, Hand-Off-Auto Selector Keypad | |
| 280 Full Voltage Starter, EtherNet/IP, 24V DC, 25 A Rated Device, Current Range 3.2...16 A, ArmorConnect Power Media Connection with NO Motor Cable Supplied | |
| 280 Full Voltage Starter, EtherNet/IP, 24V DC, 25 A Rated Device, Current Range 3.2...16 A, Conduit Entrance with Motor Cable Supplied | |
| 280 Full Voltage Starter, EtherNet/IP, 24V DC, 25 A Rated Device, Current Range 3.2...16 A, Conduit Entrance with NO Motor Cable Supplied, Hand-Off-Auto Selector Keypad | |
| 280 Full Voltage Starter, EtherNet/IP, 24V DC, 25 A Rated Device, Current Range 3.2...16 A, Feed-Thru Power (Daisy Chain) Connection with NO Motor Cable Supplied, Hand-Off-Auto Selector Keypad | |
| 280 Safety Full Voltage Starter, NEMA Type 4/IP67 Enclosure, DeviceNet, 12 A Safety Contactor w/ 24V DC Control Voltage, 10 A Rated Device - Motor Circuit Protector, 0.5-2.5 A Overload... | |
| 280 Safety Full Voltage Starter, NEMA Type 4/IP67 Enclosure, DeviceNet, 12 A Safety Contactor w/ 24V DC Control Voltage, 10 A Rated Device - Motor Circuit Protector, 1.1-5.5 A Overload... | |
| 280 Safety Full Voltage Starter, NEMA Type 4/IP67 Enclosure, DeviceNet, 25 A Safety Contactor w/ 24V DC Control Voltage, 25 A Rated Device - Motor Circuit Protector, 3.2-16 A Overload... | |
| 281 Reversing Starter, DeviceNet, 120V AC, 10 A Rated Device, Current Range 0.24...1.2 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 120V AC, 10 A Rated Device, Current Range 0.24...1.2 A, Conduit Entrance with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 120V AC, 10 A Rated Device, Current Range 0.5...2.5 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 120V AC, 10 A Rated Device, Current Range 0.5...2.5 A, Conduit Entrance with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 120V AC, 10 A Rated Device, Current Range 1.1...5.5 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 120V AC, 10 A Rated Device, Current Range 1.1...5.5 A, Conduit Entrance with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 0.24...1.2 A, ArmorConnect Power Media Connection with Motor Cable Supplied, Hand-Off-Auto Selector Keypad with Forward/Reverse | |
| 281 Reversing Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 0.24...1.2 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 0.24...1.2 A, Conduit Entrance with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 0.5...2.5 A, ArmorConnect Power Media Connection with Motor Cable Supplied, Hand-Off-Auto Selector Keypad with Forward/Reverse | |
| 281 Reversing Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 0.5...2.5 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 0.5...2.5 A, ArmorConnect Power Media Connection with NO Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 0.5...2.5 A, Conduit Entrance with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 1.1...5.5 A, ArmorConnect Power Media Connection with Motor Cable Supplied, Hand-Off-Auto Selector Keypad with Forward/Reverse | |
| 281 Reversing Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 1.1...5.5 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 1.1...5.5 A, ArmorConnect Power Media Connection with NO Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 240V AC, 10 A Rated Device, Current Range 1.1...5.5 A, Conduit Entrance with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 0.24...1.2 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 0.24...1.2 A, Conduit Entrance with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 0.5...2.5 A, ArmorConnect Power Media Connection with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 0.5...2.5 A, Conduit Entrance with Motor Cable Supplied, Hand-Off-Auto Selector Keypad with Forward/Reverse | |
| 281 Reversing Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 0.5...2.5 A, Conduit Entrance with Motor Cable Supplied | |
| 281 Reversing Starter, DeviceNet, 24V DC, 10 A Rated Device, Current Range 1.1...5.5 A, Conduit Entrance with Motor Cable Supplied | |
| 281 Safety Reversing Starter, NEMA Type 4/IP67 Enclosure, DeviceNet, 12 A Safety Contactor w/ 24V DC Control Voltage, 10 A Rated Device - Motor Circuit Protector, 0.5-2.5 A Overload Relay,... | |
| 281 Safety Reversing Starter, NEMA Type 4/IP67 Enclosure, DeviceNet, 12 A Safety Contactor w/ 24V DC Control Voltage, 10 A Rated Device - Motor Circuit Protector, 1.1-5.5 A Overload Relay,... | |
| Base Module for Bulletin 280 Combination Starter, DeviceNet, 10 A Rated Device | |
| Base Module for Bulletin 280 Combination Starter, DeviceNet, 25 A Rated Device | |
| Base Module for Bulletin 280 Combination Starter, EtherNet/IP, 25 A Rated Device | |
| Front Mount Auxiliary Contact block 1N.O. 1N.C., Required for Off Indication | |
| Side Mount Auxiliary Contact block 1N.O. 1N.C., Required for Off Indication |
| << Prev | Next >> |