Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C37, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR 9.00 - 45.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C37, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR 9.00 -45.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C37, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR n/a | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C37, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 200-220V 50Hz / 208-240V 60Hz, E1 Plus OLR 9.00 - 45.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C37, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 230V 50/60Hz, E1 Plus OLR 9.00 - 45.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C37, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 24V 50/60Hz / 24V DC Electronic Coil w/ Elec. Interface, E1 Plus OLR 9.00... | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C37, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 24V 50/60Hz, E1 Plus OLR 9.00 - 45.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C37, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR 9.00 - 45.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C37, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR 9.00 -45.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C37, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR n/a | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C37, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 550V 50Hz / 600V 60Hz, E1 Plus OLR 9.00 - 45.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C37, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 550V 50Hz / 600V 60Hz, E1 Plus OLR 9.00 -45.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C37, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 550V 50Hz / 600V 60Hz, E1 Plus OLR n/a | |
| Available from RCC, IEC Enclosed Metal QC Starters 37 A, Type 1 - IP42 Metal Enclosure, 110V 50Hz / 120V 60Hz, Provision for Overload | |
| Available from RCC, IEC Enclosed Metal QC Starters 37 A, Type 1 - IP42 Metal Enclosure, 208V 60Hz / 208V 60HZ Transformed 120V 60HZ, 5.4..27A | |
| Available from RCC, IEC Enclosed Metal QC Starters 37 A, Type 1 - IP42 Metal Enclosure, 208V 60Hz / 208V 60HZ Transformed 120V 60HZ, Provision for Overload | |
| Available from RCC, IEC Enclosed Metal QC Starters 43 A, Type 1 - IP42 Metal Enclosure, 220V 50Hz / 240V 60Hz / 220V 50HZ Transformed 110V 50HZ / 240V 60HZ... | |
| Available from RCC, IEC Enclosed Metal QC Starters 43 A, Type 1 - IP42 Metal Enclosure, 440V 50Hz / 480V 60 Hz / 440V 50HZ Transformed 110V 50HZ / 480V... | |
| Available from RCC, IEC Enclosed Metal QC Starters 43 A, Type 1 - IP42 Metal Enclosure, 600V 60Hz / 550V 50HZ / 550V 50HZ Transformed 110V 50HZ / 600V 60HZ... | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 37 Amp, 110V 50Hz / 120V 60Hz | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 37 Amp, 208-240V 60Hz | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 37 Amp, 208V 60Hz | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 37 Amp, 220V 50Hz / 240V 60Hz | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 37 Amp, 440V 50Hz / 480V 60Hz | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 37 Amp, 600V 60Hz | |
| IEC Enclosed Metal QC Starters 37 A, Type 1 - IP42 Metal Enclosure, 110V 50Hz / 120V 60Hz, 9..45A | |
| IEC Enclosed Metal QC Starters 37 A, Type 1 - IP42 Metal Enclosure, 110V 50Hz / 120V 60Hz, Provision for Overload | |
| IEC Enclosed Metal QC Starters 37 A, Type 1 - IP42 Metal Enclosure, 208V 60Hz / 208V 60HZ Transformed 120V 60HZ, 9..45A | |
| IEC Enclosed Metal QC Starters 43 A, Type 1 - IP42 Metal Enclosure, 220V 50Hz / 240V 60Hz / 220V 50HZ Transformed 110V 50HZ / 240V 60HZ Transformed 120V 60HZ,... | |
| IEC Enclosed Metal QC Starters 43 A, Type 1 - IP42 Metal Enclosure, 440V 50Hz / 480V 60 Hz / 440V 50HZ Transformed 110V 50HZ / 480V 60HZ Transformed 120V... | |
| IEC Enclosed Metal QC Starters 43 A, Type 1 - IP42 Metal Enclosure, 600V 60Hz / 550V 50HZ / 550V 50HZ Transformed 110V 50HZ / 600V 60HZ Transformed 120V 60HZ,... |
| << Prev | Next >> |