Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, IP66 (EN/IEC Only) ABS Plastic - Small (Indoor Use Only), 110V 50Hz / 120V 60Hz, E1 Plus OLR 5.40 - 27.00 | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, IP66 (EN/IEC Only) ABS Plastic - Small (Indoor Use Only), 230V 50/60Hz, E1 Plus OLR 5.40 - 27.00 | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, IP66 (EN/IEC Only) ABS Plastic - Small (Indoor Use Only), 230V 50/60Hz, E1 Plus OLR 5.40 - 27.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, IP66 (EN/IEC Only) ABS Plastic - Small (Indoor Use Only), 24V 50/60Hz, E1 Plus OLR 5.40 - 27.00 | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, IP66 (EN/IEC Only) ABS Plastic - Small (Indoor Use Only), 440V 50Hz / 480V 60Hz, E1 Plus OLR 5.40 - 27.00 | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, IP66 (EN/IEC Only) ABS Plastic - Small (Indoor Use Only), 550V 50Hz / 600V 60Hz, E1 Plus OLR 5.40 - 27.00 | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR 3.20 - 16.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR 5.40 - 27.00 | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR n/a | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 230V 50/60Hz, E1 Plus OLR 5.40 - 27.00 | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 24V 50/60Hz / 24V DC Electronic Coil w/ Elec. Interface, E1 Plus OLR 5.40... | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 24V 50/60Hz, E1 Plus OLR 5.40 - 27.00 | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR 5.40 - 27.00 | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR n/a | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 550V 50Hz / 600V 60Hz, E1 Plus OLR 5.40 - 27.00 | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 550V 50Hz / 600V 60Hz, E1 Plus OLR n/a | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR 5.40 - 27.00 | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR n/a | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 200-220V 50Hz / 208-240V 60Hz, E1 Plus OLR 5.40 - 27.00 | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 230V 50/60Hz, E1 Plus OLR 5.40 - 27.00 | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 230V 50/60Hz, E1 Plus OLR 5.40 - 27.00A | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 230V 50/60Hz, E1 Plus OLR n/a | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 24V 50/60Hz / 24V DC Electronic Coil w/ Elec. Interface, E1 Plus OLR 3.20... | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 24V 50/60Hz / 24V DC Electronic Coil w/ Elec. Interface, E1 Plus OLR 5.40... | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 24V 50/60Hz, E1 Plus OLR 5.40 - 27.00 | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR 5.40 - 27.00 | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR n/a | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 550V 50Hz / 600V 60Hz, E1 Plus OLR 5.40 - 27.00 | |
| 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C23, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 550V 50Hz / 600V 60Hz, E1 Plus OLR n/a | |
| Available from RCC, IEC Enclosed Metal QC Starters 30 A, Type 1 - IP42 Metal Enclosure, 110V 50Hz / 120V 60Hz, 5.4..27A | |
| Available from RCC, IEC Enclosed Metal QC Starters 30 A, Type 1 - IP42 Metal Enclosure, 110V 50Hz / 120V 60Hz, Provision for Overload | |
| Available from RCC, IEC Enclosed Metal QC Starters 30 A, Type 1 - IP42 Metal Enclosure, 208V 60Hz / 208V 60HZ Transformed 120V 60HZ, 5.4..27A | |
| Available from RCC, IEC Enclosed Metal QC Starters 30 A, Type 1 - IP42 Metal Enclosure, 220V 50Hz / 240V 60Hz / 220V 50HZ Transformed 110V 50HZ / 240V 60HZ... | |
| Available from RCC, IEC Enclosed Metal QC Starters 30 A, Type 1 - IP42 Metal Enclosure, 440V 50Hz / 480V 60 Hz / 440V 50HZ Transformed 110V 50HZ / 480V... | |
| Available from RCC, IEC Enclosed Metal QC Starters 30 A, Type 1 - IP42 Metal Enclosure, 600V 60Hz / 550V 50HZ / 550V 50HZ Transformed 110V 50HZ / 600V 60HZ... | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 23 Amp, 110V 50Hz / 120V 60Hz | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 23 Amp, 208V 60Hz | |
| Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 23 Amp, 380-400V 50Hz / 440V 60Hz | |
| IEC Enclosed Metal QC Starters 30 A, Type 1 - IP42 Metal Enclosure, 110V 50Hz / 120V 60Hz, 5.4..27A | |
| IEC Enclosed Metal QC Starters 30 A, Type 1 - IP42 Metal Enclosure, 110V 50Hz / 120V 60Hz, 9..45A | |
| IEC Enclosed Metal QC Starters 30 A, Type 1 - IP42 Metal Enclosure, 110V 50Hz / 120V 60Hz, Provision for Overload | |
| IEC Enclosed Metal QC Starters 30 A, Type 1 - IP42 Metal Enclosure, 208V 60Hz / 208V 60HZ Transformed 120V 60HZ, 9..45A | |
| IEC Enclosed Metal QC Starters 30 A, Type 1 - IP42 Metal Enclosure, 220V 50Hz / 240V 60Hz / 220V 50HZ Transformed 110V 50HZ / 240V 60HZ Transformed 120V 60HZ,... | |
| IEC Enclosed Metal QC Starters 30 A, Type 1 - IP42 Metal Enclosure, 440V 50Hz / 480V 60 Hz / 440V 50HZ Transformed 110V 50HZ / 480V 60HZ Transformed 120V... | |
| IEC Enclosed Metal QC Starters 30 A, Type 1 - IP42 Metal Enclosure, 600V 60Hz / 550V 50HZ / 550V 50HZ Transformed 110V 50HZ / 600V 60HZ Transformed 120V 60HZ,... |
| << Prev | Next >> |