Vishay Intertechnology, Inc. Optoelectronics - Fiber Optic Receivers VY2103M59Y5VS6TV0

Description
Manufacturer: AMIS Category: Optoelectronics>Fibe r Optic Receivers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom Package / Case: Vertical, 2 PC Pin Size / Dimension: 4.00" L x 2.00" W x 1.17" H (101.6mm x 50.8mm x 29.6mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Optoelectronics>Fibe r Optic Receivers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom Package / Case: Vertical, 2 PC Pin Size / Dimension: 4.00" L x 2.00" W x 1.17" H (101.6mm x 50.8mm x 29.6mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optic Receivers -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Receivers
Optoelectronics - Fiber Optic Receivers
Manufacturer: AMIS Category: Optoelectronics>Fibe r Optic Receivers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom Package / Case: Vertical, 2 PC Pin Size / Dimension: 4.00" L x 2.00" W x 1.17" H (101.6mm x 50.8mm x 29.6mm)

Manufacturer: AMIS
Category: Optoelectronics>Fiber Optic Receivers
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
Package / Case: Vertical, 2 PC Pin
Size / Dimension: 4.00" L x 2.00" W x 1.17" H (101.6mm x 50.8mm x 29.6mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Receivers
Product Name Optoelectronics - Fiber Optic Receivers
Unlock Full Specs
to access all available technical data

Similar Products

Optical Receiver, Silicon, 300-1050 nm, 200 kHz Bandwidth, M4 - 2001-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 2000 ns
Bandwidth 0.0 to 0.2000 MHz
View Details
Fibre Optic Receivers - 2707763 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Receiver Optical Sub-Assemblies (ROSAs) -  - Semtech Corp.
Specs
Receiver Type PIN Photodiode
Photodiode Semiconductor Indium Gallium Arsenic
Data Rate 11300 Mbps
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1000 to 10000 Mbps
View Details