Bison Gear and Engineering Datasheets for Gearboxes and Gearheads
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more
Product Name | Notes |
---|---|
Specifications Gearing: Hardened steel, AGMA Class 9. Housing: Precision machined die cast aluminum. Lubrication: Grease filled, sealed and gasketed. Bearings: Needle and thrust ball. Shafts: Hardened steel. Mounting: Face or... | |
Specifications Gearing: Hardened steel, AGMA Class 9. Housing: Precision machined die cast aluminum. Lubrication: Lifetime oil bath, sealed and gasketed. Bearings: Ball, needle and thrust ball. Shafts: Hardened steel. Mounting:... |