Agro Engineers Datasheets for Gearboxes and Gearheads
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more
| Product Name | Notes |
|---|---|
| A specially designed primary worm reduction unit is integrally mounted on a standard single reduction AGNEE worm gearbox which forms the second stage. The composite units provide the most compact... | |
| AGNEE H series helical parallel shaft and bevel helical right angle drive industrial gearboxes have been introduced to meet the requirements of today's demanding applications in the medium and heavy-duty... | |
| AGNEE make helical gearbox one built on modular concept of construction conformation to is standards with respect to sizes, dimensions. This provides economics mass production, comprehensive maintenance of stocks, favorable... | |
| Agnee manufactures Planetary Gearbox for various Industrial applications operated by Electric motor and Hydraulic motor. Agnee providing customers with High Quality, Cost Effective, Power saving, Planetary gear box with wide... | |
| AGNEE Shaft Mounted Speed Reducer (SMSR) is one of the most versatile drives offering the largest ratio range and capable of powers up to 280kW. | |
| The AGNEE Right Angle Worm Gearbox have Cast Iron Gear Case of streamlined design completely air tight, dust proof and capable of being installed in open without any cover. The... |