Pelonis Technologies, Inc. Datasheets for Gearboxes and Gearheads
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more
| Product Name | Notes |
|---|---|
| Integrated Planetary Arm Bracket The planetary arm bracket and the output shaft are one-piece constructed to increase torsional rigidity and accuracy. The entire structure is machined for controlling accuracy in... | |
| Quiet Operation Grinding spiral bevel gear and Helical gears reduce vibration and noise. High Rigidity and High Torque High rigidity and high torque are achieved by integrant needle roller bearings... | |
| Servobox Series Model AD60 1-Stage, and 10 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD60 1-Stage, and 3 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD60 1-Stage, and 4 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD60 1-Stage, and 5 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD60 1-Stage, and 7 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD60 2-Stage, and 100 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD60 2-Stage, and 15 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD60 2-Stage, and 20 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD60 2-Stage, and 25 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD60 2-Stage, and 30 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD60 2-Stage, and 35 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD60 2-Stage, and 40 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD60 2-Stage, and 50 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD60 2-Stage, and 70 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD900 1-Stage, and 10 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD900 1-Stage, and 3 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD900 1-Stage, and 4 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD900 1-Stage, and 5 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD900 1-Stage, and 7 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD900 2-Stage, and 100 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD900 2-Stage, and 15 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD900 2-Stage, and 20 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD900 2-Stage, and 25 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD900 2-Stage, and 30 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD900 2-Stage, and 35 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD900 2-Stage, and 40 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD900 2-Stage, and 50 Ratio Planetary Reducer Gearbox | |
| Servobox Series Model AD900 2-Stage, and 70 Ratio Planetary Reducer Gearbox |
| Next >> |