Power Engineering & Manufacturing, Ltd. Datasheets for Gearboxes and Gearheads

Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more

Product Name Notes
PEM's angle drive gearboxes are designed for long life in applications when a high AGMA service factor is needed. Any input and output configuration can be designed with any mounting...
PEM's double output gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor...
PEM's parallel gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor and...
PEM's planetary gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor and...
PEM's pump drive gearboxes are designed for long life in applications when a high AGMA service factor is needed. PEM's pump drives are unique in that our units can drive...
PEM's split power gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor...