Radicon Datasheets for Gearboxes and Gearheads
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more
| Product Name | Notes |
|---|---|
| Custom Gearboxes Radicon can now offer a high quality range of custom built gearboxes for a wide range of industries including the cement, material handling, power generation, steel, sugar and... | |
| Helical parallel shaft and bevel helical right angle Industrial Gearboxes from Radicon come in 8 sizes. The Series G has a maximum Output Torque up to 162,000 Nm and an... | |
| Radicon parallel and right angle Industrial Gearboxes come in 11 sizes. The Series H has a maximum Output Torque to 117,000 Nm (1,035,450 lb.in.) and an Input Power up to... | |
| The ER Series of heavy duty worm gear units are direct replacements for the David Brown (Radicon) series a heavy duty worm gear units. The units provide power capacity up... | |
| The Planetary gear range takes advantage of Radicon’s many years of accumulated design expertise, together with the use of high quality materials and components. The end result is a high... | |
| The Series A Mid Range worm gear comes in 4 sizes and offers Output Torque up to 117,000 Nm (1,035,537 lb.in) and the Gear Ratios can be extended up to... |