jbj Techniques Limited Datasheets for Gearboxes and Gearheads
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more
| Product Name | Notes |
|---|---|
| Introduction: PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel... | |
| Engine Flywheel Turning Mechanism» For engine build up and servicing.» Provides the ability to rotate all sizes of engines.» Designed to slowly rotate the engine crankshaft (left /right) and to... | |
| JBJ 'AM' splitter gearboxes (or multiple PTO) are available in a number of mounting formats with various increasing and decreasing ratios. Maximum input torques up to 5,600Nm can be accepted... | |
| RM gearboxes consist of a 2-piece cast iron casing* with helical teeth, case hardened gears and shafts. Reverse rotation units have a primary gear on the input shaft driving directly... |