ABM DRIVES INC. Datasheets for Gearboxes and Gearheads
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more
| Product Name | Notes |
|---|---|
| Compact design -› Small space requirement High grade gearing -› Low noise and long life time Large variety of possible mounting optionsMaintenance-f ree | |
| High efficiency -› Economical energy consumption Compact design -› Small space requirement High grade gearing -› Low noise and long life time Robust and maintenance-free | |
| Maintenance-free Angular style-› Favorable installation conditions Die-cast aluminum housing (Type KG 62 & 102)-› Smooth, stain-resistant surface-› High corrosion resistance |