Durst Datasheets for Gearboxes and Gearheads
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more
| Product Name | Notes |
|---|---|
| Features Application support from inception to completion Designed and manufactured to customer specifications Advanced design and prototypes available Applications Construction Railway Maintenance Forestry Agricultural Oil Field Specialty Trucks | |
| Features Choice of Bronze or Cast Iron Gearing Right or Left Hand Gearing Rugged Cast Iron Housing Double Lip Spring - Loaded Oil Seals Tapered Roller Bearings Choice of many... | |
| Features Choice of forged or cut tooth gearing Tapered Rolling Bearings Universal Mountings Optional shift to change direction Heavy duty construction Applications Agricultural Material Handling Lawn and Turf Harvesting Extrusion... | |
| Features Compact High Strength Cast Iron Housing Spur and Helical High Capacity Gearing Tapered Rolling Bearings Double Lip Spring - Loaded Oil Seals Reducer or Increaser Application Hollow Shaft or... | |
| Features Improved Construction Materials Applications Power Generation Turbine Parts Durst has decades of experience and generations of results. It is with this that we embark on our newest venture — | |
| Transfer Cases DURST transfer cases are heavy-duty and engineered to meet the rugged operational demands of a wide range of mobile off-highway applications. Targeted toward mobile construction, agricultural, forestry and... |