Renold Canada Datasheets for Gearboxes and Gearheads
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more
| Product Name | Notes |
|---|---|
| A range of shaft mounted helical gear units, available with a direct flange mounted motor with ratios of up to 300:1 and 10 hp capacity. Designed to European standard, interchangeable... | |
| Helical / Bevel / Helical unit available in six unit sizes up to 113 HP capacity. Gear unit ratio range up to 160:1 and up to 15000:1 if combined with... | |
| Helical wormgear unit available in six unit sizes up to 58 hp capacity. Gear unit ratio range up to 300:1 and up to 22000:1 if combined with other Renold helical... | |
| In-line helical speed reducer and geared motor unit with ratios of up to 363:1 and 30 hp capacity. Designed to European standard - interchangeable without re-engineering Foot and flange mounting... | |
| Rugged gear unit for arduous applications having a size range of 10" to 28" nominal (250 - 710mm) centre distance. Available as single or double reduction units, with power capacity... | |
| Shaft Mounted speed reducers available as single reduction units with 5:1 ratios and double units with ratios of 13:1, 20:1, 25:1 metric and 15:1 North American. Interchangeable to allow fast... | |
| State of the art heavy duty helical and bevel/helical units using casehardened and ground gears throughout, 14 sizes with capabilities up to 14751 hp. Heavy duty design for high torque... | |
| State of the art heavy duty helical and bevel/helical units using casehardened and ground gears throughout, 14 sizes with capabilities up to 3084 hp. Heavy duty design for high torque... | |
| The WormMaster unit is available as a single or double reduction unit up to 4900:1 ratio, with a power capacity of up to 154 hp High torque capacity - compact... | |
| The WormMaster unit is available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 131 hp High torque capacity - compact design Heavy... | |
| Worm and helical / wormgear unit available with torque capacities of up to 3,098 lbf.ins (9 hp motor) and with a standard gear ratio range of 5:1 to 300:1. Available... | |
| Worm gear unit available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 119 hp. High torque capacity - compact design Heavy duty... |