Elliott Manufacturing Co., LLC Datasheets for Gearboxes and Gearheads
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more
| Product Name | Notes |
|---|---|
| The Elliott 90° Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. There are three basic sizes with operating torques ranging from 500 to... | |
| The Elliott 90° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting... | |
| The Elliott Three-Spindle Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. The operating torques range from 500 to 3600 in. lbs. Each size... | |
| The Elliott Thru-Spindle Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. The operating torques range from 500 to 3600 in. lbs. Each size... |