Cone Drive Gearing Solutions Datasheets for Gearboxes and Gearheads
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more
| Product Name | Notes |
|---|---|
| Model HP Servo Drive Introducing the new model HP servo motor adapter designed to make the mounting of a servo motor easier As servo motor capacity increases, Cone Drive is... | |
| Model RG Servo Drive The Servo Model RG is a compact right angle precision drive providing an economical solution for your general automation applications. Built around the Cone Drive double-enveloping... | |
| Series A Universal Housing The A3 features the high performance and dependability of Cone Drive's double enveloping worm gearing in a universal housing. The A3 offers features ideal for the... | |
| Series B Right Angle Worm Gear The Series B Conex right angle worm geared motors and reducers provide a highly flexible and compact solution to meet the low to medium... | |
| Series E Precision Planetary Gearhead The Series E precision planetary gear drive is designed for economical drive solutions in general automation. It represents an economical alternative to the Series P... | |
| Series LE Precision Planetary Gearhead The Series LE planetary servo gearhead offers the same level of quality as the Series E with a new output design which is dimensionally interchangeable... | |
| Series P Precision Planetary Gearhead Series P high precision inline planetary servo drive will satisfy your most demanding automation applications. The compact, cube design, universal housing with precision bearings and... | |
| Series W Series W - WhisperDrive high precision servo gearheads are ideal for your most demanding motion control applications. Inside the WhisperDrive is Cone Drive's true double-enveloping worm gearset. Offered... | |
| Worm Gear Model HP Model HP double-enveloping worm gear speed reducers are designed for all applications that require extremely high torque and accuracy in a quiet, compact package. Model HP... |