Hangzhou Chinabase Machinery Co., Ltd. Datasheets for Gearboxes and Gearheads
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more
| Product Name | Notes |
|---|---|
| Features Oil controlled clutch engagement. Emergency come home feature. Rubber block drive. Ratios: 4:1 4.23:1 4.47:1 4.7:1 5:1 5.47:1 5.89:1 6.73:1 Positive neutral. Both clutches removable when transmission being attached... | |
| Features Oil controlled clutch engagement. Emergency come home feature. Rubber block drive. Ratios:2:1 2.5:1 3:1 3.5:1 4:1 Positive neutral. Both clutches removable when transmission being attached to engine. Identical performance... | |
| China gearbox and speed reducer manufacturer(supplie r),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. | |
| High quality aluminum alloy, elegant appearance, efficient heat radiation, high carrying ability Installed in multiple surfaces, hollow output shaft, various input and output types Conjoined with other transmission machinery easily... | |
| The use of planetary gear drives in the field of power.Transmission is the modern answer to the demand for Compactness constructive simplicity and product reliability. The CB3 series planetary gearbox... |