Sumitomo Machinery Corp. of America Datasheets for Gearboxes and Gearheads

Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more

Product Name Notes
Features zero backlash, minimal lost motion and high torsional stiffness. These reducers excel in applications that demand accurate positioning, such as industrial robotics and automated production equipment. High shock load...
Parallel shaft, helical gearbox with Cyclo reducer input. Features keyless, Steel Taper-Grip® bushing for easy mounting. Cycloidal input and oversized helical gearing provide high overload capability and exceptional reliability...
Paramax parallel and right angle drives are built on almost seven decades of Sumitomo excellence in power transmission engineering. Some of the largest, and most durable power transmission systems operating...
Paramax® SFC Cooling Tower and Air Cooled Condenser Drives are designed specially for high performance in these specific applications and environments. With the same cost-saving features associated with the...
Planetary gear reducer ideal for extreme shock load applications requiring a compact, concentric inline design with high-ratio capabilities. Bevel-input configurations are also available.
Precision planetary gearheads designed for maximum mounting flexibility and easy installation in demanding servomotor applications. Three variations are available to match your needs: Keyless Solid Shaft Type, Flange Shaft Type,...
Servomotor speed reducers that are based on the Cyclo® technology. They offer an excellent combination of high strength, low inertia, low noise and high reduction ratios in a small,...
Servomotor speed reducers that are based on the Cyclo® technology. They are low backlash versions of the standard Cyclo® drive. Available in both foot mounted and flange mounted...
The Hyponic® is a right angle, all-steel hypoid gear drive. In addition to the patented Hypoid gear technology, the Hyponic® features patented Hypoid gear technology, maintenance-free grease lubrication,...
The Sumitomo Cyclo Overhead Conveyor Drive is unsurpassed by any other inline drive available in the market today. The Cyclo Overhead Conveyor Drive is an excellent choice for the food...
These fractional horsepower right angle gearmotors feature a patented design, high efficiency, easy installation and a baked-on finish ideal for food processing and packaging applications. Compact, integral hypoid gear design...
Used extensively for compressors, generators, and blowers, the new N-Series high speed drive combines state-of-the-art technology with experience to create a single reduction, parallel shaft, compact design gearbox with high...
Vertical Roller and Horizontal Mill Types. Seisa Drives are one of the best for mill applications. These drives are custom designed and manufactured, based on proven design concepts. Simple construction...
Winner of the 1981 Award from the Society of Mechanical Engineers, this double enveloping, single worm reducer has more worm teeth in contact than any competitors' straight worm shafts. Double...
Cyclo's unique epicycloidal design has advantages superior to speed reducers using common involute tooth gears. Cyclo components operate in compression, not in shear. Unlike gear teeth with limited contact...
Hansen Industrial Transmissions' P4 UniMiner gear units are compact and optimized for mining and other applications involving bulk material handling. The UniMiner allows for a variety of different mounting arrangements...
Helical shaft mounted speed reducer available with CEMA screw conveyor drive option and C-face adapter option. Features patented keyless, steel Taper-Grip® bushing for easy mounting. Higher ratings with a 25°
SEISA's Conveyor Drives are ideal for mining and bulk material handling applications. Simple construction concepts and designs offer the highest reliability, which is critical for maximum uptime in mining applications.
Sumitomo Cyclo Centrifuge Drives provide the differential speed between the bowl and the conveyor and the torque for the conveyor. The perfectly balanced housing is connected with the bowl and...
The Cyclo® Bevel Buddybox 5 Series (Cyclo® BBB5) is a highly efficient, state of the art, compact series of speed reducers and gearmotors. Optimized for shaft mounted applications...
The Cyclo® Bevel Buddybox 4 Series (Cyclo® BBB4) is a robust, state-of-the-art, mid-sized family of speed reducers and gearmotors. The Cyclo® BBB4 is a unique combination of...
The Hansen P4 gearbox is available in 19 different sizes, ranging from 6kNm to 1100 kNm output torque. It is available with two, three or four-gear stages and reduction ratios...
The Hansen P4 Single Stage gearbox is available in 9 different sizes, with up to 170,000 Nm torque output and with a power rating of up to 10,500kW. To complement...
The Hansen P4 vertical gearbox is available in 16 different sizes, with up to 819,000 Nm output torque. It is available with two and three stages and reduction ratios between...