Ondrives.US Corporation, formerly Rino Mechanical Datasheets for Gearboxes and Gearheads
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more
| Product Name | Notes |
|---|---|
| A gear rack mated with a pinion gear creates a linear actuator that converts rotational motion into linear motion or vice versa. The pinion, a circular gear, engages the teeth... | |
| Helical gearboxes are the most common type of gearbox for vehicle and equipment transmissions. Also called crossed axis gearboxes, these devices can generate large amounts of thrust, using bearings to... | |
| If you need any type of custom gearbox—a right angle gearbox, parallel shaft gearbox, crossed axis gearbox, etc.—you need Ondrives.US. We are an industry-leading manufacturer of gears, gearboxes, and other... | |
| Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends... | |
| Ondrives.US offers standard and customized in-line gearboxes to meet the needs of nearly any motion or power transfer application. Our inline gearboxes are engineered for low backlash performance. They are... | |
| Ondrives.US offers worm and wheel gear reducers in a variety of ratios and configurations to meet your unique requirements. These compact worm gear reduction boxes are manufactured from top quality... | |
| Ondrives.US' PP series double reduction worm gearboxes are, essentially, two reduction gearboxes in a single unit, with parallel input and output shafts. They feature dual ball bearings on all shafts... | |
| Our NEMA gearboxes are built in compact frames and provide at output that is 90° from the input. Along with reduction ratios from 5:1 to 120:1 and optional single- and... | |
| Our RW series miniature worm gear box assembly may be small, but it's tough enough to handle demanding power transfer applications. Constructed with machined aluminum housings and hardened steel input... | |
| These flange gearbox systems produce an output at 90° from the input and are built with compact footprints, making them ideal for a wide range of applications. Single ended or... | |
| Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and... | |
| We offer parallel shaft spur gear reducers in standard, slimline, and bore input configurations to meet the needs of nearly any motion transfer or power transfer application. With torque values... | |
| Worm wheel motorized Gearboxes | |
| Wormwheel gearboxes, or worm gearboxes, feature a gear arrangement in which a worm (i.e., a gear in the form of a screw) meshes with a worm gear (similar to a... |