KOFON Motion Group Datasheets for Gearboxes and Gearheads
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more
| Product Name | Notes |
|---|---|
| All KPE planetary gearbox adopt the alloy forged steel as the raw material, the powerful heat treatment, the latest helical gear design, full needle roller bearings, and global top level... | |
| All KPLF planetary gearbox adopt the alloy forged steel as the raw material, the powerful heat treatment, the latest helical gear design, full needle roller bearings, and global top level... | |
| All KPLN planetary gearbox adopt the alloy forged steel as the raw material, the powerful heat treatment, the latest helical gear design, full needle roller bearings, and global top level... | |
| All KPX planetary gearbox adopt the alloy forged steel as the raw material, the powerful heat treatment, the latest helical gear design, full needle roller bearings, and global top level... | |
| All Micro Planetary Gearbox adopt the alloy forged steel as the raw material, the powerful heat treatment, the latest helical gear design, full needle roller bearings, and global top level... | |
| As our best seller right angle servo gearbox family, the KVE is powerfully featured by the helical gearing system, gear grinding technology and patented Master CagedSpindle planetary carrier. The KVE... | |
| As our mostly cost-effective right angle servo gearbox family, the SVL is powered by the helical gearing system, high precision gear tooling and bevel gear grinding technology. The SVL is... | |
| As our mostly cost-effective servo gearbox family, the SPL powered by the helical gearing system and high precision gear tooling. The SPL is the great servo gearbox solutions for the... | |
| As our mostly cost-effective servo gearbox family, the SPLF is powered by the helical gearing system and high precision gear tooling. The SPLF is the great servo gearbox solutions for... | |
| Electric cylinders can operate faultlessly for long periods in harsh environments, achieving high strength, high speed, and high precision with smooth and low noise. Their unique anti-rotation feature ensures high-precision... | |
| Gearbox Solution Dedicated for AGV drive applications. | |
| Gearbox Wheel Solution Dedicated for AGV drive applications. | |
| Hollow shaft open Flexspline | |
| Integration of aluminun body to ensure the maximum rigidity and corrosion resistance, and easy to assemble with multiple precision machined surface. The use of top-level spiral bevel gear, with optimization... | |
| Motor shaft closed flexspline type | |
| Motor shaft closed flexspline | |
| Motor shaft open flexspline | |
| Solid Shaft Open Flexspline | |
| The KPG servo gearbox family are significantly featured by the helical gearing system, patented Master CagedSpindle planetary carrier, super tapper roller bearings and integrated gear housing technology. It provides high... | |
| The KPH servo gearbox family are significantly featured by the helical gearing system, patented Master CagedSpindle planetary carrier, super tapper roller bearings and integrated gear housing technology. It provides high... | |
| The KPLF-B servo gearbox family are significantly featured by the helical gearing system, patented Master CagedSpindle planetary carrier and integrated gear housing technology. It provides high precision and ultra precision... | |
| The KPX-B servo gearbox family are significantly featured by the helical gearing system, patented Master CagedSpindle planetary carrier and integrated gear housing technology. It provides high precision and ultra precision... | |
| The KVG servo gearbox family are significantly featured by the helical gearing system, patented Master CagedSpindle planetary carrier, super tapper roller bearings and integrated gear housing technology. It provides high... | |
| The KVH servo gearbox family are significantly featured by the helical gearing system, patented Master CagedSpindle planetary carrier, super tapper roller bearings and integrated gear housing technology. It provides high... | |
| The KVX is powerfully featured by the helical gearing system, gear grinding technology and patented Master CagedSpindle planetary carrier. The KVX is the ideal servo gearbox solutions for the high... | |
| The KVX-B right angle servo gearbox family are significantly featured by the helical gearing system, patented Master CagedSpindle planetary carrier and integrated gear housing technology. It provides high precision and... | |
| The SPH servo gearbox family are significantly featured by the helical gearing system, patented Master CagedSpindle planetary carrier, super tapper roller bearings. It provides high performance for radial force, axial... | |
| The SPLN provides the flexible output hollow shaft options, while keep great helical gearing technology. The SPLN is the suitable gearbox solution when the customized connections requested in precision motion... | |
| The SPLS provides the option of double solid shafts, while keeps great helical gearing technology. The SPLS is the suitable gearbox solution when the customized connections requested in precision motion... | |
| The SVX is powered by the helical gearing system, high precision gear tooling and bevel gear grinding technology. The SVX is a great right angle servo gearbox solution for the... | |
| The XA servo gearbox family are significantly featured by the helical gearing system, patented Master CagedSpindle planetary carrier and integrated gear housing technology. It provides high precision and ultra precision... | |
| The XAR right angle servo gearbox family are significantly featured by the helical gearing system, patented Master CagedSpindle planetary carrier and integrated gear housing technology. It provides high precision and... | |
| Walking and Steering System Solution Dedicated for AGV drive applications. |