Stober Drives, Inc. Datasheets for Gearboxes and Gearheads

Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more

Product Name Notes
Compact size and flexibility make the "F" unit a popular choice for applications that require high performance, efficiency, and durability. Series "F" gear drives, like all SMS units, are available...
Compact size and flexibility make these gear drives a popular choice for applications that require high performance, efficiency, and durability. Series "F" gear drives are available with a wide selection...
Our high efficiency "K" Series unit is available in a stainless steel housing. The adaptability of the well known double wobble-free bushing makes this unit necessary for the toughest washdown...
Our high efficiency "KSS" Series unit is available in a stainless steel housing. The adaptability of the well known double wobble-free bushing makes this unit necessary for the toughest washdown...
SMS "K" Series helical/bevel gear drives are the best selection for consistent, higher efficiencies versus single worm drives. Helical/bevel gear drives offer higher input-to-output efficiencies than conventional worm gear drives,...
The "C" Series Concentric/Helical MGS Food and Beverage Duty unit is a high quality and reliable solution for your extreme washdown reducer needs with the added benefit of cost savings...
The "C" Series offers performance, durability, and economy for a wide range of applications. It has a one-piece cast iron housing. Precision machined bearings support assure gearset alignment, prolong bearing...
The "C" Series unit is a high quality and reliable solution for your washdown reducer needs with the added benefit of cost savings in energy and maintenance.
The "F" Series Offset Helical Food and Beverage Duty unit is a high quality and reliable solution for your extreme washdown reducer needs with the added benefit of cost savings...
The "K" Series food/beverage unit is a high quality and reliable solution for your extreme washdown reducer needs with the added benefit of cost savings in energy and maintenance
The "K" Series line has expanded to include the new "KL" unit. This small unit shares many of the same features - warranty, one-piece cast iron housing, and maintenance free...
The "KL" Series food/beverage unit is a high quality and reliable solution for your extreme washdown reducer needs with the added benefit of cost savings in energy and maintenance
The "KS" Series uses time tested helical gearing and finish ground spiral bevel gears to provide a low backlash unit that is smooth running, with high efficiency, high power density,...
The "P" Series unit is a high quality and reliable solution for your washdown reducer needs with the added benefit of cost savings in energy and maintenance.
The "PA" Series is the ultimate Servo Gearhead. It is the culmination of innovation and experience acquired from manufacturing helical planetary gears. The "PA" has set new standards of excellence...
The "PE" is available for applications where very low backlash is not a criteria. They are an economical straight tooth planetary, comparable in quality to other STOBER units. "PE" Series...
The "PHA" Series is well suited where a smooth, precise, reliable drive is needed. The FlexiAdapt™ motor coupling is designed for accurate and precise motor installation. The integrated thermal expansion...
The "PHK" Series combines the "PH" Series ServoFit Gearhead with a reduced backlash"K" Series SMS unit for a smooth, precise, reliable drive with the benefit of direct mounting to many...
The "PHKX" Series combines the "PH" Series ServoFit™ Precision Planetary Gearheads and a right angle to provide a configuration that is a smooth, precise, reliable drive with the benefit of...
The "PHQA" Series is the high precision, lowest backlash version of the "PHQ." It has a four planet system, allowing the torque to be distributed over 4 planets instead of...
The "PHQK" series combines the "PHQ" Series with a reduced backlash SMS right angle "K" series to provide a configuration that is smooth, precise, and reliable. It has the benefit...
The "PK" Series Precision Planetary unit is a combination of the "P" Series gearhead and reduced backlash "K" Series SMS helical/bevel gear drive. The ground helical gear input and the...
The "PKX" Series is a combination of the "P" Series Precision Planetary Gearhead and a low ratio right angle which uses the FlexiAdapt® motor coupling. HeliCamber® gear technology provides minimum...
The compact size and high efficiency of the "F" Series MGS Food and Beverage Duty Reducer makes it an excellent choice for applications that require high performance and durability in...
The quality-proven, high-efficiency MGS "K" Series speed reducer is now additionally available in a stainless steel housing as the "KSS" Series. The adaptability of the double-side, wobble-free, stainless steel bushing...
The standard "K" Series Helical/Bevel MGS Food and Beverage Duty unit is supplied with a patented double sided wobble-free bushing system mounted into a stainless steel quill. This unique design...
These versatile gear drives offer you performance, durability, and economy for a wide range of applications. High efficiency helical gearing keeps motor size to a minimum while running almost silently...