FAULHABER MICROMO Datasheets for Gearboxes and Gearheads

Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more

Product Name Notes
Available in a wide variety of reduction ratios Zero backlash versions are available Available with a variety of shaft bearings including sintered, ceramic, and ball bearings
Available in all plastic or metal versions Use of high performance plastic and ceramic materials Available with a variety of shaft bearings including sintered, ceramic, and ball bearings Modified versions...
Compact length High continuous torque Very robust for intermittent or impulsive cycles High intermittent speed up to 20,000 min-1 Reduced backlash Many reduction ratios Large selection of motor combinations Many...
Zero backlash spur gearheads All steel construction Preloaded gearheads