Andantex USA, Inc. Datasheets for Gearboxes and Gearheads
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more
| Product Name | Notes |
|---|---|
| Andantex is pleased to introduce a smaller size, KRP 0, rack and pinion dedicated reducer. This compact, cost effective solution includes integral module 3 helical output pinions. There are two... | |
| Overview As an additional range to the Z-Series, the R-Series product line offers 3 sizes and 3 different ratios, with solid shaft or hollow bore options. Features Heavy duty design... | |
| Overview Especially designed for an easier in-line integration between a water cooled motor and a spindle inside a RAM., the RAM-Kit (inline built-in version) doesn’t include the input and output... | |
| Overview MSR offers an optimized and ready-to-use drive technology for either continuous rotation or accurate positioning of vertical lathes turntables. Driving the turntables crowns, these two speed gearboxes can be... | |
| Overview SRP is not just another simple planetary gearbox but a true integrated concept, including several functions combined together to offer a complete sub-assembly to the most demanding machines. Featuring:... | |
| Overview The AnglGear, the original right angle drive, is widely recognized and is in use worldwide. The AnglGear provides manual or power transmission of rotary motion in a compact,... | |
| Overview The DLO Series (In-line Differential Phase Shifters) allows accurate adjustment of the output shaft’s angular position, relative to the input shaft, while the machine is in motion, or even... | |
| Overview The DR Series (Right angle Differential Phase Shifters) allow accurate adjustment of the output shaft’s angular position, relative to the input shaft (generally the machine main shaft), while the... | |
| Overview The MSD two speed gearboxes are used in conventional design applications where the motor and the gearbox are mounted outside of the headstock. According to this design, the spindle... | |
| Overview The RAM-MSD two speed gearboxes are designed for in-line integration between a water cooled motor and a spindle inside a RAM. This compact, light-weight design matches the latest spindle... | |
| Overview The Z-Series product line offers 7 different sizes, 6 model types, and 9 ratios, with various input-output arrangements including solid shaft or hollow bore options, as well as universal... | |
| Overview Used for speed adjustment at constant power level, this range of Heavy duty Industrial Multi-speed gearboxes are designed for continuous operation. Based on standard cast-iron castings, the versatile design... | |
| Servo-Worm Reducers were specifically developed for use with the latest servo motors in applications that demand precise positioning and repeatability. These reducers are suitable for applications in material handling, automation,... | |
| This range of planetary reducers is designed for use with servo-motors in all kinds of industrial applications with a focus on cutting machines (laser, water-jet, plasma, stone, etc.) and routers. |