item America, LLC Datasheets for Gearboxes and Gearheads
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more
| Product Name | Notes |
|---|---|
| Gearbox AP 60-3, white aluminum, similar to RAL 9006 Gearboxes AP connect a Motor with a Drive Set along a shared axis. The compact, maintenance-free planetary gearboxes are each available... | |
| Gearbox WP 60-3, white aluminum, similar to RAL 9006 Gearboxes WP connect a Motor with a Drive Set at a 90° angle. The compact, maintenance-free planetary gearboxes are each available... |