CGI, Inc. Datasheets for Gearboxes and Gearheads
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more
| Product Name | Notes |
|---|---|
| Design Features Economical true planetary design High torque gear geometry Advanced materials and heat treatments Compact and efficient design 2-year warranty NEMA standard frame sizes Quick installation High reliability design... | |
| Design Features Improved design for stiffness and loading High torque gear geometry Advanced materials and heat treatments IP65 sealed Mounting in any direction Captive input pinion Simplified quick installation NEMA... | |
| Design Features Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings High reliability design High strength steels High shaft loading capacity Viton O-Ring sealed... | |
| Design Features Metric and standard NEMA motor mounting available High radial and axial shaft loading capacity True planetary design Low start-up torque High torque capability Compact design Popular metric output... | |
| Design Features Metric extended pilot (EP) configuration High torque gear geometry Advanced materials and heat treatments Improved design for stiffness and loading Mounting in any direction Captive input pinion IP65... | |
| Design Features One-piece gear cluster High-quality spur gearhead Input pinion with balanced clamp collar Quick installation High reliability design High strength steels High shaft loading capacity Viton O-Rings sealed at... | |
| Design Features One-piece gear cluster Tapered roller bearings High quality spur gearhead Input pinion with balanced clamp collar Quick installation High reliability design High strength steels High shaft loading capacity... | |
| Design Features Single-piece construction utilized throughout IP65 sealed with Viton® seals at each joint High torque design with optimized gear geometry Advanced materials and heat treatments High torsional stiffness design... | |
| Design Features True planetary design Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings Sealed ball bearings High efficiency design All gears are heat... | |
| Design Features True Planetary Design Low Backlash Design Quick Installation High radial and axial shaft loading capacity Compact design Rigid single-piece steel housing Sealed ball bearings High efficiency design All... | |
| Design Features True planetary design Tapered roller bearings Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings High reliability design High strength steels High... |