Conic Systems Datasheets for Gearboxes and Gearheads
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more
| Product Name | Notes |
|---|---|
| Harmonic Gearing with Integrated Cross Roller Bearing The CSF-CR1 series is a high-performance, zero tooth backlash gearhead that integrates a cross roller output bearing. Simplifying customer mounting and design, the... | |
| Harmonic Gearing with Integrated Cross Roller Bearing The SHF-CR1 series is a high-performance, zero tooth backlash gearhead that integrates a cross roller output bearing and features a hollow input shaft. | |
| HDR Heavy Duty Precision Low Backlash Harmonic Gear Drive The HDA is a low backlash, heavy-duty pancake type harmonic gear component set. It features a double bearing wave generator and... | |
| The CSF series is a high performance, zero backlash harmonic gear component set. Excellent choice over planetary and cycloidal gear reducers. Conic’s CSF offers a lifetime of superior motion control... | |
| The HBD is a back-to-back, 1:1 pancake style harmonic gear set used for phase shifting and rotary positioning differential applications. It is most often applied in printing, converting, and packaging... | |
| The HDA is a low backlash, heavy-duty pancake type harmonic gear component set. It features a double bearing wave generator with a large bore and extended hubs for bearing mounting. | |
| The HDC is a zero-backlash harmonic gear component set. It is an excellent choice as a high ratio, gear reducer for precision rotary positioning, servo gearing, robotic, and high accuracy... | |
| The HDF is a low backlash, axially compact harmonic gear component set. It is designed for high ratio gear reducer applications where space is the primary constraint. It is typically... | |
| The Lifetime series is a precision harmonic gearbox designed as a direct replacement for a traditional planetary gearhead but offers lifetime zero backlash and repeatability better than 10 arc-sec. The... |