DieQua Corporation Datasheets for Gearboxes and Gearheads

Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more

Product Name Notes
DieQua now offers economical industrial worm gearboxes to use with small NEMA 23 through 56 and similar small metric servo and stepper motors. These industrial servo worm gearboxes are most...
DieQua’s Series PGW servo gearheads are designed to bolt on directly to belt drive linear actuator systems to shorten powertrain length. The dynamically balanced collar clamping mechanism that attaches to...
Our aluminum worm gearboxes are industrial gear reducers that provide highly reliable power transmission for general-purpose applications. Our worm gear reducers are designed, manufactured, and assembled in Italy’s famous gear...
Our right-angle servo worm gearboxes provide high-precision rotary motion for highly dynamic cyclical or speed control servo applications. These Dynabox high-precision servo worm gearboxes are available in 3 backlash levels...
Right Angle Reversing & Engage/Disengage Power capacities from 1 – 300 HP 11 reducing ratios from 1:1 to 6:1 4 increasing ratios from 1:1.25 to 1:2 Standard backlash of 5...
Sesame’s PHCH is a Premium Class In-Line Helical Gear reducer, featuring Best-In-Class OHL capacities. The PHCH Series incorporates a robust combination of enhanced Torque Capacity and Output Shaft Loading that...
Tandler hollow shaft bevel gearboxes offer shaft-mount designs with keyways, square splines, involute splines, or smooth bores with shrink disks Power capacities from 1 – 300 HP 11 reducing ratios...
The A and F Series Helical Parallel Shaft Gear Motors and Speed Reducers provide unmatched performance, durability, and design flexibility. These units offer torque capacities up to 2,800 Nm (2065...
The A and F Series high-torque parallel-shaft helical gearbox provides unmatched performance, durability, and design flexibility. Evolving from our standard line of premium quality speed reducers, these servo gear reducers...
The GearSync family represents the next evolution of DieQua’s legacy, combining European-engineered design with the precision of our US-based assembly. ALU Series Compatibility Guide ALU Series Compatibility Guide
The GearSync family represents the next evolution of DieQua’s legacy, combining European-engineered design with the precision of our US-based assembly. GI ALU Series Compatibility Guide GI ALU Series Compatibility Guide...
The GearSync family represents the next evolution of DieQua’s legacy, combining European-engineered design with the precision of our US-based assembly. None
The H Series are inline helical gear motors & speed reducers available in 14 sizes that provide unmatched performance, durability, and design flexibility. These units offer higher torque capacities of...
The K Series Helical Bevel Gearmotors and Speed Reducers provide unmatched performance, durability, and design flexibility. These Helical Bevel Gearmotors and Speed Reducers also offer torque capacities up to 20,000...
The K Series High-Torque Helical Bevel Gearbox provides unmatched performance, durability, and design flexibility. This helical bevel gearbox evolves from our standard line of premium quality speed reducers, offering higher...
The PBE Primary Series square mounting flange, cantilevered primary class spur planetary gears, in an inline housing through sizes 90. Offers a light torque capacity, quiet operation with backlash as...
The PGC Precision Series features round mounting flange, caged precision class spur planetary gears in an inline housing through sizes 235. High torque capacity, quiet operation with backlash as low...
The PGF and PHF series of ISO 9409-1 compliant rotary flange helical bevel provide a wide range of performance levels to satisfy the full range of motion control application requirements.
The PGRH Precision Series right-angle servo gearbox: housing, square mounting flange, with caged precision class helical planetary gears, in sizes through 220. High torque capacity, quiet operation and backlash as...
The PHF Precision Series round mounting flange, caged premium class helical planetary gears, in an inline housing through sizes 220. ISO-9409 robot flange output, high torque capacity, quiet operation with...
The PHFR Precision Round mounting flange, caged precision class spur planetary gears in a right-angle housing through sizes 255. ISO-9409 flange output, high torque capacity, quiet operation with backlash as...
The S Series Helical Worm Gear Servo Reducer provides unmatched performance, durability, and design flexibility. Evolving from our standard line of premium quality speed reducers, these gearheads offer torque capacities...
The S Series Helical Worm Gearmotor and Speed Reducer provides unmatched performance, durability, and design flexibility. This unit offers torque capacities up to 1,300 Nm (960 ft lbs). The cat4CAD...
The Sesame – PHL Premium High Precision Gearheads square mounting flange, caged premium class helical planetary gears in an inline housing through sizes 90. High torque capacity, quiet operation with...
The Sesame – PUL Premium Servo Gearheads square mounting flange, caged premium class helical planetary gears in an inline housing through sizes 220. High torque capacity, quiet operation with backlash...
The Sesame PGL Precision Series Gearhead features a square mounting flange, caged precision class spur planetary gears, in an inline housing through sizes 220. This Sesame servo planetary gearbox has...
The Sesame® PBC Series of Economy Planetary Gearheads provide solid performance, a wide range of sizes, in round flange and round housing mountings, available in three stages with ratios 1000:1.
The SGC Precision Series features round mounting flange, caged precision class spur planetary gears in an inline housing through sizes 90. Medium torque capacity, quiet operation with backlash as low...
The Tandler FS2 precision single-stage spiral bevel gearhead provides the ultimate in-motion control. With precision ground hardened and lapped, matched-set spiral bevel gears, and a revolutionary motor mount, maximum performance...
The Tandler PL2FS inline servo gearbox is engineered for high-performance motion control applications that demand accuracy, efficiency, and flexibility. Featuring precision-ground, matched-set planetary gearing and a revolutionary motor mount, this...
The Tandler PSK2FS right-angle planetary bevel servo gearhead offers the ultimate in precision motion control. With precision ground, matched-set gears, lapped spiral bevel gears, and a revolutionary motor connection, this...
The Tandler right-angle spiral bevel gearbox offers low backlash and low transmission error for precise power transmission. This Tandler gearbox also has auxiliary shafts available for power takeoff, reversing, and...
The Tandler Series HL Power Master Spiral Bevel Gearbox has a different internal design offering a higher torque density. This low-backlash Power Master Gearbox has a more robust design, perfect...
The Tandler series PD2 Double Planetary speed correction gearbox is a dual-stage planetary gearbox used for inline shaft phasing or narrow range speed control. This planetary reverse gearbox is offered...
The Tandler SKP2FS2 Bevel Planetary Servo Gearbox is engineered for high-performance motion control applications requiring precision, rigidity, and torque. Featuring precision-ground, matched-set planetary gears and lapped spiral bevel gears, this...
The Tandler SP2 right-angle shaft phasing gearboxes are specifically designed for applications that require timing, positioning, registration, and/or narrow-range speed control. With this angular gearbox, continuous 360-degree corrections and incremental...
The Tandler WV is a small spiral bevel gearbox with a reinforced shaft. It is commonly used in line-shaft drive applications where only a proportion of the full torque is...
The VA series gearbox has a complete stainless steel design for high performance or precise motion control requirements. Power capacities from 1 – 300 HP 11 reducing ratios from 1:1...
These two- and three-way right-angle gearboxes from Tandler offer up to 6-shaft extensions for power take-off in the same or perpendicular planes. Some versions of these three-way right-angle gearboxes are...
This is the Tandler series PE2 Single Planetary speed-correction gearbox. It is a single-stage planetary gearbox used for inline shaft phasing or narrow-range speed control. This inline planetary gearbox can...
This precision right-angle worm gearbox by Dynabox provides precise rotary motion for highly dynamic cyclical or speed control servo applications. These precision worm gearboxes are available in 3 backlash levels...