Grove Gear Datasheets for Gearboxes and Gearheads

Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more

Product Name Notes
Bravo Aluminum Worm Gear Reducers are ideal for manufacturers of commercial and industrial machinery designing compact and lightweight products. These unique reducers weigh up to two-thirds less and are one-third...
Electra-Gear offers a unique, aluminum gear reducer line, which is the most extensive of its kind in North America. Electra-Gear’s aluminum products are a light weight, yet durable alternative to...
Grove Gear offers a complete line of high efficiency gearing products including helical-bevel reducers. System operating efficiency is maximized with gear reducer efficiencies up to 95%. In many cases, high...
Grove Gear offers a complete line of high efficiency gearing products including helical-inline reducers. System operating efficiency is maximized with gear reducer efficiencies up to 97%. In many cases, high...
Grove Gear offers a complete line of high efficiency gearing products including helical-worm reducers. System operating efficiency is maximized with gear reducer efficiencies up to 83%. In many cases, high...
Grove Gear offers a complete line of high efficiency gearing products including parallel shaft reducers. System operating efficiency is maximized with gear reducer efficiencies up to 97%. In many cases,...
Grove Gear offers a full line of Ratio Multipliers. The dual purpose design can be used as a stand-alone single reduction inline reducer or as a bolt-on to the input...
Grove Gear Stainless Steel gear reducers offer superior corrosion protection. They are rust proof and able to withstand the harshest conditions. The stainless steel housing, cover and external hardware offer...
Grove Gear’s aluminum ratio multipliers are lightweight and paint-free alternative to cast iron options. The dual purpose design can be used as a stand-alone single reduction inline reducer or as...
Grove Gear’s stainless steel ratio multipliers provide superior resistance to corrosion in critical and harsh environments. The dual purpose design can be used as a stand-alone single reduction inline reducer...
LeCENTRIC helical-inline gear reducers offer unsurpassed advantages in terms of weight, efficiency and interchangeability. The aluminum reducers are loaded with long life features industrial equipment users have come to expect.
The 800 Series Grove Gear IRONMAN™ reducer line is a true heavy duty workhorse that handles the environmental assaults, shock loading, frequent reversing and continuous duty cycles typical in many...
The Grove Gear IronMan E Series is a high efficiency, right angle gear reducer designed for increased torque density, reduced inventory and improved efficiency. By utilizing modified helical-bevel technology, the...
The Grove Gear IRONMAN NH Series features a compact and narrow profile designed to fit space allocations in new or existing equipment. Small, but mighty, the cast iron gear reducer...