Peerless-Winsmith, Inc. Datasheets for Gearboxes and Gearheads

Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more

Product Name Notes
100
. 25HP to 87.11HP RATIO RANGE - 1.5 to approximately 2,000:1 MAX . OUTPUT TORQUE RANGE 50 to 113,000 in. lbs. Winsmith's planetary reducers combine high load capacity, smooth quiet...
.25HP to 87.11HP RATIO RANGE - 1.5 to approximately 2,000:1 MAX. OUTPUT TORQUE RANGE 50 to 113,000 in. lb Winsmith's planetary reducers combine high load capacity, smooth quiet operation and...
25HP to 87.11HP RATIO RANGE - 1.5 to approximately 2,000:1 MAX. OUTPUT TORQUE RANGE 50 to 113,000 in. lb Winsmith's planetary reducers combine high load capacity, smooth quiet operation and...
25HP to 87.11HP RATIO RANGE 1.1:1 to 50,000:1 MAX. OUTPUT TORQUE RANGE 50 to 113,000 in. lb Winsmith's planetary reducers combine high load capacity, smooth quiet operation and long operating...
25HP to 87.11HP RATIO RANGE 1.5 to approximately 2,000:1 MAX. OUTPUT TORQUE RANGE 50 to 113,000 in. lb Winsmith's planetary reducers combine high load capacity, smooth quiet operation and long...
Axial Adjustable Worm. The Motion Control gear product line has been specifically designed for motion control applications. The backlash control levels are well below standard industrial products, the motor interfaces...
C-Line worm gear reducers have set the industry standard in versatility, reliability and performance. Single, double, and triple reduction units with ratios as high as 180,000:1 and torque ratings up...
Minimum Fixed Backlash. The Motion Control gear product line has been specifically designed for motion control applications. The backlash control levels are well below standard industrial products, the motor interfaces...
Minimum Fixed Baklash. The Motion Control gear product line has been specifically designed for motion control applications. The backlash control levels are well below standard industrial products, the motor interfaces...
Modified industrial worm gear speed reducers
Severe environmental protection featuring the Winshield sealing system. Quill input, solid output shaft or hollow output bore products available in nine gear ratio configurations are included in Winsmith's 24 hour...
The D-90 TYPE DE uses double enveloping worm gearing thus combining high load capacity with high efficiency to achieve more torque per pound. Available in single and double reductions, it...
The SE Encore series of worm gear speed reducers provides a wide variety of industrial applications with incomparable gearing performance. Developed with more performance features and up to 40% higher...
Variable Center Distance. The Motion Control gear product line has been specifically designed for motion control applications. The backlash control levels are well below standard industrial products, the motor interfaces...
Winsmith's SE Maximizer Plus Speed Reducers are intended for wash down applications. The SE Maximizer Plus features the Winsmith WinGuard™ Epoxy Coating System that sets the benchmark for superior harsh...