ELMA Electronic Inc. Intel Core i7, 3U VPX Single Board Computer

Description
The IC-INT-VPX3c is based on the Intel ® Core™ i7 processor Ivy Bridge and its companion chipset QM77. This generation of 64-bit multi-core mobile processors offers unmatched technology for intelligent performance. Its optimized multicore architecture provides better multi-tasking and multi-threaded performance, floating point processing (Intel® AVX) and integrated video features. With its new generation FPGA and the associated Personality Module, the IC-INT-VPX3c is the perfect toolbox to build advanced integrated embedded systems. Moreover, the IC-INT-VPX3c is delivered with the IC Boot Loader. This capability to develop optimized UEFI firmware allows customization of system power up for fast boot sequence tailored to your application. Main Features Processor Unit One Intel® Core™ i7 3612QE (other config: 3517UE/3555LE – consult us) Core speed = 2.1GHz (or 1.7GHz / 2.5GHz) Cache = 6MB (4MB / 4MB) Thermal design power = 35W (17W / 25W) DDR3-1333 with ECC (up to 2 * 4 GBytes) Boot flash memory Calendar clock with supercap and/or battery backup One thermal monitoring sensor A SATA SSD module One FPGA (XC7 KX70T / KX160T on demand) and a Personality Module Communication Subsystem 3 * GigaEthernet ports (1000BT or 1000BX ) 1 * front RS232 UART 3 * USB 2.0 ports (1 front / 2 rear) 12 * PCI-Express Gen2 lanes Up to 4 * rear SATA interfaces 2 * HDMI interfaces (1 front / 1 rear) 1 * Intel HD Audio interface GPIOs (from Personality Module) SERDES (from FPGA and Personality Module)
Description
The IC-INT-VPX3c is based on the Intel ® Core™ i7 processor Ivy Bridge and its companion chipset QM77. This generation of 64-bit multi-core mobile processors offers unmatched technology for intelligent performance. Its optimized multicore architecture provides better multi-tasking and multi-threaded performance, floating point processing (Intel® AVX) and integrated video features. With its new generation FPGA and the associated Personality Module, the IC-INT-VPX3c is the perfect toolbox to build advanced integrated embedded systems. Moreover, the IC-INT-VPX3c is delivered with the IC Boot Loader. This capability to develop optimized UEFI firmware allows customization of system power up for fast boot sequence tailored to your application. Main Features Processor Unit One Intel® Core™ i7 3612QE (other config: 3517UE/3555LE – consult us) Core speed = 2.1GHz (or 1.7GHz / 2.5GHz) Cache = 6MB (4MB / 4MB) Thermal design power = 35W (17W / 25W) DDR3-1333 with ECC (up to 2 * 4 GBytes) Boot flash memory Calendar clock with supercap and/or battery backup One thermal monitoring sensor A SATA SSD module One FPGA (XC7 KX70T / KX160T on demand) and a Personality Module Communication Subsystem 3 * GigaEthernet ports (1000BT or 1000BX ) 1 * front RS232 UART 3 * USB 2.0 ports (1 front / 2 rear) 12 * PCI-Express Gen2 lanes Up to 4 * rear SATA interfaces 2 * HDMI interfaces (1 front / 1 rear) 1 * Intel HD Audio interface GPIOs (from Personality Module) SERDES (from FPGA and Personality Module)

Suppliers

Company
Product
Description
Supplier Links
Intel Core i7, 3U VPX Single Board Computer -  - ELMA Electronic Inc.
Fremont, CA, USA
Intel Core i7, 3U VPX Single Board Computer
Intel Core i7, 3U VPX Single Board Computer
The IC-INT-VPX3c is based on the Intel ® Core™ i7 processor Ivy Bridge and its companion chipset QM77. This generation of 64-bit multi-core mobile processors offers unmatched technology for intelligent performance. Its optimized multicore architecture provides better multi-tasking and multi-threaded performance, floating point processing (Intel® AVX) and integrated video features. With its new generation FPGA and the associated Personality Module, the IC-INT-VPX3c is the perfect toolbox to build advanced integrated embedded systems. Moreover, the IC-INT-VPX3c is delivered with the IC Boot Loader. This capability to develop optimized UEFI firmware allows customization of system power up for fast boot sequence tailored to your application. Main Features Processor Unit One Intel® Core™ i7 3612QE (other config: 3517UE/3555LE – consult us) Core speed = 2.1GHz (or 1.7GHz / 2.5GHz) Cache = 6MB (4MB / 4MB) Thermal design power = 35W (17W / 25W) DDR3-1333 with ECC (up to 2 * 4 GBytes) Boot flash memory Calendar clock with supercap and/or battery backup One thermal monitoring sensor A SATA SSD module One FPGA (XC7 KX70T / KX160T on demand) and a Personality Module Communication Subsystem 3 * GigaEthernet ports (1000BT or 1000BX ) 1 * front RS232 UART 3 * USB 2.0 ports (1 front / 2 rear) 12 * PCI-Express Gen2 lanes Up to 4 * rear SATA interfaces 2 * HDMI interfaces (1 front / 1 rear) 1 * Intel HD Audio interface GPIOs (from Personality Module) SERDES (from FPGA and Personality Module)

The IC-INT-VPX3c is based on the Intel ® Core™ i7 processor Ivy Bridge and its companion chipset QM77. This generation of 64-bit multi-core mobile processors offers unmatched technology for intelligent performance. Its optimized multicore architecture provides better multi-tasking and multi-threaded performance, floating point processing (Intel® AVX) and integrated video features.

With its new generation FPGA and the associated Personality Module, the IC-INT-VPX3c is the perfect toolbox to build advanced integrated embedded systems.

Moreover, the IC-INT-VPX3c is delivered with the IC Boot Loader. This capability to develop optimized UEFI firmware allows customization of system power up for fast boot sequence tailored to your application.


Main Features

Processor Unit

  • One Intel® Core™ i7 3612QE (other config: 3517UE/3555LE – consult us)
    • Core speed = 2.1GHz (or 1.7GHz / 2.5GHz)
    • Cache = 6MB (4MB / 4MB)
    • Thermal design power = 35W (17W / 25W)
  • DDR3-1333 with ECC (up to 2 * 4 GBytes)
  • Boot flash memory
  • Calendar clock with supercap and/or battery backup
  • One thermal monitoring sensor
  • A SATA SSD module
  • One FPGA (XC7 KX70T / KX160T on demand) and a Personality Module

Communication Subsystem

  • 3 * GigaEthernet ports (1000BT or 1000BX )
  • 1 * front RS232 UART
  • 3 * USB 2.0 ports (1 front / 2 rear)
  • 12 * PCI-Express Gen2 lanes
  • Up to 4 * rear SATA interfaces
  • 2 * HDMI interfaces (1 front / 1 rear)
  • 1 * Intel HD Audio interface
  • GPIOs (from Personality Module)
  • SERDES (from FPGA and Personality Module)
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name Intel Core i7, 3U VPX Single Board Computer
Processor / CPU Intel® Core™ i7 3612QE
Computer Bus VPX
CPU Speed 1700 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-816T2-00A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 512000 MB
Ports USB
View Details
Freescale QorIQ P2010/P2020 VME64X Single Board Computer - MVME2500 - Artesyn Embedded Power
Specs
Processor / CPU 800 MHz Freescale P2010 Single-core Processor, 1.2 GHz Freescale P2020 Dual-core Processo
Computer Bus PCIe; PMC Bus; USB; VME Bus
CPU Speed 800 to 1200 MHz
View Details
Intel LGA775 Core 2 Duo/Pentium D Full-size SBC - CEX-i945A - Computer Express L.L.C.
Specs
Processor / CPU Intel Pentium 4; Intel® Core 2 Duo / Celeron®
Computer Bus USB
Chipset Intel Chipset
View Details