ELMA Electronic Inc. 3U CompactPCI Serial SBC

Description
The SC4-CONCERTO is equipped with an Intel® Xeon® E3 familiy mobile workstation processor (Skylake Halo platform) for demanding applications. For scalability, the SC4-CONCERTO is also available with a 6th Generation Intel® Core™ Skylake processor. The front panel is provided with two Gigabit Ethernet ports, two USB 3.0 receptacles, and two DisplayPort connectors. In addition, up to two USB Type-C front panel receptacles are available as an option, one of them usable alternatively as (third) DisplayPort. Features Processor Options Intel® Skylake-H mobile platform with ECC (CM236 mobile PCH) Intel® Xeon® processor E3 family (mobile workstation) Xeon E3 1505M v5 • 2.8/3.7GHz • 8M • 4C/8T • DDR4 2133 • 45/35W • GT2 Xeon E3 1505L v5 • 2.0/2.8GHz • 8M • 4C/8T • DDR4 2133 • 25W • GT2 6th Generation Intel® Core™ mobile processor i3 6100E • 2.7GHz • 3M • 2C/4T • DDR4 2133 • 35W • GT2 i3 6102E • 1.9GHz • 3M • 2C/4T • DDR4 2133 • 25W • GT2 G3900E • tbd GHz • 2M • 2C/2T • DDR4 2133 • 35W • GT1 G3902E • tbd GHz • 2M • 2C/2T • DDR4 2133 • 25W • GT1 Intel® CM236 Mobile Workstation Platform Controller Hub (PCH) Integrated HD Graphics Engine, 3 symmetric independent displays Main Memory Integrated memory controller up to 32GB DDR4 2133 +ECC DDR4 +ECC soldered memory up to 16GB DDR4 +ECC SO-DIMM memory module socket up to 16GB Local mezzanine expansion option, COTS and custom specific boards Operating temperature 0°C to +70°C Operating temperature -40°C to +85°C (industrial temperature range) on request EC Regulatory EN55022, EN55024, EN60950-1 (UL60950-1/IEC60950- 1)
Description
The SC4-CONCERTO is equipped with an Intel® Xeon® E3 familiy mobile workstation processor (Skylake Halo platform) for demanding applications. For scalability, the SC4-CONCERTO is also available with a 6th Generation Intel® Core™ Skylake processor. The front panel is provided with two Gigabit Ethernet ports, two USB 3.0 receptacles, and two DisplayPort connectors. In addition, up to two USB Type-C front panel receptacles are available as an option, one of them usable alternatively as (third) DisplayPort. Features Processor Options Intel® Skylake-H mobile platform with ECC (CM236 mobile PCH) Intel® Xeon® processor E3 family (mobile workstation) Xeon E3 1505M v5 • 2.8/3.7GHz • 8M • 4C/8T • DDR4 2133 • 45/35W • GT2 Xeon E3 1505L v5 • 2.0/2.8GHz • 8M • 4C/8T • DDR4 2133 • 25W • GT2 6th Generation Intel® Core™ mobile processor i3 6100E • 2.7GHz • 3M • 2C/4T • DDR4 2133 • 35W • GT2 i3 6102E • 1.9GHz • 3M • 2C/4T • DDR4 2133 • 25W • GT2 G3900E • tbd GHz • 2M • 2C/2T • DDR4 2133 • 35W • GT1 G3902E • tbd GHz • 2M • 2C/2T • DDR4 2133 • 25W • GT1 Intel® CM236 Mobile Workstation Platform Controller Hub (PCH) Integrated HD Graphics Engine, 3 symmetric independent displays Main Memory Integrated memory controller up to 32GB DDR4 2133 +ECC DDR4 +ECC soldered memory up to 16GB DDR4 +ECC SO-DIMM memory module socket up to 16GB Local mezzanine expansion option, COTS and custom specific boards Operating temperature 0°C to +70°C Operating temperature -40°C to +85°C (industrial temperature range) on request EC Regulatory EN55022, EN55024, EN60950-1 (UL60950-1/IEC60950- 1)

Suppliers

Company
Product
Description
Supplier Links
3U CompactPCI Serial SBC -  - ELMA Electronic Inc.
Fremont, CA, USA
3U CompactPCI Serial SBC
3U CompactPCI Serial SBC
The SC4-CONCERTO is equipped with an Intel® Xeon® E3 familiy mobile workstation processor (Skylake Halo platform) for demanding applications. For scalability, the SC4-CONCERTO is also available with a 6th Generation Intel® Core™ Skylake processor. The front panel is provided with two Gigabit Ethernet ports, two USB 3.0 receptacles, and two DisplayPort connectors. In addition, up to two USB Type-C front panel receptacles are available as an option, one of them usable alternatively as (third) DisplayPort. Features Processor Options Intel® Skylake-H mobile platform with ECC (CM236 mobile PCH) Intel® Xeon® processor E3 family (mobile workstation) Xeon E3 1505M v5 • 2.8/3.7GHz • 8M • 4C/8T • DDR4 2133 • 45/35W • GT2 Xeon E3 1505L v5 • 2.0/2.8GHz • 8M • 4C/8T • DDR4 2133 • 25W • GT2 6th Generation Intel® Core™ mobile processor i3 6100E • 2.7GHz • 3M • 2C/4T • DDR4 2133 • 35W • GT2 i3 6102E • 1.9GHz • 3M • 2C/4T • DDR4 2133 • 25W • GT2 G3900E • tbd GHz • 2M • 2C/2T • DDR4 2133 • 35W • GT1 G3902E • tbd GHz • 2M • 2C/2T • DDR4 2133 • 25W • GT1 Intel® CM236 Mobile Workstation Platform Controller Hub (PCH) Integrated HD Graphics Engine, 3 symmetric independent displays Main Memory Integrated memory controller up to 32GB DDR4 2133 +ECC DDR4 +ECC soldered memory up to 16GB DDR4 +ECC SO-DIMM memory module socket up to 16GB Local mezzanine expansion option, COTS and custom specific boards Operating temperature 0°C to +70°C Operating temperature -40°C to +85°C (industrial temperature range) on request EC Regulatory EN55022, EN55024, EN60950-1 (UL60950-1/IEC60950- 1)

The SC4-CONCERTO is equipped with an Intel® Xeon® E3 familiy mobile workstation processor (Skylake Halo platform) for demanding applications. For scalability, the SC4-CONCERTO is also available with a 6th Generation Intel® Core™ Skylake processor. The front panel is provided with two Gigabit Ethernet ports, two USB 3.0 receptacles, and two DisplayPort connectors. In addition, up to two USB Type-C front panel receptacles are available as an option, one of them usable alternatively as (third) DisplayPort.

Features

  • Processor Options
    • Intel® Skylake-H mobile platform with ECC (CM236 mobile PCH)
    • Intel® Xeon® processor E3 family (mobile workstation)
    • Xeon E3 1505M v5 • 2.8/3.7GHz • 8M • 4C/8T • DDR4 2133 • 45/35W • GT2
    • Xeon E3 1505L v5 • 2.0/2.8GHz • 8M • 4C/8T • DDR4 2133 • 25W • GT2
    • 6th Generation Intel® Core™ mobile processor
    • i3 6100E • 2.7GHz • 3M • 2C/4T • DDR4 2133 • 35W • GT2
    • i3 6102E • 1.9GHz • 3M • 2C/4T • DDR4 2133 • 25W • GT2
    • G3900E • tbd GHz • 2M • 2C/2T • DDR4 2133 • 35W • GT1
    • G3902E • tbd GHz • 2M • 2C/2T • DDR4 2133 • 25W • GT1
  • Intel® CM236 Mobile Workstation Platform Controller Hub (PCH)
  • Integrated HD Graphics Engine, 3 symmetric independent displays
  • Main Memory
    • Integrated memory controller up to 32GB DDR4 2133 +ECC
    • DDR4 +ECC soldered memory up to 16GB
    • DDR4 +ECC SO-DIMM memory module socket up to 16GB
  • Local mezzanine expansion option, COTS and custom specific boards
  • Operating temperature 0°C to +70°C
  • Operating temperature -40°C to +85°C (industrial temperature range) on request
  • EC Regulatory EN55022, EN55024, EN60950-1 (UL60950-1/IEC60950-1)
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name 3U CompactPCI Serial SBC
Processor / CPU Intel® Xeon®; 6th Generation Intel® Core™
Unlock Full Specs
to access all available technical data

Similar Products

Freescale QorIQ P2010/P2020 VME64X Single Board Computer - MVME2500 - Artesyn Embedded Power
Specs
Processor / CPU 800 MHz Freescale P2010 Single-core Processor, 1.2 GHz Freescale P2020 Dual-core Processo
Computer Bus PCIe; PMC Bus; USB; VME Bus
CPU Speed 800 to 1200 MHz
View Details
Intel Atom N270 ISA Half-size SBC - CEX-i2703 - Computer Express L.L.C.
Specs
Processor / CPU Intel® AtomTM
Computer Bus ISA/EISA; USB
Chipset Intel Chipset
View Details