ELMA Electronic Inc. VP E2x/msd - Intel® Atom™ Processor, Single or Dual Site PMC/XMC Controller

Description
VP E2x/msd is a 6U VME board based on the Intel® Atom™ E3800 processor family that has been designed to provide the processing and graphics performance required for many VMEbus applications. Within a single slot format VP E2x/msd offers expansion capabilities, on-board storage options and an array of standard PC I/O features. Variants of VP E2x/msd are available for a range of environments from laboratory, industrial through to highly rugged situations (conduction-cooled). Target markets include: industrial control, transportation, security, telemetry, scientific and defense. Many industry standard operating systems are offered and the Concurrent Technologies Fast Boot software package is available to reduce the time delay between power-on and application start-up. Features Intel® Atom™ processor E3800 product family: 4-core 1.91 GHz (10W) Intel Atom processor E3845 1-core 1.46 GHz (5W) Intel Atom processor E3815 Low power, e.g. the 1-core board variant is typically less than 18W The board supports forced air-cooled or fanless versions 8 Gbytes DRAM without ECC (4-core processor only) or 4 Gbytes DRAM with ECC Up to 2 x PMC/XMC module interfaces: 32/64-bit, 33/66 MHz PCI, 100 MHz PCI-X (for both sites) XMC module interface (x1 PCI Express® for each site) Up to 3 x SATA drive interfaces via the rear Option for an on-board SATA 2.5-inch mass storage drive Options for an on-board CFast™ site and SATA Flash Module DVI-D graphics interface via P2 and an optional DVI-I graphics interface via the front panel Up to 3 x serial interfaces Up to 4 x USB 2.0 interfaces and 1 x USB 3.0 interface Option for High definition stereo audio Up to 4 x 10/100/1000 Mbps Ethernet interfaces Watchdog and long duration timer VME64 interface supporting A32/A24/A16/D64/D32/ D16/D8(EO), MBLT64 Optional Fast Boot solution based on the Intel® Firmware Support Package (Intel® FSP) Optional support for: Built-In Test (BIT) firmware and software Board-level security package Trusted Platform Module (TPM) Front and rear plug compatibility with the popular VP A45/01x family Rear I/O via Rear Transition Module (RTM) Commercial versions (N, E, K-Series): N: 0°C to +70°C E: -25°C to +70°C K: -40°C to +85°C, includes humidity sealant Rugged conduction-cooled versions (RC-Series): Conduction-cooled to ANSI/VITA 30.1-2002 -40°C to +85°C (at card edge), conformally coated Supports Linux®, Windows® and VxWorks®
Description
VP E2x/msd is a 6U VME board based on the Intel® Atom™ E3800 processor family that has been designed to provide the processing and graphics performance required for many VMEbus applications. Within a single slot format VP E2x/msd offers expansion capabilities, on-board storage options and an array of standard PC I/O features. Variants of VP E2x/msd are available for a range of environments from laboratory, industrial through to highly rugged situations (conduction-cooled). Target markets include: industrial control, transportation, security, telemetry, scientific and defense. Many industry standard operating systems are offered and the Concurrent Technologies Fast Boot software package is available to reduce the time delay between power-on and application start-up. Features Intel® Atom™ processor E3800 product family: 4-core 1.91 GHz (10W) Intel Atom processor E3845 1-core 1.46 GHz (5W) Intel Atom processor E3815 Low power, e.g. the 1-core board variant is typically less than 18W The board supports forced air-cooled or fanless versions 8 Gbytes DRAM without ECC (4-core processor only) or 4 Gbytes DRAM with ECC Up to 2 x PMC/XMC module interfaces: 32/64-bit, 33/66 MHz PCI, 100 MHz PCI-X (for both sites) XMC module interface (x1 PCI Express® for each site) Up to 3 x SATA drive interfaces via the rear Option for an on-board SATA 2.5-inch mass storage drive Options for an on-board CFast™ site and SATA Flash Module DVI-D graphics interface via P2 and an optional DVI-I graphics interface via the front panel Up to 3 x serial interfaces Up to 4 x USB 2.0 interfaces and 1 x USB 3.0 interface Option for High definition stereo audio Up to 4 x 10/100/1000 Mbps Ethernet interfaces Watchdog and long duration timer VME64 interface supporting A32/A24/A16/D64/D32/ D16/D8(EO), MBLT64 Optional Fast Boot solution based on the Intel® Firmware Support Package (Intel® FSP) Optional support for: Built-In Test (BIT) firmware and software Board-level security package Trusted Platform Module (TPM) Front and rear plug compatibility with the popular VP A45/01x family Rear I/O via Rear Transition Module (RTM) Commercial versions (N, E, K-Series): N: 0°C to +70°C E: -25°C to +70°C K: -40°C to +85°C, includes humidity sealant Rugged conduction-cooled versions (RC-Series): Conduction-cooled to ANSI/VITA 30.1-2002 -40°C to +85°C (at card edge), conformally coated Supports Linux®, Windows® and VxWorks®

Suppliers

Company
Product
Description
Supplier Links
Fremont, CA, USA
VP E2x/msd - Intel® Atom™ Processor, Single or Dual Site PMC/XMC Controller
VP E2x/msd - Intel® Atom™ Processor, Single or Dual Site PMC/XMC Controller
VP E2x/msd is a 6U VME board based on the Intel® Atom™ E3800 processor family that has been designed to provide the processing and graphics performance required for many VMEbus applications. Within a single slot format VP E2x/msd offers expansion capabilities, on-board storage options and an array of standard PC I/O features. Variants of VP E2x/msd are available for a range of environments from laboratory, industrial through to highly rugged situations (conduction-cooled). Target markets include: industrial control, transportation, security, telemetry, scientific and defense. Many industry standard operating systems are offered and the Concurrent Technologies Fast Boot software package is available to reduce the time delay between power-on and application start-up. Features Intel® Atom™ processor E3800 product family: 4-core 1.91 GHz (10W) Intel Atom processor E3845 1-core 1.46 GHz (5W) Intel Atom processor E3815 Low power, e.g. the 1-core board variant is typically less than 18W The board supports forced air-cooled or fanless versions 8 Gbytes DRAM without ECC (4-core processor only) or 4 Gbytes DRAM with ECC Up to 2 x PMC/XMC module interfaces: 32/64-bit, 33/66 MHz PCI, 100 MHz PCI-X (for both sites) XMC module interface (x1 PCI Express® for each site) Up to 3 x SATA drive interfaces via the rear Option for an on-board SATA 2.5-inch mass storage drive Options for an on-board CFast™ site and SATA Flash Module DVI-D graphics interface via P2 and an optional DVI-I graphics interface via the front panel Up to 3 x serial interfaces Up to 4 x USB 2.0 interfaces and 1 x USB 3.0 interface Option for High definition stereo audio Up to 4 x 10/100/1000 Mbps Ethernet interfaces Watchdog and long duration timer VME64 interface supporting A32/A24/A16/D64/D32/ D16/D8(EO), MBLT64 Optional Fast Boot solution based on the Intel® Firmware Support Package (Intel® FSP) Optional support for: Built-In Test (BIT) firmware and software Board-level security package Trusted Platform Module (TPM) Front and rear plug compatibility with the popular VP A45/01x family Rear I/O via Rear Transition Module (RTM) Commercial versions (N, E, K-Series): N: 0°C to +70°C E: -25°C to +70°C K: -40°C to +85°C, includes humidity sealant Rugged conduction-cooled versions (RC-Series): Conduction-cooled to ANSI/VITA 30.1-2002 -40°C to +85°C (at card edge), conformally coated Supports Linux®, Windows® and VxWorks®

VP E2x/msd is a 6U VME board based on the Intel® Atom™ E3800 processor family that has been designed to provide the processing and graphics performance required for many VMEbus applications. Within a single slot format VP E2x/msd offers expansion capabilities, on-board storage options and an array of standard PC I/O features. Variants of VP E2x/msd are available for a range of environments from laboratory, industrial through to highly rugged situations (conduction-cooled). Target markets include: industrial control, transportation, security, telemetry, scientific and defense. Many industry standard operating systems are offered and the Concurrent Technologies Fast Boot software package is available to reduce the time delay between power-on and application start-up.

Features

  • Intel® Atom™ processor E3800 product family:
    • 4-core 1.91 GHz (10W) Intel Atom processor E3845
    • 1-core 1.46 GHz (5W) Intel Atom processor E3815
  • Low power, e.g. the 1-core board variant is typically less than 18W
  • The board supports forced air-cooled or fanless versions
  • 8 Gbytes DRAM without ECC (4-core processor only) or 4 Gbytes DRAM with ECC
  • Up to 2 x PMC/XMC module interfaces:
    • 32/64-bit, 33/66 MHz PCI, 100 MHz PCI-X (for both sites)
    • XMC module interface (x1 PCI Express® for each site)
  • Up to 3 x SATA drive interfaces via the rear
  • Option for an on-board SATA 2.5-inch mass storage drive
  • Options for an on-board CFast™ site and SATA Flash Module
  • DVI-D graphics interface via P2 and an optional DVI-I graphics interface via the front panel
  • Up to 3 x serial interfaces
  • Up to 4 x USB 2.0 interfaces and 1 x USB 3.0 interface
  • Option for High definition stereo audio
  • Up to 4 x 10/100/1000 Mbps Ethernet interfaces
  • Watchdog and long duration timer
  • VME64 interface supporting A32/A24/A16/D64/D32/D16/D8(EO), MBLT64
  • Optional Fast Boot solution based on the Intel® Firmware Support Package (Intel® FSP)
  • Optional support for:
    • Built-In Test (BIT) firmware and software
    • Board-level security package
    • Trusted Platform Module (TPM)
    • Front and rear plug compatibility with the popular VP A45/01x family
    • Rear I/O via Rear Transition Module (RTM)
  • Commercial versions (N, E, K-Series):
    • N: 0°C to +70°C
    • E: -25°C to +70°C
    • K: -40°C to +85°C, includes humidity sealant
  • Rugged conduction-cooled versions (RC-Series):
    • Conduction-cooled to ANSI/VITA 30.1-2002
    • -40°C to +85°C (at card edge), conformally coated
  • Supports Linux®, Windows® and VxWorks®
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name VP E2x/msd - Intel® Atom™ Processor, Single or Dual Site PMC/XMC Controller
Processor / CPU Intel® AtomTM
Computer Bus PMC Bus
CPU Speed 1460 to 1910 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-233G2-U3A1E-ND - DigiKey
Specs
CPU Speed 2400 MHz
Features Watchdog Timer
Main Memory 0 to 64000 MB
View Details
Single Board Computer - ROBO-8712EVG2A - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel Pentium 4; Pentium M; Intel Celeron D
Computer Bus USB
Chipset Intel Chipset
View Details
3.5
Specs
Processor / CPU Intel Celeron; Intel Itanium; Intel® Core 2 Duo / Celeron®; Quad Core Intel® i7 and i5; Dual Core Intel® i3
Computer Bus PCIe; USB
CPU Speed 1600 to 2200 MHz
View Details