ELMA Electronic Inc. 3U Conduction cooled cPCI Single Board Computer

Description
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. MPC7447A 1GHz microprocessor with : L1 caches : 32KB Inst. and 32KB Data with parity 512KB of L2 integrated cache with ECC Or MPC7448 1.4GHz Processor with : L1 caches : 32KB Inst. and 32KB Data with parity 1 MB of L2 integrated cache with ECC 256 or 512MB SDRAM-DDR with ECC 64MB soldered Mirror Flash Up to 1 GB soldered Nand Flash 2 MB (128-bit access wide) of high speed SRAM 32K-word of FRAM (non-volatile memory) PPC Real Time clock and four 32 bit-timers Calendar clock with supercap backup Temperature sensor and monitoring Marvell DiscoveryTM III system controller: Two Ethernet 10/100/1000TX ports with: One multi-purpose serial interface on J2 One USB2 controller with an internal hub Two high/full speed ports routed on J2 4 GPIO on J2 One 32/64-bit PMC slot with Pn4 (46 IO) routed on J2
Description
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. MPC7447A 1GHz microprocessor with : L1 caches : 32KB Inst. and 32KB Data with parity 512KB of L2 integrated cache with ECC Or MPC7448 1.4GHz Processor with : L1 caches : 32KB Inst. and 32KB Data with parity 1 MB of L2 integrated cache with ECC 256 or 512MB SDRAM-DDR with ECC 64MB soldered Mirror Flash Up to 1 GB soldered Nand Flash 2 MB (128-bit access wide) of high speed SRAM 32K-word of FRAM (non-volatile memory) PPC Real Time clock and four 32 bit-timers Calendar clock with supercap backup Temperature sensor and monitoring Marvell DiscoveryTM III system controller: Two Ethernet 10/100/1000TX ports with: One multi-purpose serial interface on J2 One USB2 controller with an internal hub Two high/full speed ports routed on J2 4 GPIO on J2 One 32/64-bit PMC slot with Pn4 (46 IO) routed on J2

Suppliers

Company
Product
Description
Supplier Links
3U Conduction cooled cPCI Single Board Computer -  - ELMA Electronic Inc.
Fremont, CA, USA
3U Conduction cooled cPCI Single Board Computer
3U Conduction cooled cPCI Single Board Computer
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. MPC7447A 1GHz microprocessor with : L1 caches : 32KB Inst. and 32KB Data with parity 512KB of L2 integrated cache with ECC Or MPC7448 1.4GHz Processor with : L1 caches : 32KB Inst. and 32KB Data with parity 1 MB of L2 integrated cache with ECC 256 or 512MB SDRAM-DDR with ECC 64MB soldered Mirror Flash Up to 1 GB soldered Nand Flash 2 MB (128-bit access wide) of high speed SRAM 32K-word of FRAM (non-volatile memory) PPC Real Time clock and four 32 bit-timers Calendar clock with supercap backup Temperature sensor and monitoring Marvell DiscoveryTM III system controller: Two Ethernet 10/100/1000TX ports with: One multi-purpose serial interface on J2 One USB2 controller with an internal hub Two high/full speed ports routed on J2 4 GPIO on J2 One 32/64-bit PMC slot with Pn4 (46 IO) routed on J2

Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number.

  • MPC7447A 1GHz microprocessor with :
    • L1 caches : 32KB Inst. and 32KB Data with parity
    • 512KB of L2 integrated cache with ECC
  • Or MPC7448 1.4GHz Processor with :
    • L1 caches : 32KB Inst. and 32KB Data with parity
    • 1 MB of L2 integrated cache with ECC
    • 256 or 512MB SDRAM-DDR with ECC
    • 64MB soldered Mirror Flash
  • Up to 1 GB soldered Nand Flash
  • 2 MB (128-bit access wide) of high speed SRAM
  • 32K-word of FRAM (non-volatile memory)
  • PPC Real Time clock and four 32 bit-timers
  • Calendar clock with supercap backup
  • Temperature sensor and monitoring
  • Marvell DiscoveryTM III system controller:
  • Two Ethernet 10/100/1000TX ports with:
  • One multi-purpose serial interface on J2
  • One USB2 controller with an internal hub
  • Two high/full speed ports routed on J2
  • 4 GPIO on J2
  • One 32/64-bit PMC slot with Pn4 (46 IO) routed on J2
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name 3U Conduction cooled cPCI Single Board Computer
Processor / CPU MPC7447A or MPC7448
Computer Bus PMC Bus
CPU Speed 1000 to 1400 MHz
Main Memory 256 to 512 MB
Unlock Full Specs
to access all available technical data

Similar Products

 - FSB-865G - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel Pentium 4; Intel Celeron
Computer Bus ISA/EISA; Multibus (I & II); PCI; PICMG
Chipset Intel Chipset
View Details