ELMA Electronic Inc. Conduction Cooled Intel Core 2 Duo

Description
Features: -25C to +70C Operating Temperature (E-series) -40C to +85C Operating Temperature (K-series) Rugged Conduction Cooled version (RC-series) 2.26 or 1.86GHz Intel® Core™ 2 Duo processor Supports up to 8 Gbytes DDR3-1066 SDRAM 2 x SATA-300 ports Optional on board hard disk drive On board compact flash socket 4 x USB2.0 ports 4 x 10/100/1000 Ethernet ports supporting dual gigabit PICMG 2.16 R1.0 - Packet Switching Backplane (PSB) 2 x PMC / XMC with front and reas user I/O supporting 32/64-bit, 33/66/100 MHz PCI/PCI-X operation 1 x RS232, RS422 and RS485 serial channel interface PICMG 2.9 R1.0 (System Management Specification) supports on-board Baseboard Management Controller Support for Linux®, Windows® XP, Windows® XP Embedded, Windows® Server 2008 and 2003, QNX® VxWorks® and Solaris™
Description
Features: -25C to +70C Operating Temperature (E-series) -40C to +85C Operating Temperature (K-series) Rugged Conduction Cooled version (RC-series) 2.26 or 1.86GHz Intel® Core™ 2 Duo processor Supports up to 8 Gbytes DDR3-1066 SDRAM 2 x SATA-300 ports Optional on board hard disk drive On board compact flash socket 4 x USB2.0 ports 4 x 10/100/1000 Ethernet ports supporting dual gigabit PICMG 2.16 R1.0 - Packet Switching Backplane (PSB) 2 x PMC / XMC with front and reas user I/O supporting 32/64-bit, 33/66/100 MHz PCI/PCI-X operation 1 x RS232, RS422 and RS485 serial channel interface PICMG 2.9 R1.0 (System Management Specification) supports on-board Baseboard Management Controller Support for Linux®, Windows® XP, Windows® XP Embedded, Windows® Server 2008 and 2003, QNX® VxWorks® and Solaris™

Suppliers

Company
Product
Description
Supplier Links
Conduction Cooled Intel Core 2 Duo -  - ELMA Electronic Inc.
Fremont, CA, USA
Conduction Cooled Intel Core 2 Duo
Conduction Cooled Intel Core 2 Duo
Features: -25C to +70C Operating Temperature (E-series) -40C to +85C Operating Temperature (K-series) Rugged Conduction Cooled version (RC-series) 2.26 or 1.86GHz Intel® Core™ 2 Duo processor Supports up to 8 Gbytes DDR3-1066 SDRAM 2 x SATA-300 ports Optional on board hard disk drive On board compact flash socket 4 x USB2.0 ports 4 x 10/100/1000 Ethernet ports supporting dual gigabit PICMG 2.16 R1.0 - Packet Switching Backplane (PSB) 2 x PMC / XMC with front and reas user I/O supporting 32/64-bit, 33/66/100 MHz PCI/PCI-X operation 1 x RS232, RS422 and RS485 serial channel interface PICMG 2.9 R1.0 (System Management Specification) supports on-board Baseboard Management Controller Support for Linux®, Windows® XP, Windows® XP Embedded, Windows® Server 2008 and 2003, QNX® VxWorks® and Solaris™

Features:

  • -25C to +70C Operating Temperature (E-series)
  • -40C to +85C Operating Temperature (K-series)
  • Rugged Conduction Cooled version (RC-series)
  • 2.26 or 1.86GHz Intel® Core™ 2 Duo processor
  • Supports up to 8 Gbytes DDR3-1066 SDRAM
  • 2 x SATA-300 ports
  • Optional on board hard disk drive
  • On board compact flash socket
  • 4 x USB2.0 ports
  • 4 x 10/100/1000 Ethernet ports supporting dual gigabit PICMG 2.16 R1.0 - Packet Switching Backplane (PSB)
  • 2 x PMC / XMC with front and reas user I/O supporting 32/64-bit, 33/66/100 MHz PCI/PCI-X operation
  • 1 x RS232, RS422 and RS485 serial channel interface
  • PICMG 2.9 R1.0 (System Management Specification) supports on-board Baseboard Management Controller
  • Support for Linux®, Windows® XP, Windows® XP Embedded, Windows® Server 2008 and 2003, QNX® VxWorks® and Solaris™
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name Conduction Cooled Intel Core 2 Duo
Processor / CPU Intel® Core™2 Duo
Computer Bus PMC Bus
CPU Speed 1860 to 2260 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - EPIC-9457 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel® AtomTM
Computer Bus ePCI-X; PCI/104
Chipset Intel Chipset
View Details