ELMA Electronic Inc. 6U cPCI 2nd Generation Intel Core i7 Single Board Computer

Description
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: 2nd generation Intel® Core™ processor: 4-core 2.1 GHz Intel Core i7-2715QE processor 2-core 2.2 GHz Intel Core i7-2655LE processor 2-core 1.5 GHz Intel Core i7-2610UE processor Up to 8 Gbytes DDR3-1333 SDRAM with ECC Single or dual PMC/XMC site with front and rear I/O: 32/64 bit, up to 66MHz/100MHz PCI/PCI-X operation supporting x4/x8 PCI Express® XMC High-performance mass storage interfaces: 2 x SATA300 ports via J5 1 x SATA600 port for optional on-board 2.5-inch mass storage drive Onboard CompactFlash® socket Dual Gigabit Ethernet front panel interfaces Dual Gigabit Packet Switching Backplane (PICMG 2.16) Up to 3 x serial interfaces Dual DVI-D interfaces Analog video interface 2 x serial channels and 5 x USB 2.0 interfaces Up to 5 x USB 2.0 ports CompactPCI controller: Watchdog timer and Long Duration Timer 32/64-bit at 33/66 MHz CompactPCI interface CompactPCI Controller: Operates in system or peripheral slot 32/64-bit at 33/66MHz Compact PCI interface Option to disable CompactPCI bus (Satellite Mode) IPMI (Intelligent Platform Management Interface): PICMG 2.9 (System Management Specification) Optional high-resolution DVI-I graphics interface via the front panel Extended temperature versions (E-Series, K-Series): E: -25°C to +70°C, air-cooled K: -40°C to +85°C, humidity sealant, air-cooled Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, Windows® Server 2008 and VxWorks®
Description
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: 2nd generation Intel® Core™ processor: 4-core 2.1 GHz Intel Core i7-2715QE processor 2-core 2.2 GHz Intel Core i7-2655LE processor 2-core 1.5 GHz Intel Core i7-2610UE processor Up to 8 Gbytes DDR3-1333 SDRAM with ECC Single or dual PMC/XMC site with front and rear I/O: 32/64 bit, up to 66MHz/100MHz PCI/PCI-X operation supporting x4/x8 PCI Express® XMC High-performance mass storage interfaces: 2 x SATA300 ports via J5 1 x SATA600 port for optional on-board 2.5-inch mass storage drive Onboard CompactFlash® socket Dual Gigabit Ethernet front panel interfaces Dual Gigabit Packet Switching Backplane (PICMG 2.16) Up to 3 x serial interfaces Dual DVI-D interfaces Analog video interface 2 x serial channels and 5 x USB 2.0 interfaces Up to 5 x USB 2.0 ports CompactPCI controller: Watchdog timer and Long Duration Timer 32/64-bit at 33/66 MHz CompactPCI interface CompactPCI Controller: Operates in system or peripheral slot 32/64-bit at 33/66MHz Compact PCI interface Option to disable CompactPCI bus (Satellite Mode) IPMI (Intelligent Platform Management Interface): PICMG 2.9 (System Management Specification) Optional high-resolution DVI-I graphics interface via the front panel Extended temperature versions (E-Series, K-Series): E: -25°C to +70°C, air-cooled K: -40°C to +85°C, humidity sealant, air-cooled Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, Windows® Server 2008 and VxWorks®

Suppliers

Company
Product
Description
Supplier Links
6U cPCI 2nd Generation Intel Core i7 Single Board Computer -  - ELMA Electronic Inc.
Fremont, CA, USA
6U cPCI 2nd Generation Intel Core i7 Single Board Computer
6U cPCI 2nd Generation Intel Core i7 Single Board Computer
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: 2nd generation Intel® Core™ processor: 4-core 2.1 GHz Intel Core i7-2715QE processor 2-core 2.2 GHz Intel Core i7-2655LE processor 2-core 1.5 GHz Intel Core i7-2610UE processor Up to 8 Gbytes DDR3-1333 SDRAM with ECC Single or dual PMC/XMC site with front and rear I/O: 32/64 bit, up to 66MHz/100MHz PCI/PCI-X operation supporting x4/x8 PCI Express® XMC High-performance mass storage interfaces: 2 x SATA300 ports via J5 1 x SATA600 port for optional on-board 2.5-inch mass storage drive Onboard CompactFlash® socket Dual Gigabit Ethernet front panel interfaces Dual Gigabit Packet Switching Backplane (PICMG 2.16) Up to 3 x serial interfaces Dual DVI-D interfaces Analog video interface 2 x serial channels and 5 x USB 2.0 interfaces Up to 5 x USB 2.0 ports CompactPCI controller: Watchdog timer and Long Duration Timer 32/64-bit at 33/66 MHz CompactPCI interface CompactPCI Controller: Operates in system or peripheral slot 32/64-bit at 33/66MHz Compact PCI interface Option to disable CompactPCI bus (Satellite Mode) IPMI (Intelligent Platform Management Interface): PICMG 2.9 (System Management Specification) Optional high-resolution DVI-I graphics interface via the front panel Extended temperature versions (E-Series, K-Series): E: -25°C to +70°C, air-cooled K: -40°C to +85°C, humidity sealant, air-cooled Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, Windows® Server 2008 and VxWorks®

Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number.
Features:

  • 2nd generation Intel® Core™ processor:
    • 4-core 2.1 GHz Intel Core i7-2715QE processor
    • 2-core 2.2 GHz Intel Core i7-2655LE processor
    • 2-core 1.5 GHz Intel Core i7-2610UE processor
  • Up to 8 Gbytes DDR3-1333 SDRAM with ECC
  • Single or dual PMC/XMC site with front and rear I/O:
    • 32/64 bit, up to 66MHz/100MHz PCI/PCI-X operation
    • supporting x4/x8 PCI Express® XMC
  • High-performance mass storage interfaces:
    • 2 x SATA300 ports via J5
    • 1 x SATA600 port for optional on-board 2.5-inch mass storage drive
    • Onboard CompactFlash® socket
  • Dual Gigabit Ethernet front panel interfaces
  • Dual Gigabit Packet Switching Backplane (PICMG 2.16)
  • Up to 3 x serial interfaces
    • Dual DVI-D interfaces
    • Analog video interface
  • 2 x serial channels and 5 x USB 2.0 interfaces
  • Up to 5 x USB 2.0 ports
  • CompactPCI controller:
  • Watchdog timer and Long Duration Timer
  • 32/64-bit at 33/66 MHz CompactPCI interface
  • CompactPCI Controller:
    • Operates in system or peripheral slot
    • 32/64-bit at 33/66MHz Compact PCI interface
    • Option to disable CompactPCI bus (Satellite Mode)
  • IPMI (Intelligent Platform Management Interface):
    • PICMG 2.9 (System Management Specification)
  • Optional high-resolution DVI-I graphics interface via the front panel
  • Extended temperature versions (E-Series, K-Series):
    • E: -25°C to +70°C, air-cooled
    • K: -40°C to +85°C, humidity sealant, air-cooled
  • Support for Linux®, Windows® 7, Windows® Embedded Standard 7, Windows® XP, Windows® XP Embedded, Windows® Server 2008 and VxWorks®
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name 6U cPCI 2nd Generation Intel Core i7 Single Board Computer
Processor / CPU 2nd Generation Intel® Core™
Computer Bus CompactPCI
CPU Speed 1500 to 2200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - ARK-3520P-U8A1E-ND - DigiKey
Specs
CPU Speed 2800 MHz
Features RoHS
Main Memory 0 to 32000 MB
View Details
Single Board Computers (SBCs) - 316-1193-ND - DigiKey
Specs
Processor / CPU Rabbit 2000
CPU Speed 22 MHz
Features Watchdog Timer
View Details
Pico ITX Single Board Computer - conga-PA5 - congatec
Specs
Processor / CPU Intel® AtomTM; Intel Celeron; Intel® Core 2 Duo / Celeron®; Dual Core Intel® AtomTM; Quad Core Intel® AtomTM, Celeron® and Pentium™
Computer Bus PCIe; USB
CPU Speed 1100 to 1600 MHz
View Details