ELMA Electronic Inc. 4th Generation Intel Core i7 Single Board Computer

Description
The VPXcel3 SBC326 Rugged Single Board Computer (SBC) delivers enhanced processor performance, enhanced graphics performance, superior connectivity and improved security – but within the same power envelope as its predecessors. These improved capabilities will it to be deployed in more demanding signal processing applications such as (ISR) intelligence, surveillance and reconnaissance), sonar and radar. The SBC326 provides a straightforward, cost-effective technology insertion opportunity that enables systems to benefit from Intel’s 4th Generation Core i7 processors. The SBC326 single board computer benefits from the 4th generation Intel Core i7 processor’s support of PCI Express Gen3 technology and USB3.0, providing even greater bandwidth for on-board and off-board connectivity and enabling the high bandwidths required by today’s applications. This high performance PCI Express interface makes the SBC326 an ideal host to drive CUDA™ enabled GPGPU boards, such as the IPN251and NPN240. 3U OpenVPX SBC 4th Generation Intel Core i7 processor @ up to 2.4 GHz Mobile Intel Express Chipset Up to 16 GB of DDR3 SDRAM w/ECC and up to 32 GB NAND Flash Rear IO: Up to 3 Gigabit Ethernet Ports 1x DVI / HDMI as standard (plus an additional DVI/HDMI port on some variants) 1x SATA 6 Gb/s port as standard (plus additional two SATA 6 Gb/s ports on some variants) 2x COM ports 2x USB 2.0 ports (plus an additional USB 3.0 port on some variants) Audio (available on some variants) Up to 6x GPIO XMC site (x8 PCIe Gen 3 capable) Air and Conduction cooled versions
Description
The VPXcel3 SBC326 Rugged Single Board Computer (SBC) delivers enhanced processor performance, enhanced graphics performance, superior connectivity and improved security – but within the same power envelope as its predecessors. These improved capabilities will it to be deployed in more demanding signal processing applications such as (ISR) intelligence, surveillance and reconnaissance), sonar and radar. The SBC326 provides a straightforward, cost-effective technology insertion opportunity that enables systems to benefit from Intel’s 4th Generation Core i7 processors. The SBC326 single board computer benefits from the 4th generation Intel Core i7 processor’s support of PCI Express Gen3 technology and USB3.0, providing even greater bandwidth for on-board and off-board connectivity and enabling the high bandwidths required by today’s applications. This high performance PCI Express interface makes the SBC326 an ideal host to drive CUDA™ enabled GPGPU boards, such as the IPN251and NPN240. 3U OpenVPX SBC 4th Generation Intel Core i7 processor @ up to 2.4 GHz Mobile Intel Express Chipset Up to 16 GB of DDR3 SDRAM w/ECC and up to 32 GB NAND Flash Rear IO: Up to 3 Gigabit Ethernet Ports 1x DVI / HDMI as standard (plus an additional DVI/HDMI port on some variants) 1x SATA 6 Gb/s port as standard (plus additional two SATA 6 Gb/s ports on some variants) 2x COM ports 2x USB 2.0 ports (plus an additional USB 3.0 port on some variants) Audio (available on some variants) Up to 6x GPIO XMC site (x8 PCIe Gen 3 capable) Air and Conduction cooled versions

Suppliers

Company
Product
Description
Supplier Links
4th Generation Intel Core i7 Single Board Computer -  - ELMA Electronic Inc.
Fremont, CA, USA
4th Generation Intel Core i7 Single Board Computer
4th Generation Intel Core i7 Single Board Computer
The VPXcel3 SBC326 Rugged Single Board Computer (SBC) delivers enhanced processor performance, enhanced graphics performance, superior connectivity and improved security – but within the same power envelope as its predecessors. These improved capabilities will it to be deployed in more demanding signal processing applications such as (ISR) intelligence, surveillance and reconnaissance), sonar and radar. The SBC326 provides a straightforward, cost-effective technology insertion opportunity that enables systems to benefit from Intel’s 4th Generation Core i7 processors. The SBC326 single board computer benefits from the 4th generation Intel Core i7 processor’s support of PCI Express Gen3 technology and USB3.0, providing even greater bandwidth for on-board and off-board connectivity and enabling the high bandwidths required by today’s applications. This high performance PCI Express interface makes the SBC326 an ideal host to drive CUDA™ enabled GPGPU boards, such as the IPN251and NPN240. 3U OpenVPX SBC 4th Generation Intel Core i7 processor @ up to 2.4 GHz Mobile Intel Express Chipset Up to 16 GB of DDR3 SDRAM w/ECC and up to 32 GB NAND Flash Rear IO: Up to 3 Gigabit Ethernet Ports 1x DVI / HDMI as standard (plus an additional DVI/HDMI port on some variants) 1x SATA 6 Gb/s port as standard (plus additional two SATA 6 Gb/s ports on some variants) 2x COM ports 2x USB 2.0 ports (plus an additional USB 3.0 port on some variants) Audio (available on some variants) Up to 6x GPIO XMC site (x8 PCIe Gen 3 capable) Air and Conduction cooled versions

The VPXcel3 SBC326 Rugged Single Board Computer (SBC) delivers enhanced processor performance, enhanced graphics performance, superior connectivity and improved security – but within the same power envelope as its predecessors. These improved capabilities will it to be deployed in more demanding signal processing applications such as (ISR) intelligence, surveillance and reconnaissance), sonar and radar.

The SBC326 provides a straightforward, cost-effective technology insertion opportunity that enables systems to benefit from Intel’s 4th Generation Core i7 processors.

The SBC326 single board computer benefits from the 4th generation Intel Core i7 processor’s support of PCI Express Gen3 technology and USB3.0, providing even greater bandwidth for on-board and off-board connectivity and enabling the high bandwidths required by today’s applications. This high performance PCI Express interface makes the SBC326 an ideal host to drive CUDA™ enabled GPGPU boards, such as the IPN251and NPN240.

  • 3U OpenVPX SBC
  • 4th Generation Intel Core i7 processor @ up to 2.4 GHz
  • Mobile Intel Express Chipset
  • Up to 16 GB of DDR3 SDRAM w/ECC and up to 32 GB NAND Flash
  • Rear IO:
    • Up to 3 Gigabit Ethernet Ports
    • 1x DVI / HDMI as standard (plus an additional DVI/HDMI port on some variants)
    • 1x SATA 6 Gb/s port as standard (plus additional two SATA 6 Gb/s ports on some variants)
      2x COM ports
    • 2x USB 2.0 ports (plus an additional USB 3.0 port on some variants)
    • Audio (available on some variants)
    • Up to 6x GPIO
    • XMC site (x8 PCIe Gen 3 capable)
  • Air and Conduction cooled versions
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name 4th Generation Intel Core i7 Single Board Computer
Processor / CPU 4th Generation Intel Core i7
Computer Bus VPX
CPU Speed 2400 MHz
Main Memory 16000 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 602-1737-ND - DigiKey
Specs
Processor / CPU Rabbit 3000
CPU Speed 44 MHz
Features RoHS; Watchdog Timer
View Details
2 suppliers
Single Board Computer - XPT 6090 - Tri Map International, Inc.
Tri Map International, Inc.
Specs
Processor / CPU Intel® Xeon®
Computer Bus ISA/EISA; PCI; PCI-X; Intel® E7501
CPU Speed 2800 MHz
View Details