ELMA Electronic Inc. 6U cPCI Intel i7 Dual-Core Single Board Computer

Description
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: 2.53 GHz, 2.0GHz or 1.06GHz Intel Core i7 dual core processor 0°C to +55°C operating temp, N Series -25°C to +70°C operating temp, E Series (2 and 1.06GHZ) -40°C to +85°C operating temp, K Series (2 and 1.06GHZ) 1066 MHz memory bus 8MB last level cache Up to 8GB of DDR3-1066 ECC SDRAM 2x PMC / XMC module site, front and rear panel I/O 4 x SATA 300 interfaces 3 x Gigabit Ethernet interfaces 5 x USB 2.0 interfaces 2 x RS232 serial channel interfaces IPMI (Intelligent Platform Management Interface) Optional dual 1 or 10 Gigabit Ethernet modules Optional dual slot rear transition module
Description
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: 2.53 GHz, 2.0GHz or 1.06GHz Intel Core i7 dual core processor 0°C to +55°C operating temp, N Series -25°C to +70°C operating temp, E Series (2 and 1.06GHZ) -40°C to +85°C operating temp, K Series (2 and 1.06GHZ) 1066 MHz memory bus 8MB last level cache Up to 8GB of DDR3-1066 ECC SDRAM 2x PMC / XMC module site, front and rear panel I/O 4 x SATA 300 interfaces 3 x Gigabit Ethernet interfaces 5 x USB 2.0 interfaces 2 x RS232 serial channel interfaces IPMI (Intelligent Platform Management Interface) Optional dual 1 or 10 Gigabit Ethernet modules Optional dual slot rear transition module

Suppliers

Company
Product
Description
Supplier Links
6U cPCI Intel i7 Dual-Core Single Board Computer -  - ELMA Electronic Inc.
Fremont, CA, USA
6U cPCI Intel i7 Dual-Core Single Board Computer
6U cPCI Intel i7 Dual-Core Single Board Computer
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: 2.53 GHz, 2.0GHz or 1.06GHz Intel Core i7 dual core processor 0°C to +55°C operating temp, N Series -25°C to +70°C operating temp, E Series (2 and 1.06GHZ) -40°C to +85°C operating temp, K Series (2 and 1.06GHZ) 1066 MHz memory bus 8MB last level cache Up to 8GB of DDR3-1066 ECC SDRAM 2x PMC / XMC module site, front and rear panel I/O 4 x SATA 300 interfaces 3 x Gigabit Ethernet interfaces 5 x USB 2.0 interfaces 2 x RS232 serial channel interfaces IPMI (Intelligent Platform Management Interface) Optional dual 1 or 10 Gigabit Ethernet modules Optional dual slot rear transition module

Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number.
Features:

  • 2.53 GHz, 2.0GHz or 1.06GHz Intel Core i7 dual core processor
  • 0°C to +55°C operating temp, N Series
  • -25°C to +70°C operating temp, E Series (2 and 1.06GHZ)
  • -40°C to +85°C operating temp, K Series (2 and 1.06GHZ)
  • 1066 MHz memory bus
  • 8MB last level cache
  • Up to 8GB of DDR3-1066 ECC SDRAM
  • 2x PMC / XMC module site, front and rear panel I/O
  • 4 x SATA 300 interfaces
  • 3 x Gigabit Ethernet interfaces
  • 5 x USB 2.0 interfaces
  • 2 x RS232 serial channel interfaces
  • IPMI (Intelligent Platform Management Interface)
  • Optional dual 1 or 10 Gigabit Ethernet modules
  • Optional dual slot rear transition module
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name 6U cPCI Intel i7 Dual-Core Single Board Computer
Processor / CPU Intel® Core™ i7
Computer Bus CompactPCI
CPU Speed 1060 to 2530 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-816-00A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 512000 MB
Ports USB
View Details
Single Board Computer - 3I370HW - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU 8th / 9th Gen Intel® Coffee Lake-S, i9 / i7 / i5 / i3 / Pentium / Celeron (35W) CPU
Computer Bus USB; Hardware digital Input & Output, 8 x DI / 8 x DO
Chipset Intel Chipset
View Details
3U VPX 4th Generation Intel® Core™ Processor -  - ELMA Electronic Inc.
Specs
Processor / CPU 4th Generation Intel® Core™
Computer Bus VPX
Main Memory 16000 MB
View Details