ELMA Electronic Inc. 3U cPCI Intel Core i7 Single Board Computer

Description
Ideal for space constrained applications where high compute density requirements and SWaP concerns are key. Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: Intel Core i7 integrated dual core processor (1.06 GHz ULV or 2.0 GHz LV) Up to 8GB ECC-protected DDR3-800/1066 (soldered) 256KB non-volatile F-RAM Mobile Intel® 5 Series chipset:Ibex Peak-M PCH VGA interface Two on-board Gigabit Ethernet interfaces Two USB 2.0 (front air cooled) Four USB 2.0 ports (rear) Four PCI Express interfaces Two SATA interfaces One UART port Full PICMG 2.1, R2.0 Hot Swap specification compliance PICMG 2.9 System Management specification support PICMG 2.30 CompactPCI® PlusIO compatible pinouts for J2 USB, SATA and PCI Express Air and conduction cooled Extended temperature range (-40 °C to +85 °C) Optional rear transition module
Description
Ideal for space constrained applications where high compute density requirements and SWaP concerns are key. Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: Intel Core i7 integrated dual core processor (1.06 GHz ULV or 2.0 GHz LV) Up to 8GB ECC-protected DDR3-800/1066 (soldered) 256KB non-volatile F-RAM Mobile Intel® 5 Series chipset:Ibex Peak-M PCH VGA interface Two on-board Gigabit Ethernet interfaces Two USB 2.0 (front air cooled) Four USB 2.0 ports (rear) Four PCI Express interfaces Two SATA interfaces One UART port Full PICMG 2.1, R2.0 Hot Swap specification compliance PICMG 2.9 System Management specification support PICMG 2.30 CompactPCI® PlusIO compatible pinouts for J2 USB, SATA and PCI Express Air and conduction cooled Extended temperature range (-40 °C to +85 °C) Optional rear transition module

Suppliers

Company
Product
Description
Supplier Links
3U cPCI Intel Core i7 Single Board Computer -  - ELMA Electronic Inc.
Fremont, CA, USA
3U cPCI Intel Core i7 Single Board Computer
3U cPCI Intel Core i7 Single Board Computer
Ideal for space constrained applications where high compute density requirements and SWaP concerns are key. Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: Intel Core i7 integrated dual core processor (1.06 GHz ULV or 2.0 GHz LV) Up to 8GB ECC-protected DDR3-800/1066 (soldered) 256KB non-volatile F-RAM Mobile Intel® 5 Series chipset:Ibex Peak-M PCH VGA interface Two on-board Gigabit Ethernet interfaces Two USB 2.0 (front air cooled) Four USB 2.0 ports (rear) Four PCI Express interfaces Two SATA interfaces One UART port Full PICMG 2.1, R2.0 Hot Swap specification compliance PICMG 2.9 System Management specification support PICMG 2.30 CompactPCI® PlusIO compatible pinouts for J2 USB, SATA and PCI Express Air and conduction cooled Extended temperature range (-40 °C to +85 °C) Optional rear transition module

Ideal for space constrained applications where high compute density requirements and SWaP concerns are key.

Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number.

Features:

  • Intel Core i7 integrated dual core processor (1.06 GHz ULV or 2.0 GHz LV)
  • Up to 8GB ECC-protected DDR3-800/1066 (soldered)
  • 256KB non-volatile F-RAM
  • Mobile Intel® 5 Series chipset:Ibex Peak-M PCH
  • VGA interface
  • Two on-board Gigabit Ethernet interfaces
  • Two USB 2.0 (front air cooled)
  • Four USB 2.0 ports (rear)
  • Four PCI Express interfaces
  • Two SATA interfaces
  • One UART port
  • Full PICMG 2.1, R2.0 Hot Swap specification compliance
  • PICMG 2.9 System Management specification support
  • PICMG 2.30 CompactPCI® PlusIO compatible pinouts for J2 USB, SATA and PCI Express
  • Air and conduction cooled
  • Extended temperature range (-40 °C to +85 °C)
  • Optional rear transition module
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name 3U cPCI Intel Core i7 Single Board Computer
Processor / CPU Intel® Core™ i7
Computer Bus CompactPCI
CPU Speed 1060 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-816-00A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 512000 MB
Ports USB
View Details
Freescale 8548E Processor VME Single Board Computer - MVME4100 - Artesyn Embedded Power
Specs
Processor / CPU Freescale MPC8548E with E500 Core
Computer Bus PCI-X; PCIe; PMC Bus; USB; VME Bus
CPU Speed 1300 MHz
View Details
PCI Intel Core 2 Duo Half-size SBC - CEX-i965H - Computer Express L.L.C.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®
Computer Bus PCI; USB
Chipset Intel Chipset
View Details